D-Link Systems, Inc. 18-Port 10/100 Unmanaged PoE Switch Including 2 1000BASE-T/SFP Combo Ports DES-1018MP

Description
Overview The D-Link DES-1018MP 18-Port 10/100 Unmanaged Desktop or Rackmount PoE Switch Including 2 1000BASE-T/SFP Combo Ports enables users to easily connect and supply power to PoE-capable devices such as wireless Access Points (APs), IP cameras, and IP phones. The DES-1018MP can also connect other Ethernet devices like computers, printers, and Network Attached Storage (NAS) to fit into any type of network application. Power Over Ethernet IEEE 802.3af The DES-1018MP features 16 ports that support the IEEE 802.3af PoE standard. Each of the PoE ports can supply up to 15.4 watts, with a total PoE budget of 246.4 watts, allowing users to attach any IEEE 802.3af-compliant device to the DES-1018MP without requiring additional power. PoE is especially suitable for devices that are far from power outlets or when users want to minimize the clutter of extra cables as power is supplied via the Ethernet cables themselves. Expand Your Network The addition of two Gigabit combo uplink ports means businesses can increase their network bandwidth via wired speed while offering redundancy so voice and surveillance data are transferred reliably. The combo design can increase bandwidth by offering two Gigabit copper or fiber connections, giving administrators more options for expansion. Cut Your Energy Costs To help small businesses save on operating costs, the DES-1018MP supports IEEE 802.3az Energy Efficient Ethernet (EEE). This feature senses network traffic to automatically put ports that are not being used to sleep and also powers them on as required. The DES-1018MP also features a smart fan that automatically adjusts itself to reduce power consumption and noise whenever possible to conserve energy, so users can reinvest the cost savings back into their business. Hassle-Free Setup The DES-1018MP is a Plug-and-Play device that requires no configuration, so setup is simple and hassle-free. Simply connect the switch to a network and then connect multiple computers, share files, and make Voice-over-IP calls across the network. Support for Auto MDI/MDI-X on all ports eliminates the need for crossover cables when connecting to another switch or hub. Auto-Negotiation on each port senses the link speed of a network device (either 10 or 100) and intelligently adjusts for compatibility and optimal performance. Combining the convenience of PoE, fast performance, reliability, and ease of use, the 18-Port Unmanaged Desktop PoE Switch is the ideal choice for adding PoE devices to a network.
Datasheet
Description
Overview The D-Link DES-1018MP 18-Port 10/100 Unmanaged Desktop or Rackmount PoE Switch Including 2 1000BASE-T/SFP Combo Ports enables users to easily connect and supply power to PoE-capable devices such as wireless Access Points (APs), IP cameras, and IP phones. The DES-1018MP can also connect other Ethernet devices like computers, printers, and Network Attached Storage (NAS) to fit into any type of network application. Power Over Ethernet IEEE 802.3af The DES-1018MP features 16 ports that support the IEEE 802.3af PoE standard. Each of the PoE ports can supply up to 15.4 watts, with a total PoE budget of 246.4 watts, allowing users to attach any IEEE 802.3af-compliant device to the DES-1018MP without requiring additional power. PoE is especially suitable for devices that are far from power outlets or when users want to minimize the clutter of extra cables as power is supplied via the Ethernet cables themselves. Expand Your Network The addition of two Gigabit combo uplink ports means businesses can increase their network bandwidth via wired speed while offering redundancy so voice and surveillance data are transferred reliably. The combo design can increase bandwidth by offering two Gigabit copper or fiber connections, giving administrators more options for expansion. Cut Your Energy Costs To help small businesses save on operating costs, the DES-1018MP supports IEEE 802.3az Energy Efficient Ethernet (EEE). This feature senses network traffic to automatically put ports that are not being used to sleep and also powers them on as required. The DES-1018MP also features a smart fan that automatically adjusts itself to reduce power consumption and noise whenever possible to conserve energy, so users can reinvest the cost savings back into their business. Hassle-Free Setup The DES-1018MP is a Plug-and-Play device that requires no configuration, so setup is simple and hassle-free. Simply connect the switch to a network and then connect multiple computers, share files, and make Voice-over-IP calls across the network. Support for Auto MDI/MDI-X on all ports eliminates the need for crossover cables when connecting to another switch or hub. Auto-Negotiation on each port senses the link speed of a network device (either 10 or 100) and intelligently adjusts for compatibility and optimal performance. Combining the convenience of PoE, fast performance, reliability, and ease of use, the 18-Port Unmanaged Desktop PoE Switch is the ideal choice for adding PoE devices to a network.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18-Port 10/100 Unmanaged PoE Switch Including 2 1000BASE-T/SFP Combo Ports - DES-1018MP - D-Link Systems, Inc.
Irvine, CA, USA
18-Port 10/100 Unmanaged PoE Switch Including 2 1000BASE-T/SFP Combo Ports
DES-1018MP
18-Port 10/100 Unmanaged PoE Switch Including 2 1000BASE-T/SFP Combo Ports DES-1018MP
Overview The D-Link DES-1018MP 18-Port 10/100 Unmanaged Desktop or Rackmount PoE Switch Including 2 1000BASE-T/SFP Combo Ports enables users to easily connect and supply power to PoE-capable devices such as wireless Access Points (APs), IP cameras, and IP phones. The DES-1018MP can also connect other Ethernet devices like computers, printers, and Network Attached Storage (NAS) to fit into any type of network application. Power Over Ethernet IEEE 802.3af The DES-1018MP features 16 ports that support the IEEE 802.3af PoE standard. Each of the PoE ports can supply up to 15.4 watts, with a total PoE budget of 246.4 watts, allowing users to attach any IEEE 802.3af-compliant device to the DES-1018MP without requiring additional power. PoE is especially suitable for devices that are far from power outlets or when users want to minimize the clutter of extra cables as power is supplied via the Ethernet cables themselves. Expand Your Network The addition of two Gigabit combo uplink ports means businesses can increase their network bandwidth via wired speed while offering redundancy so voice and surveillance data are transferred reliably. The combo design can increase bandwidth by offering two Gigabit copper or fiber connections, giving administrators more options for expansion. Cut Your Energy Costs To help small businesses save on operating costs, the DES-1018MP supports IEEE 802.3az Energy Efficient Ethernet (EEE). This feature senses network traffic to automatically put ports that are not being used to sleep and also powers them on as required. The DES-1018MP also features a smart fan that automatically adjusts itself to reduce power consumption and noise whenever possible to conserve energy, so users can reinvest the cost savings back into their business. Hassle-Free Setup The DES-1018MP is a Plug-and-Play device that requires no configuration, so setup is simple and hassle-free. Simply connect the switch to a network and then connect multiple computers, share files, and make Voice-over-IP calls across the network. Support for Auto MDI/MDI-X on all ports eliminates the need for crossover cables when connecting to another switch or hub. Auto-Negotiation on each port senses the link speed of a network device (either 10 or 100) and intelligently adjusts for compatibility and optimal performance. Combining the convenience of PoE, fast performance, reliability, and ease of use, the 18-Port Unmanaged Desktop PoE Switch is the ideal choice for adding PoE devices to a network.

Overview

The D-Link DES-1018MP 18-Port 10/100 Unmanaged Desktop or Rackmount PoE Switch Including 2 1000BASE-T/SFP Combo Ports enables users to easily connect and supply power to PoE-capable devices such as wireless Access Points (APs), IP cameras, and IP phones. The DES-1018MP can also connect other Ethernet devices like computers, printers, and Network Attached Storage (NAS) to fit into any type of network application.

Power Over Ethernet IEEE 802.3af
The DES-1018MP features 16 ports that support the IEEE 802.3af PoE standard. Each of the PoE ports can supply up to 15.4 watts, with a total PoE budget of 246.4 watts, allowing users to attach any IEEE 802.3af-compliant device to the DES-1018MP without requiring additional power. PoE is especially suitable for devices that are far from power outlets or when users want to minimize the clutter of extra cables as power is supplied via the Ethernet cables themselves.

Expand Your Network
The addition of two Gigabit combo uplink ports means businesses can increase their network bandwidth via wired speed while offering redundancy so voice and surveillance data are transferred reliably. The combo design can increase bandwidth by offering two Gigabit copper or fiber connections, giving administrators more options for expansion.

Cut Your Energy Costs
To help small businesses save on operating costs, the DES-1018MP supports IEEE 802.3az Energy Efficient Ethernet (EEE). This feature senses network traffic to automatically put ports that are not being used to sleep and also powers them on as required. The DES-1018MP also features a smart fan that automatically adjusts itself to reduce power consumption and noise whenever possible to conserve energy, so users can reinvest the cost savings back into their business.

Hassle-Free Setup
The DES-1018MP is a Plug-and-Play device that requires no configuration, so setup is simple and hassle-free. Simply connect the switch to a network and then connect multiple computers, share files, and make Voice-over-IP calls across the network. Support for Auto MDI/MDI-X on all ports eliminates the need for crossover cables when connecting to another switch or hub. Auto-Negotiation on each port senses the link speed of a network device (either 10 or 100) and intelligently adjusts for compatibility and optimal performance. Combining the convenience of PoE, fast performance, reliability, and ease of use, the 18-Port Unmanaged Desktop PoE Switch is the ideal choice for adding PoE devices to a network.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DES-1018MP
Product Name 18-Port 10/100 Unmanaged PoE Switch Including 2 1000BASE-T/SFP Combo Ports
Network Equipment Switch
Protocol / Network Ethernet, 10/100 Ethernet, Fast Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2710G-2FPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
View Details
2 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details