The DAP-3662 Wireless AC1200 Concurrent Dual Band Outdoor PoE Access Point is designed for high-performance wireless connectivity in outdoor environments. It supports IEEE 802.11ac standards, providing maximum wireless speeds of up to 1200 Mbps, with 300 Mbps on the 2.4 GHz band and 900 Mbps on the 5 GHz band. The device features an IP67-rated weatherproof housing, making it suitable for harsh conditions, and operates effectively in temperatures ranging from -30°C to 60°C. This access point can be configured in multiple modes, including Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge, and Wireless Client, allowing for flexible deployment options. It includes two Gigabit LAN ports, supports Power over Ethernet (PoE), and is equipped with advanced security features such as WPA/WPA2 encryption, MAC address filtering, and an internal RADIUS server. Network management options are extensive, including web-based interfaces, SSH, and integration with D-Link's Central Wi-Fi Manager for centralized control of multiple access points. The DAP-3662 is suitable for various applications, including outdoor hotspots, industrial facilities, and large venues, providing a robust solution for demanding wireless networking needs.
Overview
The DAP-3662 Wireless AC1200 Concurrent Dual Band Outdoor PoE Access Point is a versatile, high power outdoor access point designed with weather-resistant features, making it an ideal solution for creating outdoor wireless hot spot networks. In addition to outdoor applications, it can be installed in environments where harsh conditions exist, including manufacturing plants, industrial automation facilities, convention halls, stadium facilities, airports, school campuses, golf courses, marinas or virtually any venue requiring a robust wireless solution.
Super-fast Wireless AC Performance
The DAP-3662 delivers reliable, high-speed wireless performance using the latest 802.11ac standards with maximum wireless signal rates of up to 300 Mbps over the 2.4 GHz band, and 900 Mbps over the 5 GHz band1. This, coupled with support for the Wi-Fi Multimedia™ (WMM) Quality of Service (QoS) feature, makes it an ideal access point for audio, video, and voice applications. When enabled, QoS allows the DAP-3662 to automatically prioritize network traffic according to the level of interactive streaming, such as HD movies or VoIP. The QoS feature can be adjusted through the access point’s web GUI using a drop-down menu option to select customized priority rules. Additionally, the DAP-3662 supports load balancing to ensure maximum performance by limiting the maximum number of users per access point.
Built for the Outdoors
Specifically built for outdoor use, the DAP-3662 has an IP67 weatherproof housing that protects it from dirt and rain. Wireless AC connectivity, high powered antennas, and 802.3af PoE powering allow you the freedom to install it right where you need wireless coverage.
Security
To help maintain a secure wireless network, the DAP-3662 supports both Personal and Enterprise versions of WPA and WPA2 (802.11i), with support for RADIUS server backend and a built-in internal RADIUS server allowing users to create their accounts within the device itself. This access point also includes MAC address filtering, wireless LAN segmentation, SSID broadcast disable, rogue AP detection, and wireless broadcast scheduling to further protect your wireless network. The DAP-3662 includes support for up to eight VLANs per band for implementing multiple SSIDs to further help segment users on the network. It also includes a wireless client isolation mechanism, which limits direct client-to-client communication. Additionally, the DAP-3662 supports Network Access Protection (NAP), allowing network administrators to define multiple levels of network access based on individual client’s need.
Multiple Operation Modes
To maximize total return on investment, the DAP-3662 can be configured to optimize network performance based on any one of its multiple operation modes: Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge (no AP Broadcasting), and Wireless Client. With WDS support, network administrators can set up multiple DAP-3662 access points throughout a facility and configure them to bridge with one another while also providing network access to individual clients. The DAP-3662 also features advanced features such as load balancing and redundancy, for fail-safe wireless connectivity.
Versatile Access Point Functionality
The DAP-3662 allows network administrators to deploy a highly manageable and extremely robust simultaneous dual-band wireless network. The DAP-3662 can provide optimal wireless coverage over both 2.4 GHz (802.11g and 802.11n) and 5 GHz (802.11a, 802.11n, and 802.11ac) bands. The DAP-3662 has integrated 802.3af Power over Ethernet (PoE) support, allowing this device to be installed in areas where power outlets are not readily available.
Network Management
Network administrators have multiple options for managing the DAP-3662 Access Point, including Web (HTTP), Secure Sockets Layer (SSL), which provides a secure connection to the Internet, Secure Shell (SSH), which provides a secure channel between local and remote computers, and Telnet. For advanced network management, administrators can use the D-Link Central Wi-Fi Manager controller software to configure and manage multiple access points from a single location. Scalable and flexible, Central WiFiManager is accessible anytime, anywhere, though the Internet by using a web browser. In addition to a streamlined management process, Central Wi-Fi Manager software provides enterprise-level features, including bandwidth optimization, captive portal, and RF optimization. Also available is AP Array, allowing the management of a set of network devices as a single group for easy configuration and deployment. The DAP-3662 also has a wireless scheduler feature for power saving and added security.
With simultaneous dual-band functionality, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the DAP-3662 provides small to medium business and enterprise environments with a business class solution for deploying a wireless network.
Limited Lifetime Warranty
D-Link offers a Limited Lifetime Warranty on the DAP-3662 Outdoor Wireless Access Point to further its commitment to product quality and long term customer confidence.
1 Maximum wireless signal rate derived from IEEE standard 802.11ac specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range.
2Limited Lifetime Warranty available only in the U.S.A.
| D-Link Systems, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | DAP-3662 |
| Product Name | Wireless AC1200 Concurrent Dual Band Outdoor PoE Access Point |
| Network Equipment | Access Points |