D-Link Systems, Inc. 48-Port Fast Ethernet L2 Managed Switch, 4 Gigabit Combo BASE-T/SFP ports DES-3552

Description
Description The DES-3552 is part of D-Link’s xStack family of access Layer2 Ethernet switches that combine performance with robust security, Quality of Service (QoS), versatile management functions, Redundant Power Supply option and scalable flexibility. All these features make this switch an ideal access layer solution for enterprise and service provider networks. Flexible stacking options Several DES-3552 switches may be physically stacked, using the two 10/100/1000BASE-T ports on the back panel. Up to 8 switches can be stacked in this way, with 2 Gbps bi-directional stacking bandwidth. With D-Link Single IP Management (SIM) support, you can easily add up to 32 switch units -regardless of the model- in a virtual stack in addition to your physical stack. Multiple switches can be configured, monitored and maintained from any workstation running a Web browser via one single IP address. The stack is managed as a single object, as all stacked units are identified by a single IP address. A simple yet powerful web-based interface allows you to perform most management and configuration tasks. Comprehensive security A complete set of security features is provided for connectivity and access control. These include 802.1X Guest VLAN, MAC-based Access Control (MAC) and Web-based Access Control (WAC). 802.1X Guest VLAN is a comprehensive end-point security solution for user authentication/autho risation and WAC guarantees granular network access control with user-friendly authentication mechanism.In addition, the switch provides IP-MAC-Port Binding to allow administrators to bind source IP to associated MAC and source port. The DHCP Snooping feature blocks illegal IP addresses within the network, keeping the network secure and auditable. Enhanced network availability When implemented in conjunction with a D-Link NetDefend firewall, the switch is able to automatically quarantine any host displaying abnormal behaviour. This mechanism, D-Link’s ZoneDefense™, provides proactive network security by preventing viruses from spreading through the network and thwarting harmful network attacks. In addition a unique feature, D-Link Safeguard Engine™, allows administrators to configure thresholds that limit the impact of packet flooding to the switch’s CPU typically caused by virus/worm outbreaks. This increases the switch’s reliability and availability. Actual product appearance may differ from the image displayed on this page
Datasheet
Description
Description The DES-3552 is part of D-Link’s xStack family of access Layer2 Ethernet switches that combine performance with robust security, Quality of Service (QoS), versatile management functions, Redundant Power Supply option and scalable flexibility. All these features make this switch an ideal access layer solution for enterprise and service provider networks. Flexible stacking options Several DES-3552 switches may be physically stacked, using the two 10/100/1000BASE-T ports on the back panel. Up to 8 switches can be stacked in this way, with 2 Gbps bi-directional stacking bandwidth. With D-Link Single IP Management (SIM) support, you can easily add up to 32 switch units -regardless of the model- in a virtual stack in addition to your physical stack. Multiple switches can be configured, monitored and maintained from any workstation running a Web browser via one single IP address. The stack is managed as a single object, as all stacked units are identified by a single IP address. A simple yet powerful web-based interface allows you to perform most management and configuration tasks. Comprehensive security A complete set of security features is provided for connectivity and access control. These include 802.1X Guest VLAN, MAC-based Access Control (MAC) and Web-based Access Control (WAC). 802.1X Guest VLAN is a comprehensive end-point security solution for user authentication/autho risation and WAC guarantees granular network access control with user-friendly authentication mechanism.In addition, the switch provides IP-MAC-Port Binding to allow administrators to bind source IP to associated MAC and source port. The DHCP Snooping feature blocks illegal IP addresses within the network, keeping the network secure and auditable. Enhanced network availability When implemented in conjunction with a D-Link NetDefend firewall, the switch is able to automatically quarantine any host displaying abnormal behaviour. This mechanism, D-Link’s ZoneDefense™, provides proactive network security by preventing viruses from spreading through the network and thwarting harmful network attacks. In addition a unique feature, D-Link Safeguard Engine™, allows administrators to configure thresholds that limit the impact of packet flooding to the switch’s CPU typically caused by virus/worm outbreaks. This increases the switch’s reliability and availability. Actual product appearance may differ from the image displayed on this page
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48-Port Fast Ethernet L2 Managed Switch, 4 Gigabit Combo BASE-T/SFP ports - DES-3552 - D-Link Systems, Inc.
Irvine, CA, USA
48-Port Fast Ethernet L2 Managed Switch, 4 Gigabit Combo BASE-T/SFP ports
DES-3552
48-Port Fast Ethernet L2 Managed Switch, 4 Gigabit Combo BASE-T/SFP ports DES-3552
Description The DES-3552 is part of D-Link’s xStack family of access Layer2 Ethernet switches that combine performance with robust security, Quality of Service (QoS), versatile management functions, Redundant Power Supply option and scalable flexibility. All these features make this switch an ideal access layer solution for enterprise and service provider networks. Flexible stacking options Several DES-3552 switches may be physically stacked, using the two 10/100/1000BASE-T ports on the back panel. Up to 8 switches can be stacked in this way, with 2 Gbps bi-directional stacking bandwidth. With D-Link Single IP Management (SIM) support, you can easily add up to 32 switch units -regardless of the model- in a virtual stack in addition to your physical stack. Multiple switches can be configured, monitored and maintained from any workstation running a Web browser via one single IP address. The stack is managed as a single object, as all stacked units are identified by a single IP address. A simple yet powerful web-based interface allows you to perform most management and configuration tasks. Comprehensive security A complete set of security features is provided for connectivity and access control. These include 802.1X Guest VLAN, MAC-based Access Control (MAC) and Web-based Access Control (WAC). 802.1X Guest VLAN is a comprehensive end-point security solution for user authentication/autho risation and WAC guarantees granular network access control with user-friendly authentication mechanism.In addition, the switch provides IP-MAC-Port Binding to allow administrators to bind source IP to associated MAC and source port. The DHCP Snooping feature blocks illegal IP addresses within the network, keeping the network secure and auditable. Enhanced network availability When implemented in conjunction with a D-Link NetDefend firewall, the switch is able to automatically quarantine any host displaying abnormal behaviour. This mechanism, D-Link’s ZoneDefense™, provides proactive network security by preventing viruses from spreading through the network and thwarting harmful network attacks. In addition a unique feature, D-Link Safeguard Engine™, allows administrators to configure thresholds that limit the impact of packet flooding to the switch’s CPU typically caused by virus/worm outbreaks. This increases the switch’s reliability and availability. Actual product appearance may differ from the image displayed on this page

Description

The DES-3552 is part of D-Link’s xStack family of access Layer2 Ethernet switches that combine performance with robust security, Quality of Service (QoS), versatile management functions, Redundant Power Supply option and scalable flexibility. All these features make this switch an ideal access layer solution for enterprise and service provider networks.

Flexible stacking options

Several DES-3552 switches may be physically stacked, using the two 10/100/1000BASE-T ports on the back panel. Up to 8 switches can be stacked in this way, with 2 Gbps bi-directional stacking bandwidth.

With D-Link Single IP Management (SIM) support, you can easily add up to 32 switch units -regardless of the model- in a virtual stack in addition to your physical stack. Multiple switches can be configured, monitored and maintained from any workstation running a Web browser via one single IP address. The stack is managed as a single object, as all stacked units are identified by a single IP address. A simple yet powerful web-based interface allows you to perform most management and configuration tasks.

Comprehensive security

A complete set of security features is provided for connectivity and access control. These include 802.1X Guest VLAN, MAC-based Access Control (MAC) and Web-based Access Control (WAC). 802.1X Guest VLAN is a comprehensive end-point security solution for user authentication/authorisation and WAC guarantees granular network access control with user-friendly authentication mechanism.In addition, the switch provides IP-MAC-Port Binding to allow administrators to bind source IP to associated MAC and source port. The DHCP Snooping feature blocks illegal IP addresses within the network, keeping the network secure and auditable.

Enhanced network availability

When implemented in conjunction with a D-Link NetDefend firewall, the switch is able to automatically quarantine any host displaying abnormal behaviour. This mechanism, D-Link’s ZoneDefense™, provides proactive network security by preventing viruses from spreading through the network and thwarting harmful network attacks.

In addition a unique feature, D-Link Safeguard Engine™, allows administrators to configure thresholds that limit the impact of packet flooding to the switch’s CPU typically caused by virus/worm outbreaks. This increases the switch’s reliability and availability.

Actual product appearance may differ from the image displayed on this page

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DES-3552
Product Name 48-Port Fast Ethernet L2 Managed Switch, 4 Gigabit Combo BASE-T/SFP ports
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details