D-Link Systems, Inc. 28-Port Gigabit Stackable SmartPro Switch including 2 SFP and 2 10GbE SFP+ ports DGS-1510-28

Description
Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge switches with rich capabilities and simplified flexibility. Available in 16, 24 and 48 10/100/1000 Mbps port models, these switches also include four optical ports – including 2 Gigabit SFP and 2 10G SFP+ ports. The 24 and 48 port versions are also available with 4 10G SFP+ ports instead of the 2 Gigabit plus 2 10G configuration. Power over Ethernet (DGS-1510-28P and DGS-1510-28XMP only) All twenty-four 10/100/1000 Mbps ports on the DGS-1510-28P and DGS-1510-28XMP are PoE-enabled for powering devices such as IP cameras, VoIP phones and wireless access points. Compliant with 802.3af and 802.3at, both models support up to 30W of power output on any particular PoE port. The total PoE power budgets for the DGS-1510-28P and DGS-1510-28XMP are 193W and 370W respectively, providing flexibility in power allocation for a variety of powered devices. Time-based PoE enables power to a port to be shut off at a scheduled time, reducing power usage and increasing security by powering off devices that should not be in use during non-business hours. 10G SFP+ Stacking/Uplink Ports Depending on whether linear or fault-tolerant ring stacking is implemented, users can use one or two 10-Gigabit SFP+ ports to create a physical stack. Six units or 288 Gigabit ports can be configured as a stack using optional direct attach cables to provide high bandwidth on the DGS-1510 Series with cost efficiency. Users can mix any of the DGS-1510 SmartPro models in a single stack to allow simultaneous and easy configuration, management and troubleshooting. Single IP Management The DGS-1510 Series supports virtual stacking via D-Link’s Single IP Management (SIM), allowing up to 32 devices to be managed via a single IP address. This simplifies management of small workgroups or wiring closets while allowing the network to be scaled to handle increased bandwidth demand. SIM reduces the number of IP addresses needed in the network and allows switches to be stacked together over Ethernet instead of using physical uplink or stacking ports. This eliminates the need for specialized stacking cables and removes distance barriers that can limit topology options when using other stacking technology. Extensive Layer 2 Features The DGS-1510 Series switches are equipped with a complete lineup of Layer 2 features including IGMP Snooping, Port Mirroring, Spanning Tree, and Link Layer Discovery Protocol (LLDP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port or VLAN and automatically shut down the affected port or VLAN. The Cable Diagnostics feature, designed primarily for administrators and customer service representatives, can quickly discover the type of error on cables and determine the cable quality. QoS, Bandwidth Control The DGS-1510 Series supports Auto Surveillance VLAN (ASV) and Auto Voice VLAN, which are best suited for VoIP and video surveillance deployments. Auto Surveillance VLAN technology consolidates data and surveillance video transmission through a single SmartPro switch, sparing businesses the expense of maintaining expensive dedicated hardware and facilities. ASV also ensures the quality of real-time video for monitoring and control without compromising the transmission of conventional network data. The Auto Voice VLAN technology enhances VoIP service by automatically placing voice traffic from an IP phone to an assigned VLAN. With higher priority and an individual VLAN, these features guarantee the quality and security of VoIP traffic. Furthermore, the DSCP markings on Ethernet packets enable different levels of service to be assigned to network traffic. As a result, these voice and video packets take precedence over other packets. In addition, with Bandwidth Control, network administrators can reserve bandwidth for important functions that require more bandwidth or might require high priority. Secure your Network D-Link’s innovative Safeguard Engine® protects the switches against traffic flooding caused by virus attacks. The switches also support 802.1X port-based authentication, allowing the network to be authenticated through external RADIUS servers. In addition, the Access Control List (ACL) feature enhances network security and helps to protect the internal IT network by screening ingress traffic based on MAC or IP addresses. The DGS-1510 Series includes ARP Spoofing Prevention, which protects from attacks on the Ethernet network that may allow an intruder to sniff data frames, modify traffic, or bring traffic to a halt altogether by sending fake ARP messages to the network. To prevent ARP Spoofing attacks, the switch uses Packet Control ACLs to block invalid packets that contain fake ARP messages. For added security, the DHCP Server Screening feature screens rogue DHCP server packets from user ports to prevent unauthorized IP assignment. IPv6 Ready The DGS-1510 Series is IPv6 ready and supports various IPv6 functions such as MLD Snooping, IPv6 ACL/QoS, and IMPBv6 to ensure seamless integration of next generation networks. The DGS-1510 Series also supports a IPv4/v6 dual stack function that allows the switch to act as a bridge between IPv4 and IPv6 networks. Finally, all DGS-1510 Series are certified to be IPv6 Ready Logo Phase 2, which guarantees interoperability for IPv6 environments. Versatile Management The DGS-1510 Series provides a D-Link Network Assistant Utility and a web based management interface that enables administrators to remotely control their network down to the port level. The D-Link Network Assistant Utility allows customers to easily discover multiple D-Link SmartPro Switches within the same L2 network segment. With this utility, users do not need to change the IP address of their PC. It also simplifies the initial setup of the SmartPro Switches. Switches within the same L2 network segment that are connected to the user’s PC are displayed on screen for instant access. This allows extensive switch configuration and basic setup of discovered devices including password changes and firmware upgrades. The DGS-1510 Series also supports D-View® 7 and a fully featured Command Line Interface (CLI) via dedicated out-of-band console port. D-View 7 is a Network Management System that allows for the central management of critical network characteristics such as availability, reliability, resilience, and security. CLI management of the switches is possible via console port and Telnet interfaces. This makes it possible to adjust basic settings, passwords, configuration files, and firmware with ease. Layer 3 Traffic Management The DGS-1510 Series supports advanced traffic management features, including static routing. With static routing, IP routes are manually entered into a routing table, which allows for communication between different user groups in different VLAN segments in a network. The switch can directly handle inter VLAN routing using multiple interfaces, making the network run faster and more efficiently. Because the switches can manage internal routing, the network router can be assigned to handle external traffic routing only. Energy Saving DGS-1510 switches are capable of conserving power without sacrificing operational performance or functionality by using D-Link Green 3.0 technology. Using the 802.3az Energy Efficient Ethernet standard, the switch will automatically decrease the power usage when traffic is low. For environments not fully supporting the standard, DGS-1510 switches offer other advanced power-saving settings including port shutoff, LED shutoff, and system hibernation based on custom scheduling profiles. The profiles can also be applied to the PoE switch so that there is no unnecessary power consumption during off hours. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DGS-1510 Series Gigabit Stackable SmartPro switches to further its commitment to product quality and long-term customer confidence.
Datasheet
Description
Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge switches with rich capabilities and simplified flexibility. Available in 16, 24 and 48 10/100/1000 Mbps port models, these switches also include four optical ports – including 2 Gigabit SFP and 2 10G SFP+ ports. The 24 and 48 port versions are also available with 4 10G SFP+ ports instead of the 2 Gigabit plus 2 10G configuration. Power over Ethernet (DGS-1510-28P and DGS-1510-28XMP only) All twenty-four 10/100/1000 Mbps ports on the DGS-1510-28P and DGS-1510-28XMP are PoE-enabled for powering devices such as IP cameras, VoIP phones and wireless access points. Compliant with 802.3af and 802.3at, both models support up to 30W of power output on any particular PoE port. The total PoE power budgets for the DGS-1510-28P and DGS-1510-28XMP are 193W and 370W respectively, providing flexibility in power allocation for a variety of powered devices. Time-based PoE enables power to a port to be shut off at a scheduled time, reducing power usage and increasing security by powering off devices that should not be in use during non-business hours. 10G SFP+ Stacking/Uplink Ports Depending on whether linear or fault-tolerant ring stacking is implemented, users can use one or two 10-Gigabit SFP+ ports to create a physical stack. Six units or 288 Gigabit ports can be configured as a stack using optional direct attach cables to provide high bandwidth on the DGS-1510 Series with cost efficiency. Users can mix any of the DGS-1510 SmartPro models in a single stack to allow simultaneous and easy configuration, management and troubleshooting. Single IP Management The DGS-1510 Series supports virtual stacking via D-Link’s Single IP Management (SIM), allowing up to 32 devices to be managed via a single IP address. This simplifies management of small workgroups or wiring closets while allowing the network to be scaled to handle increased bandwidth demand. SIM reduces the number of IP addresses needed in the network and allows switches to be stacked together over Ethernet instead of using physical uplink or stacking ports. This eliminates the need for specialized stacking cables and removes distance barriers that can limit topology options when using other stacking technology. Extensive Layer 2 Features The DGS-1510 Series switches are equipped with a complete lineup of Layer 2 features including IGMP Snooping, Port Mirroring, Spanning Tree, and Link Layer Discovery Protocol (LLDP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port or VLAN and automatically shut down the affected port or VLAN. The Cable Diagnostics feature, designed primarily for administrators and customer service representatives, can quickly discover the type of error on cables and determine the cable quality. QoS, Bandwidth Control The DGS-1510 Series supports Auto Surveillance VLAN (ASV) and Auto Voice VLAN, which are best suited for VoIP and video surveillance deployments. Auto Surveillance VLAN technology consolidates data and surveillance video transmission through a single SmartPro switch, sparing businesses the expense of maintaining expensive dedicated hardware and facilities. ASV also ensures the quality of real-time video for monitoring and control without compromising the transmission of conventional network data. The Auto Voice VLAN technology enhances VoIP service by automatically placing voice traffic from an IP phone to an assigned VLAN. With higher priority and an individual VLAN, these features guarantee the quality and security of VoIP traffic. Furthermore, the DSCP markings on Ethernet packets enable different levels of service to be assigned to network traffic. As a result, these voice and video packets take precedence over other packets. In addition, with Bandwidth Control, network administrators can reserve bandwidth for important functions that require more bandwidth or might require high priority. Secure your Network D-Link’s innovative Safeguard Engine® protects the switches against traffic flooding caused by virus attacks. The switches also support 802.1X port-based authentication, allowing the network to be authenticated through external RADIUS servers. In addition, the Access Control List (ACL) feature enhances network security and helps to protect the internal IT network by screening ingress traffic based on MAC or IP addresses. The DGS-1510 Series includes ARP Spoofing Prevention, which protects from attacks on the Ethernet network that may allow an intruder to sniff data frames, modify traffic, or bring traffic to a halt altogether by sending fake ARP messages to the network. To prevent ARP Spoofing attacks, the switch uses Packet Control ACLs to block invalid packets that contain fake ARP messages. For added security, the DHCP Server Screening feature screens rogue DHCP server packets from user ports to prevent unauthorized IP assignment. IPv6 Ready The DGS-1510 Series is IPv6 ready and supports various IPv6 functions such as MLD Snooping, IPv6 ACL/QoS, and IMPBv6 to ensure seamless integration of next generation networks. The DGS-1510 Series also supports a IPv4/v6 dual stack function that allows the switch to act as a bridge between IPv4 and IPv6 networks. Finally, all DGS-1510 Series are certified to be IPv6 Ready Logo Phase 2, which guarantees interoperability for IPv6 environments. Versatile Management The DGS-1510 Series provides a D-Link Network Assistant Utility and a web based management interface that enables administrators to remotely control their network down to the port level. The D-Link Network Assistant Utility allows customers to easily discover multiple D-Link SmartPro Switches within the same L2 network segment. With this utility, users do not need to change the IP address of their PC. It also simplifies the initial setup of the SmartPro Switches. Switches within the same L2 network segment that are connected to the user’s PC are displayed on screen for instant access. This allows extensive switch configuration and basic setup of discovered devices including password changes and firmware upgrades. The DGS-1510 Series also supports D-View® 7 and a fully featured Command Line Interface (CLI) via dedicated out-of-band console port. D-View 7 is a Network Management System that allows for the central management of critical network characteristics such as availability, reliability, resilience, and security. CLI management of the switches is possible via console port and Telnet interfaces. This makes it possible to adjust basic settings, passwords, configuration files, and firmware with ease. Layer 3 Traffic Management The DGS-1510 Series supports advanced traffic management features, including static routing. With static routing, IP routes are manually entered into a routing table, which allows for communication between different user groups in different VLAN segments in a network. The switch can directly handle inter VLAN routing using multiple interfaces, making the network run faster and more efficiently. Because the switches can manage internal routing, the network router can be assigned to handle external traffic routing only. Energy Saving DGS-1510 switches are capable of conserving power without sacrificing operational performance or functionality by using D-Link Green 3.0 technology. Using the 802.3az Energy Efficient Ethernet standard, the switch will automatically decrease the power usage when traffic is low. For environments not fully supporting the standard, DGS-1510 switches offer other advanced power-saving settings including port shutoff, LED shutoff, and system hibernation based on custom scheduling profiles. The profiles can also be applied to the PoE switch so that there is no unnecessary power consumption during off hours. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DGS-1510 Series Gigabit Stackable SmartPro switches to further its commitment to product quality and long-term customer confidence.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28-Port Gigabit Stackable SmartPro Switch including 2 SFP and 2 10GbE SFP+ ports - DGS-1510-28 - D-Link Systems, Inc.
Irvine, CA, USA
28-Port Gigabit Stackable SmartPro Switch including 2 SFP and 2 10GbE SFP+ ports
DGS-1510-28
28-Port Gigabit Stackable SmartPro Switch including 2 SFP and 2 10GbE SFP+ ports DGS-1510-28
Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge switches with rich capabilities and simplified flexibility. Available in 16, 24 and 48 10/100/1000 Mbps port models, these switches also include four optical ports – including 2 Gigabit SFP and 2 10G SFP+ ports. The 24 and 48 port versions are also available with 4 10G SFP+ ports instead of the 2 Gigabit plus 2 10G configuration. Power over Ethernet (DGS-1510-28P and DGS-1510-28XMP only) All twenty-four 10/100/1000 Mbps ports on the DGS-1510-28P and DGS-1510-28XMP are PoE-enabled for powering devices such as IP cameras, VoIP phones and wireless access points. Compliant with 802.3af and 802.3at, both models support up to 30W of power output on any particular PoE port. The total PoE power budgets for the DGS-1510-28P and DGS-1510-28XMP are 193W and 370W respectively, providing flexibility in power allocation for a variety of powered devices. Time-based PoE enables power to a port to be shut off at a scheduled time, reducing power usage and increasing security by powering off devices that should not be in use during non-business hours. 10G SFP+ Stacking/Uplink Ports Depending on whether linear or fault-tolerant ring stacking is implemented, users can use one or two 10-Gigabit SFP+ ports to create a physical stack. Six units or 288 Gigabit ports can be configured as a stack using optional direct attach cables to provide high bandwidth on the DGS-1510 Series with cost efficiency. Users can mix any of the DGS-1510 SmartPro models in a single stack to allow simultaneous and easy configuration, management and troubleshooting. Single IP Management The DGS-1510 Series supports virtual stacking via D-Link’s Single IP Management (SIM), allowing up to 32 devices to be managed via a single IP address. This simplifies management of small workgroups or wiring closets while allowing the network to be scaled to handle increased bandwidth demand. SIM reduces the number of IP addresses needed in the network and allows switches to be stacked together over Ethernet instead of using physical uplink or stacking ports. This eliminates the need for specialized stacking cables and removes distance barriers that can limit topology options when using other stacking technology. Extensive Layer 2 Features The DGS-1510 Series switches are equipped with a complete lineup of Layer 2 features including IGMP Snooping, Port Mirroring, Spanning Tree, and Link Layer Discovery Protocol (LLDP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port or VLAN and automatically shut down the affected port or VLAN. The Cable Diagnostics feature, designed primarily for administrators and customer service representatives, can quickly discover the type of error on cables and determine the cable quality. QoS, Bandwidth Control The DGS-1510 Series supports Auto Surveillance VLAN (ASV) and Auto Voice VLAN, which are best suited for VoIP and video surveillance deployments. Auto Surveillance VLAN technology consolidates data and surveillance video transmission through a single SmartPro switch, sparing businesses the expense of maintaining expensive dedicated hardware and facilities. ASV also ensures the quality of real-time video for monitoring and control without compromising the transmission of conventional network data. The Auto Voice VLAN technology enhances VoIP service by automatically placing voice traffic from an IP phone to an assigned VLAN. With higher priority and an individual VLAN, these features guarantee the quality and security of VoIP traffic. Furthermore, the DSCP markings on Ethernet packets enable different levels of service to be assigned to network traffic. As a result, these voice and video packets take precedence over other packets. In addition, with Bandwidth Control, network administrators can reserve bandwidth for important functions that require more bandwidth or might require high priority. Secure your Network D-Link’s innovative Safeguard Engine® protects the switches against traffic flooding caused by virus attacks. The switches also support 802.1X port-based authentication, allowing the network to be authenticated through external RADIUS servers. In addition, the Access Control List (ACL) feature enhances network security and helps to protect the internal IT network by screening ingress traffic based on MAC or IP addresses. The DGS-1510 Series includes ARP Spoofing Prevention, which protects from attacks on the Ethernet network that may allow an intruder to sniff data frames, modify traffic, or bring traffic to a halt altogether by sending fake ARP messages to the network. To prevent ARP Spoofing attacks, the switch uses Packet Control ACLs to block invalid packets that contain fake ARP messages. For added security, the DHCP Server Screening feature screens rogue DHCP server packets from user ports to prevent unauthorized IP assignment. IPv6 Ready The DGS-1510 Series is IPv6 ready and supports various IPv6 functions such as MLD Snooping, IPv6 ACL/QoS, and IMPBv6 to ensure seamless integration of next generation networks. The DGS-1510 Series also supports a IPv4/v6 dual stack function that allows the switch to act as a bridge between IPv4 and IPv6 networks. Finally, all DGS-1510 Series are certified to be IPv6 Ready Logo Phase 2, which guarantees interoperability for IPv6 environments. Versatile Management The DGS-1510 Series provides a D-Link Network Assistant Utility and a web based management interface that enables administrators to remotely control their network down to the port level. The D-Link Network Assistant Utility allows customers to easily discover multiple D-Link SmartPro Switches within the same L2 network segment. With this utility, users do not need to change the IP address of their PC. It also simplifies the initial setup of the SmartPro Switches. Switches within the same L2 network segment that are connected to the user’s PC are displayed on screen for instant access. This allows extensive switch configuration and basic setup of discovered devices including password changes and firmware upgrades. The DGS-1510 Series also supports D-View® 7 and a fully featured Command Line Interface (CLI) via dedicated out-of-band console port. D-View 7 is a Network Management System that allows for the central management of critical network characteristics such as availability, reliability, resilience, and security. CLI management of the switches is possible via console port and Telnet interfaces. This makes it possible to adjust basic settings, passwords, configuration files, and firmware with ease. Layer 3 Traffic Management The DGS-1510 Series supports advanced traffic management features, including static routing. With static routing, IP routes are manually entered into a routing table, which allows for communication between different user groups in different VLAN segments in a network. The switch can directly handle inter VLAN routing using multiple interfaces, making the network run faster and more efficiently. Because the switches can manage internal routing, the network router can be assigned to handle external traffic routing only. Energy Saving DGS-1510 switches are capable of conserving power without sacrificing operational performance or functionality by using D-Link Green 3.0 technology. Using the 802.3az Energy Efficient Ethernet standard, the switch will automatically decrease the power usage when traffic is low. For environments not fully supporting the standard, DGS-1510 switches offer other advanced power-saving settings including port shutoff, LED shutoff, and system hibernation based on custom scheduling profiles. The profiles can also be applied to the PoE switch so that there is no unnecessary power consumption during off hours. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DGS-1510 Series Gigabit Stackable SmartPro switches to further its commitment to product quality and long-term customer confidence.

Overview

The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge switches with rich capabilities and simplified flexibility. Available in 16, 24 and 48 10/100/1000 Mbps port models, these switches also include four optical ports – including 2 Gigabit SFP and 2 10G SFP+ ports. The 24 and 48 port versions are also available with 4 10G SFP+ ports instead of the 2 Gigabit plus 2 10G configuration.

Power over Ethernet (DGS-1510-28P and DGS-1510-28XMP only)

All twenty-four 10/100/1000 Mbps ports on the DGS-1510-28P and DGS-1510-28XMP are PoE-enabled for powering devices such as IP cameras, VoIP phones and wireless access points. Compliant with 802.3af and 802.3at, both models support up to 30W of power output on any particular PoE port. The total PoE power budgets for the DGS-1510-28P and DGS-1510-28XMP are 193W and 370W respectively, providing flexibility in power allocation for a variety of powered devices. Time-based PoE enables power to a port to be shut off at a scheduled time, reducing power usage and increasing security by powering off devices that should not be in use during non-business hours.

10G SFP+ Stacking/Uplink Ports

Depending on whether linear or fault-tolerant ring stacking is implemented, users can use one or two 10-Gigabit SFP+ ports to create a physical stack. Six units or 288 Gigabit ports can be configured as a stack using optional direct attach cables to provide high bandwidth on the DGS-1510 Series with cost efficiency. Users can mix any of the DGS-1510 SmartPro models in a single stack to allow simultaneous and easy configuration, management and troubleshooting.

Single IP Management

The DGS-1510 Series supports virtual stacking via D-Link’s Single IP Management (SIM), allowing up to 32 devices to be managed via a single IP address. This simplifies management of small workgroups or wiring closets while allowing the network to be scaled to handle increased bandwidth demand. SIM reduces the number of IP addresses needed in the network and allows switches to be stacked together over Ethernet instead of using physical uplink or stacking ports. This eliminates the need for specialized stacking cables and removes distance barriers that can limit topology options when using other stacking technology.

Extensive Layer 2 Features

The DGS-1510 Series switches are equipped with a complete lineup of Layer 2 features including IGMP Snooping, Port Mirroring, Spanning Tree, and Link Layer Discovery Protocol (LLDP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port or VLAN and automatically shut down the affected port or VLAN. The Cable Diagnostics feature, designed primarily for administrators and customer service representatives, can quickly discover the type of error on cables and determine the cable quality.

QoS, Bandwidth Control

The DGS-1510 Series supports Auto Surveillance VLAN (ASV) and Auto Voice VLAN, which are best suited for VoIP and video surveillance deployments. Auto Surveillance VLAN technology consolidates data and surveillance video transmission through a single SmartPro switch, sparing businesses the expense of maintaining expensive dedicated hardware and facilities. ASV also ensures the quality of real-time video for monitoring and control without compromising the transmission of conventional network data. The Auto Voice VLAN technology enhances VoIP service by automatically placing voice traffic from an IP phone to an assigned VLAN. With higher priority and an individual VLAN, these features guarantee the quality and security of VoIP traffic. Furthermore, the DSCP markings on Ethernet packets enable different levels of service to be assigned to network traffic. As a result, these voice and video packets take precedence over other packets. In addition, with Bandwidth Control, network administrators can reserve bandwidth for important functions that require more bandwidth or might require high priority.

Secure your Network

D-Link’s innovative Safeguard Engine® protects the switches against traffic flooding caused by virus attacks. The switches also support 802.1X port-based authentication, allowing the network to be authenticated through external RADIUS servers. In addition, the Access Control List (ACL) feature enhances network security and helps to protect the internal IT network by screening ingress traffic based on MAC or IP addresses. The DGS-1510 Series includes ARP Spoofing Prevention, which protects from attacks on the Ethernet network that may allow an intruder to sniff data frames, modify traffic, or bring traffic to a halt altogether by sending fake ARP messages to the network. To prevent ARP Spoofing attacks, the switch uses Packet Control ACLs to block invalid packets that contain fake ARP messages. For added security, the DHCP Server Screening feature screens rogue DHCP server packets from user ports to prevent unauthorized IP assignment.

IPv6 Ready

The DGS-1510 Series is IPv6 ready and supports various IPv6 functions such as MLD Snooping, IPv6 ACL/QoS, and IMPBv6 to ensure seamless integration of next generation networks. The DGS-1510 Series also supports a IPv4/v6 dual stack function that allows the switch to act as a bridge between IPv4 and IPv6 networks. Finally, all DGS-1510 Series are certified to be IPv6 Ready Logo Phase 2, which guarantees interoperability for IPv6 environments.

Versatile Management

The DGS-1510 Series provides a D-Link Network Assistant Utility and a web based management interface that enables administrators to remotely control their network down to the port level. The D-Link Network Assistant Utility allows customers to easily discover multiple D-Link SmartPro Switches within the same L2 network segment. With this utility, users do not need to change the IP address of their PC. It also simplifies the initial setup of the SmartPro Switches. Switches within the same L2 network segment that are connected to the user’s PC are displayed on screen for instant access. This allows extensive switch configuration and basic setup of discovered devices including password changes and firmware upgrades. The DGS-1510 Series also supports D-View® 7 and a fully featured Command Line Interface (CLI) via dedicated out-of-band console port. D-View 7 is a Network Management System that allows for the central management of critical network characteristics such as availability, reliability, resilience, and security. CLI management of the switches is possible via console port and Telnet interfaces. This makes it possible to adjust basic settings, passwords, configuration files, and firmware with ease.

Layer 3 Traffic Management

The DGS-1510 Series supports advanced traffic management features, including static routing. With static routing, IP routes are manually entered into a routing table, which allows for communication between different user groups in different VLAN segments in a network. The switch can directly handle inter VLAN routing using multiple interfaces, making the network run faster and more efficiently. Because the switches can manage internal routing, the network router can be assigned to handle external traffic routing only.

Energy Saving

DGS-1510 switches are capable of conserving power without sacrificing operational performance or functionality by using D-Link Green 3.0 technology. Using the 802.3az Energy Efficient Ethernet standard, the switch will automatically decrease the power usage when traffic is low. For environments not fully supporting the standard, DGS-1510 switches offer other advanced power-saving settings including port shutoff, LED shutoff, and system hibernation based on custom scheduling profiles. The profiles can also be applied to the PoE switch so that there is no unnecessary power consumption during off hours.

Limited Lifetime Warranty

D-Link offers a Limited Lifetime Warranty on the DGS-1510 Series Gigabit Stackable SmartPro switches to further its commitment to product quality and long-term customer confidence.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DGS-1510-28
Product Name 28-Port Gigabit Stackable SmartPro Switch including 2 SFP and 2 10GbE SFP+ ports
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details