D-Link Systems, Inc. Dual-Band 802.11AC Unified Wireless Access Point DWL-6610AP

Description
Overview The DWL-6610AP Dual-Band 802.11ac Unified Wireless Access Point is specially designed for small to medium enterprises, providing unparalleled bandwidth and flexibility for administrators looking to deploy a medium to large scale Wi-Fi network. Featuring the latest 802.11ac on its 5 GHz band, the DWL-6610AP brings you to the forefront of wireless technology. Greater Reach and Flexibility The DWL-6610AP provides unparalleled connectivity by using a 2 x 2 antenna implementation, allowing high combined data rates of 1167 Mbps1 (AC867 Mbps + N300 Mbps) over the air. Beamforming technology enables the DWL-6610AP to have even greater reach than its predecessor, allowing even more flexibility in any deployment scenario. With the 802.11n/ac technology, the DWL-6610AP provides the high performance over two bands, so wireless clients can stream media faster and farther than before using existing devices. Centrally Manage your Wireless Network When working in conjunction with D-Link Unified Switches/Controllers , the DWL-6610AP can be centrally managed. This allows for a large number of APs to be deployed and managed easily and efficiently. Once the APs are discovered by the switch/controller, the administrator can push specific configuration sets onto them rather than having to do so individually. In addition, RF resource management and security are also managed centrally, allowing the administrator to preemptively identify potential deficiencies and weaknesses in the network. Self-Configuring Cluster For small businesses that need to deploy multiple APs but lack the resources to tackle the complicated task of network management, the DWL-6610AP’s self-configuring cluster feature offers the ideal solution. When a small number of DWL-6610APs are deployed on the network, they may be configured to form a self-configuring cluster. Once the administrator configures one access point, the same configuration can then be applied to all remaining APs. Up to 8 APs may be used to form a cluster, making setting up your business wireless network a breeze. Upgraded for Superior Performance The DWL-6610AP features a more powerful CPU, giving it a performance boost over its predecessor. The high gain internal omnidirectional antenna increases its reach, eliminating dead spots and filling hard to reach places. Bandsteering technology enables the AP to balance the load between its two radios rather than forcing all users onto the 2.4 GHz band, allowing for smooth streaming of video, instant transmission of SMS and e-mail, and fast downloads for mobile devices. Automatic RF Management Saves Power and Money When a number of access points are deployed close to each other, interference may result if proper RF management isn’t implemented. When a DWL-6610AP senses a neighbor nearby, it will automatically select a non-interfering channel. This greatly reduces RF interference and will allow the administrator to deploy APs more densely. To further minimize interference, when a nearby AP is operating on the same channel, the DWL-6610AP will automatically lower its transmission power.2 When, for whatever reason, the nearby AP is no longer present, the DWL-6610AP will increase its transmission power to expand coverage. Quality of Service for Increased Connectivity The DWL-6610AP supports 802.1p Quality of Service (QoS) for enhanced throughput and better performance of time-sensitive traffic like VoIP and streaming DSCP. The DWL-6610AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic.Furthermore, when a number of DWL-6610AP units are in close proximity to each other, an access point will refuse new association requests once its resources are fully utilized, allowing the association request to be picked up by a neighboring unit. This feature ensures that no single AP is overburdened while others nearby sit idle. Easy and Convenient Installation With internal antennas and a simple housing, the DWL-6610AP can be installed on a wall or ceiling and blends in with most office environments. Enclosed in a plenum-rated chassis, the DWL-6610AP adheres to strict fire regulations for placement in air passageways. For easy installation, it has integrated 802.3at Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. The DWL-6610AP can also be powered by a separately purchased AC/DC power adapter or PoE injector. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DWL-6610AP Access Point to further its commitment to product quality and long-term customer confidence. 1 Maximum wireless signal rate derived from IEEE standard 802.11ac and 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. 2 This feature is available when Unified AP is used in conjunction with D-Link’s line of Unified Switches and Wireless Controllers. 3 AC/DC power adapter or PoE injector are not included in package 4 Limited Lifetime Warranty available only in USA.
Datasheet
Description
Overview The DWL-6610AP Dual-Band 802.11ac Unified Wireless Access Point is specially designed for small to medium enterprises, providing unparalleled bandwidth and flexibility for administrators looking to deploy a medium to large scale Wi-Fi network. Featuring the latest 802.11ac on its 5 GHz band, the DWL-6610AP brings you to the forefront of wireless technology. Greater Reach and Flexibility The DWL-6610AP provides unparalleled connectivity by using a 2 x 2 antenna implementation, allowing high combined data rates of 1167 Mbps1 (AC867 Mbps + N300 Mbps) over the air. Beamforming technology enables the DWL-6610AP to have even greater reach than its predecessor, allowing even more flexibility in any deployment scenario. With the 802.11n/ac technology, the DWL-6610AP provides the high performance over two bands, so wireless clients can stream media faster and farther than before using existing devices. Centrally Manage your Wireless Network When working in conjunction with D-Link Unified Switches/Controllers , the DWL-6610AP can be centrally managed. This allows for a large number of APs to be deployed and managed easily and efficiently. Once the APs are discovered by the switch/controller, the administrator can push specific configuration sets onto them rather than having to do so individually. In addition, RF resource management and security are also managed centrally, allowing the administrator to preemptively identify potential deficiencies and weaknesses in the network. Self-Configuring Cluster For small businesses that need to deploy multiple APs but lack the resources to tackle the complicated task of network management, the DWL-6610AP’s self-configuring cluster feature offers the ideal solution. When a small number of DWL-6610APs are deployed on the network, they may be configured to form a self-configuring cluster. Once the administrator configures one access point, the same configuration can then be applied to all remaining APs. Up to 8 APs may be used to form a cluster, making setting up your business wireless network a breeze. Upgraded for Superior Performance The DWL-6610AP features a more powerful CPU, giving it a performance boost over its predecessor. The high gain internal omnidirectional antenna increases its reach, eliminating dead spots and filling hard to reach places. Bandsteering technology enables the AP to balance the load between its two radios rather than forcing all users onto the 2.4 GHz band, allowing for smooth streaming of video, instant transmission of SMS and e-mail, and fast downloads for mobile devices. Automatic RF Management Saves Power and Money When a number of access points are deployed close to each other, interference may result if proper RF management isn’t implemented. When a DWL-6610AP senses a neighbor nearby, it will automatically select a non-interfering channel. This greatly reduces RF interference and will allow the administrator to deploy APs more densely. To further minimize interference, when a nearby AP is operating on the same channel, the DWL-6610AP will automatically lower its transmission power.2 When, for whatever reason, the nearby AP is no longer present, the DWL-6610AP will increase its transmission power to expand coverage. Quality of Service for Increased Connectivity The DWL-6610AP supports 802.1p Quality of Service (QoS) for enhanced throughput and better performance of time-sensitive traffic like VoIP and streaming DSCP. The DWL-6610AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic.Furthermore, when a number of DWL-6610AP units are in close proximity to each other, an access point will refuse new association requests once its resources are fully utilized, allowing the association request to be picked up by a neighboring unit. This feature ensures that no single AP is overburdened while others nearby sit idle. Easy and Convenient Installation With internal antennas and a simple housing, the DWL-6610AP can be installed on a wall or ceiling and blends in with most office environments. Enclosed in a plenum-rated chassis, the DWL-6610AP adheres to strict fire regulations for placement in air passageways. For easy installation, it has integrated 802.3at Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. The DWL-6610AP can also be powered by a separately purchased AC/DC power adapter or PoE injector. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DWL-6610AP Access Point to further its commitment to product quality and long-term customer confidence. 1 Maximum wireless signal rate derived from IEEE standard 802.11ac and 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. 2 This feature is available when Unified AP is used in conjunction with D-Link’s line of Unified Switches and Wireless Controllers. 3 AC/DC power adapter or PoE injector are not included in package 4 Limited Lifetime Warranty available only in USA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Band 802.11AC Unified Wireless Access Point - DWL-6610AP - D-Link Systems, Inc.
Irvine, CA, USA
Dual-Band 802.11AC Unified Wireless Access Point
DWL-6610AP
Dual-Band 802.11AC Unified Wireless Access Point DWL-6610AP
Overview The DWL-6610AP Dual-Band 802.11ac Unified Wireless Access Point is specially designed for small to medium enterprises, providing unparalleled bandwidth and flexibility for administrators looking to deploy a medium to large scale Wi-Fi network. Featuring the latest 802.11ac on its 5 GHz band, the DWL-6610AP brings you to the forefront of wireless technology. Greater Reach and Flexibility The DWL-6610AP provides unparalleled connectivity by using a 2 x 2 antenna implementation, allowing high combined data rates of 1167 Mbps1 (AC867 Mbps + N300 Mbps) over the air. Beamforming technology enables the DWL-6610AP to have even greater reach than its predecessor, allowing even more flexibility in any deployment scenario. With the 802.11n/ac technology, the DWL-6610AP provides the high performance over two bands, so wireless clients can stream media faster and farther than before using existing devices. Centrally Manage your Wireless Network When working in conjunction with D-Link Unified Switches/Controllers , the DWL-6610AP can be centrally managed. This allows for a large number of APs to be deployed and managed easily and efficiently. Once the APs are discovered by the switch/controller, the administrator can push specific configuration sets onto them rather than having to do so individually. In addition, RF resource management and security are also managed centrally, allowing the administrator to preemptively identify potential deficiencies and weaknesses in the network. Self-Configuring Cluster For small businesses that need to deploy multiple APs but lack the resources to tackle the complicated task of network management, the DWL-6610AP’s self-configuring cluster feature offers the ideal solution. When a small number of DWL-6610APs are deployed on the network, they may be configured to form a self-configuring cluster. Once the administrator configures one access point, the same configuration can then be applied to all remaining APs. Up to 8 APs may be used to form a cluster, making setting up your business wireless network a breeze. Upgraded for Superior Performance The DWL-6610AP features a more powerful CPU, giving it a performance boost over its predecessor. The high gain internal omnidirectional antenna increases its reach, eliminating dead spots and filling hard to reach places. Bandsteering technology enables the AP to balance the load between its two radios rather than forcing all users onto the 2.4 GHz band, allowing for smooth streaming of video, instant transmission of SMS and e-mail, and fast downloads for mobile devices. Automatic RF Management Saves Power and Money When a number of access points are deployed close to each other, interference may result if proper RF management isn’t implemented. When a DWL-6610AP senses a neighbor nearby, it will automatically select a non-interfering channel. This greatly reduces RF interference and will allow the administrator to deploy APs more densely. To further minimize interference, when a nearby AP is operating on the same channel, the DWL-6610AP will automatically lower its transmission power.2 When, for whatever reason, the nearby AP is no longer present, the DWL-6610AP will increase its transmission power to expand coverage. Quality of Service for Increased Connectivity The DWL-6610AP supports 802.1p Quality of Service (QoS) for enhanced throughput and better performance of time-sensitive traffic like VoIP and streaming DSCP. The DWL-6610AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic.Furthermore, when a number of DWL-6610AP units are in close proximity to each other, an access point will refuse new association requests once its resources are fully utilized, allowing the association request to be picked up by a neighboring unit. This feature ensures that no single AP is overburdened while others nearby sit idle. Easy and Convenient Installation With internal antennas and a simple housing, the DWL-6610AP can be installed on a wall or ceiling and blends in with most office environments. Enclosed in a plenum-rated chassis, the DWL-6610AP adheres to strict fire regulations for placement in air passageways. For easy installation, it has integrated 802.3at Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. The DWL-6610AP can also be powered by a separately purchased AC/DC power adapter or PoE injector. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DWL-6610AP Access Point to further its commitment to product quality and long-term customer confidence. 1 Maximum wireless signal rate derived from IEEE standard 802.11ac and 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. 2 This feature is available when Unified AP is used in conjunction with D-Link’s line of Unified Switches and Wireless Controllers. 3 AC/DC power adapter or PoE injector are not included in package 4 Limited Lifetime Warranty available only in USA.

Overview

The DWL-6610AP Dual-Band 802.11ac Unified Wireless Access Point is specially designed for small to medium enterprises, providing unparalleled bandwidth and flexibility for administrators looking to deploy a medium to large scale Wi-Fi network. Featuring the latest 802.11ac on its 5 GHz band, the DWL-6610AP brings you to the forefront of wireless technology.

Greater Reach and Flexibility

The DWL-6610AP provides unparalleled connectivity by using a 2 x 2 antenna implementation, allowing high combined data rates of 1167 Mbps1 (AC867 Mbps + N300 Mbps) over the air. Beamforming technology enables the DWL-6610AP to have even greater reach than its predecessor, allowing even more flexibility in any deployment scenario. With the 802.11n/ac technology, the DWL-6610AP provides the high performance over two bands, so wireless clients can stream media faster and farther than before using existing devices.

Centrally Manage your Wireless Network

When working in conjunction with D-Link Unified Switches/Controllers, the DWL-6610AP can be centrally managed. This allows for a large number of APs to be deployed and managed easily and efficiently. Once the APs are discovered by the switch/controller, the administrator can push specific configuration sets onto them rather than having to do so individually. In addition, RF resource management and security are also managed centrally, allowing the administrator to preemptively identify potential deficiencies and weaknesses in the network.

Self-Configuring Cluster

For small businesses that need to deploy multiple APs but lack the resources to tackle the complicated task of network management, the DWL-6610AP’s self-configuring cluster feature offers the ideal solution. When a small number of DWL-6610APs are deployed on the network, they may be configured to form a self-configuring cluster. Once the administrator configures one access point, the same configuration can then be applied to all remaining APs. Up to 8 APs may be used to form a cluster, making setting up your business wireless network a breeze.

Upgraded for Superior Performance

The DWL-6610AP features a more powerful CPU, giving it a performance boost over its predecessor. The high gain internal omnidirectional antenna increases its reach, eliminating dead spots and filling hard to reach places. Bandsteering technology enables the AP to balance the load between its two radios rather
than forcing all users onto the 2.4 GHz band, allowing for smooth streaming of video, instant transmission of SMS and e-mail, and fast downloads for mobile devices.

Automatic RF Management Saves Power and Money

When a number of access points are deployed close to each other, interference may result if proper RF management isn’t implemented. When a DWL-6610AP senses a neighbor nearby, it will automatically select a non-interfering channel. This greatly reduces RF interference and will allow the administrator to deploy APs more densely. To further minimize interference, when a nearby AP is operating on the same channel, the DWL-6610AP will automatically lower its transmission power.2 When, for whatever reason, the nearby AP is no longer present, the DWL-6610AP will increase its transmission power to expand
coverage.

Quality of Service for Increased Connectivity

The DWL-6610AP supports 802.1p Quality of Service (QoS) for enhanced throughput and better performance of time-sensitive traffic like VoIP and streaming DSCP. The DWL-6610AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic.Furthermore, when a number of DWL-6610AP units are in close proximity to each other, an access point will refuse new association requests once its resources are fully utilized, allowing the association request to be picked up by a neighboring unit. This feature ensures that no single AP is overburdened while others nearby sit idle.

Easy and Convenient Installation

With internal antennas and a simple housing, the DWL-6610AP can be installed on a wall or ceiling and blends in with most office environments. Enclosed in a plenum-rated chassis, the DWL-6610AP adheres to strict fire regulations for placement in air passageways. For easy installation, it has integrated 802.3at
Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. The DWL-6610AP can also be powered by a separately purchased AC/DC power adapter or PoE injector.

Limited Lifetime Warranty

D-Link offers a Limited Lifetime Warranty on the DWL-6610AP Access Point to further its commitment to product quality and long-term customer confidence.

1 Maximum wireless signal rate derived from IEEE standard 802.11ac and 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead lower actual data throughput rate. Environmental factors will adversely affect wireless signal range.
2 This feature is available when Unified AP is used in conjunction with D-Link’s line of Unified Switches and Wireless Controllers.
3 AC/DC power adapter or PoE injector are not included in package
4 Limited Lifetime Warranty available only in USA.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DWL-6610AP
Product Name Dual-Band 802.11AC Unified Wireless Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30508110-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details