D-Link Systems, Inc. Wireless Dual WAN 4-Port Gigabit VPN Router with 802.11ac DSR-1000AC

Description
Overview The D-Link DSR Series VPN Routers provide secure, high-performance networking solutions to address the growing needs of small and medium businesses. The DSR series routers offer unparalleled performance and security to ensure employees can access their files securly from anywhere they are working. Next generation wireless performance is also available on the DSR-1000AC, which supports the IEEE 802.11ac wireless standard. Comprehensive Management Capabilities The DSR-500 and 1000AC VPN Routers include dual WAN Gigabit Ethernet ports to provide high availability for your WAN or Internet connections. Traffic can be load-balanced across links with Outbound Load Balancing, increasing the performance and availability of business applications. The secondary WAN port can also be used to create a DMZ, isolating servers from your LAN. Web Authentication Capabilities Captive Portal allows employees and guest users to be easily authenticated and authorized by accessing a customized landing page. Users can be authenticated by a local database, RADIUS, LDAP, Microsoft Windows Active Directory, NT Domain and POP3 server. A maximum of four servers can be configured at any one time. Complete and Robust VPN Features A fully featured virtual private network (VPN) provides your mobile workers and branch offices with a secure link to your network. The DSR series routers are capable of Secure Sockets Layer (SSL) VPN tunnels, as well as Generic Routing Encapsulation (GRE) tunnels, empowering your mobile users by providing remote access to a central corporate database. Site-to-site VPN tunnels use IP Security (IPSec) Protocol, Point-to-Point Tunneling Protocol (PPTP), or Layer 2 Tunneling Protocol (L2TP) to facilitate branch office connectivity through encrypted virtual links. OpenVPN allows mobile users to connect to the corporate intranet via encrypted links with their PC, laptops, or mobile devices. Static and Dynamic Web Content Filtering The DSR series also provides a web content filtering feature to help administrators monitor, manage, and control employee Internet usage. Static web content filtering helps to remove malicious objects such as Java applets, ActiveX, and cookies, or to block URLs by keyword. Dynamic Web Content Filtering, which requires a license subscription, allows administrators to filter content from a list of categories. Multiple global index servers, with millions of URLs and real-time website data, enhance performance and maximize service availability. Dynamic Web Content Filtering trial period is free for the first three months. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DSR Series VPN Routers to further its commitment to product quality and long-term customer confidence.
Datasheet
Description
Overview The D-Link DSR Series VPN Routers provide secure, high-performance networking solutions to address the growing needs of small and medium businesses. The DSR series routers offer unparalleled performance and security to ensure employees can access their files securly from anywhere they are working. Next generation wireless performance is also available on the DSR-1000AC, which supports the IEEE 802.11ac wireless standard. Comprehensive Management Capabilities The DSR-500 and 1000AC VPN Routers include dual WAN Gigabit Ethernet ports to provide high availability for your WAN or Internet connections. Traffic can be load-balanced across links with Outbound Load Balancing, increasing the performance and availability of business applications. The secondary WAN port can also be used to create a DMZ, isolating servers from your LAN. Web Authentication Capabilities Captive Portal allows employees and guest users to be easily authenticated and authorized by accessing a customized landing page. Users can be authenticated by a local database, RADIUS, LDAP, Microsoft Windows Active Directory, NT Domain and POP3 server. A maximum of four servers can be configured at any one time. Complete and Robust VPN Features A fully featured virtual private network (VPN) provides your mobile workers and branch offices with a secure link to your network. The DSR series routers are capable of Secure Sockets Layer (SSL) VPN tunnels, as well as Generic Routing Encapsulation (GRE) tunnels, empowering your mobile users by providing remote access to a central corporate database. Site-to-site VPN tunnels use IP Security (IPSec) Protocol, Point-to-Point Tunneling Protocol (PPTP), or Layer 2 Tunneling Protocol (L2TP) to facilitate branch office connectivity through encrypted virtual links. OpenVPN allows mobile users to connect to the corporate intranet via encrypted links with their PC, laptops, or mobile devices. Static and Dynamic Web Content Filtering The DSR series also provides a web content filtering feature to help administrators monitor, manage, and control employee Internet usage. Static web content filtering helps to remove malicious objects such as Java applets, ActiveX, and cookies, or to block URLs by keyword. Dynamic Web Content Filtering, which requires a license subscription, allows administrators to filter content from a list of categories. Multiple global index servers, with millions of URLs and real-time website data, enhance performance and maximize service availability. Dynamic Web Content Filtering trial period is free for the first three months. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DSR Series VPN Routers to further its commitment to product quality and long-term customer confidence.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Dual WAN 4-Port Gigabit VPN Router with 802.11ac - DSR-1000AC - D-Link Systems, Inc.
Irvine, CA, USA
Wireless Dual WAN 4-Port Gigabit VPN Router with 802.11ac
DSR-1000AC
Wireless Dual WAN 4-Port Gigabit VPN Router with 802.11ac DSR-1000AC
Overview The D-Link DSR Series VPN Routers provide secure, high-performance networking solutions to address the growing needs of small and medium businesses. The DSR series routers offer unparalleled performance and security to ensure employees can access their files securly from anywhere they are working. Next generation wireless performance is also available on the DSR-1000AC, which supports the IEEE 802.11ac wireless standard. Comprehensive Management Capabilities The DSR-500 and 1000AC VPN Routers include dual WAN Gigabit Ethernet ports to provide high availability for your WAN or Internet connections. Traffic can be load-balanced across links with Outbound Load Balancing, increasing the performance and availability of business applications. The secondary WAN port can also be used to create a DMZ, isolating servers from your LAN. Web Authentication Capabilities Captive Portal allows employees and guest users to be easily authenticated and authorized by accessing a customized landing page. Users can be authenticated by a local database, RADIUS, LDAP, Microsoft Windows Active Directory, NT Domain and POP3 server. A maximum of four servers can be configured at any one time. Complete and Robust VPN Features A fully featured virtual private network (VPN) provides your mobile workers and branch offices with a secure link to your network. The DSR series routers are capable of Secure Sockets Layer (SSL) VPN tunnels, as well as Generic Routing Encapsulation (GRE) tunnels, empowering your mobile users by providing remote access to a central corporate database. Site-to-site VPN tunnels use IP Security (IPSec) Protocol, Point-to-Point Tunneling Protocol (PPTP), or Layer 2 Tunneling Protocol (L2TP) to facilitate branch office connectivity through encrypted virtual links. OpenVPN allows mobile users to connect to the corporate intranet via encrypted links with their PC, laptops, or mobile devices. Static and Dynamic Web Content Filtering The DSR series also provides a web content filtering feature to help administrators monitor, manage, and control employee Internet usage. Static web content filtering helps to remove malicious objects such as Java applets, ActiveX, and cookies, or to block URLs by keyword. Dynamic Web Content Filtering, which requires a license subscription, allows administrators to filter content from a list of categories. Multiple global index servers, with millions of URLs and real-time website data, enhance performance and maximize service availability. Dynamic Web Content Filtering trial period is free for the first three months. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DSR Series VPN Routers to further its commitment to product quality and long-term customer confidence.

Overview

The D-Link DSR Series VPN Routers provide secure, high-performance networking solutions to address the growing needs of small and medium businesses. The DSR series routers offer unparalleled performance and security to ensure employees can access their files securly from anywhere they are working. Next generation wireless performance is also available on the DSR-1000AC, which supports the IEEE 802.11ac wireless standard.

Comprehensive Management Capabilities

The DSR-500 and 1000AC VPN Routers include dual WAN Gigabit Ethernet ports to provide high availability for your WAN or Internet connections. Traffic can be load-balanced across links with Outbound Load Balancing, increasing the performance and availability of business applications. The secondary WAN port can also be used to create a DMZ, isolating servers from your LAN.

Web Authentication Capabilities

Captive Portal allows employees and guest users to be easily authenticated and authorized by accessing a customized landing page. Users can be authenticated by a local database, RADIUS, LDAP, Microsoft Windows Active Directory, NT Domain and POP3 server. A maximum of four servers can be configured at any one time.

Complete and Robust VPN Features

A fully featured virtual private network (VPN) provides your mobile workers and branch offices with a secure link to your network. The DSR series routers are capable of Secure Sockets Layer (SSL) VPN tunnels, as well as Generic Routing Encapsulation (GRE) tunnels, empowering your mobile users by providing remote access to a central corporate database. Site-to-site VPN tunnels use IP Security (IPSec) Protocol, Point-to-Point Tunneling Protocol (PPTP), or Layer 2 Tunneling Protocol (L2TP) to facilitate branch office connectivity through encrypted virtual links. OpenVPN allows mobile users to connect to the corporate intranet via encrypted links with their PC, laptops, or mobile devices.

Static and Dynamic Web Content Filtering

The DSR series also provides a web content filtering feature to help administrators monitor, manage, and control employee Internet usage. Static web
content filtering helps to remove malicious objects such as Java applets, ActiveX, and cookies, or to block URLs by keyword. Dynamic Web Content Filtering, which requires a license subscription, allows administrators to filter content from a list of categories. Multiple global index servers, with millions of URLs and real-time website data, enhance performance and maximize service availability. Dynamic Web Content Filtering trial period is free for the first three months.

Limited Lifetime Warranty

D-Link offers a Limited Lifetime Warranty on the DSR Series VPN Routers to further its commitment to product quality and long-term customer confidence.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DSR-1000AC
Product Name Wireless Dual WAN 4-Port Gigabit VPN Router with 802.11ac
Network Equipment Router
Network Media Wireless
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details