D-Link Systems, Inc. 5-Port Gigabit Unmanaged Metal Desktop Switch DGS-105

Description
Overview The DGS-105 5 Port Gigabit Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices and small/medium businesses. With data transfer speeds of up to 2000 Mbps the DGS-105 is ideal for fast file transfers, and smooth media streaming. It provides five Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity. Effortless Gigabit Networking With data transfer speeds of up to 2000 Mbps on Gigabit Ethernet, the D-Link DGS-105 Switch is ideal for transferring files quickly. Easy access front Ethernet ports with two color LED indicators per port allows you to quickly distinguish link status and speed. The switch supports IEEE 802.1p QoS, which organizes and prioritizes time-sensitive and important data for efficient delivery, allowing for smooth media streaming and VoIP calling. Additionally the switch incorporates a Kensington Security Slot on the rear panel allowing users to securely fasten the unit to a table or desk. Gigabit connection for home and SOHO The DGS-105 Switch offers an economical way for SOHO and small/medium businesses to benefit from the increased bandwidth of Gigabit Ethernet. It provides five Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity. Think Green The DGS-105 is a plug-and-play networking switch that offers D-Link’s Green Technology to save energy and reduce heat, which in turn extends product life without sacrificing performance or functionality. The switch supports IEEE 802.3az Energy-Efficient Ethernet (EEE) which detects when a connected computer is shut down or when there is no Ethernet traffic, at which time the switch will automatically power down the idle port, saving a substantial amount of power. In addition, the switch can also save energy by detecting the cable length and using only as much power as necessary. Working together these features drastically reduce power consumption and heat dissipation, resulting in extended life and substantial cost savings. IEEE 802.1p QoS QoS prioritizes network traffic so that time-sensitive data is delivered efficiently, even during bursts of high data traffic. This helps ensure an optimal experience for streaming media and VoIP calls. Environmentally Friendly The DGS-105 Switch was designed with the environment in mind. It is compliant with Energy Star Level V, CEC, and MEPS regulations which require the use of energy efficient power adapters. Built to comply with RoHS standards to minimize use of hazardous materials and is packaged with an EnergyStar Level V qualified power adapter all in a recyclable packaging making this product truly environmental friendly. Cable Diagnostics Function The D-Link Cable Diagnostics Function enables users to be instantly aware of cable conditions through the LED display on the front-panel. Users can determine whether the pin connections of their cable connectors are correct, facilitating prompt network troubleshooting if required.
Datasheet
Description
Overview The DGS-105 5 Port Gigabit Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices and small/medium businesses. With data transfer speeds of up to 2000 Mbps the DGS-105 is ideal for fast file transfers, and smooth media streaming. It provides five Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity. Effortless Gigabit Networking With data transfer speeds of up to 2000 Mbps on Gigabit Ethernet, the D-Link DGS-105 Switch is ideal for transferring files quickly. Easy access front Ethernet ports with two color LED indicators per port allows you to quickly distinguish link status and speed. The switch supports IEEE 802.1p QoS, which organizes and prioritizes time-sensitive and important data for efficient delivery, allowing for smooth media streaming and VoIP calling. Additionally the switch incorporates a Kensington Security Slot on the rear panel allowing users to securely fasten the unit to a table or desk. Gigabit connection for home and SOHO The DGS-105 Switch offers an economical way for SOHO and small/medium businesses to benefit from the increased bandwidth of Gigabit Ethernet. It provides five Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity. Think Green The DGS-105 is a plug-and-play networking switch that offers D-Link’s Green Technology to save energy and reduce heat, which in turn extends product life without sacrificing performance or functionality. The switch supports IEEE 802.3az Energy-Efficient Ethernet (EEE) which detects when a connected computer is shut down or when there is no Ethernet traffic, at which time the switch will automatically power down the idle port, saving a substantial amount of power. In addition, the switch can also save energy by detecting the cable length and using only as much power as necessary. Working together these features drastically reduce power consumption and heat dissipation, resulting in extended life and substantial cost savings. IEEE 802.1p QoS QoS prioritizes network traffic so that time-sensitive data is delivered efficiently, even during bursts of high data traffic. This helps ensure an optimal experience for streaming media and VoIP calls. Environmentally Friendly The DGS-105 Switch was designed with the environment in mind. It is compliant with Energy Star Level V, CEC, and MEPS regulations which require the use of energy efficient power adapters. Built to comply with RoHS standards to minimize use of hazardous materials and is packaged with an EnergyStar Level V qualified power adapter all in a recyclable packaging making this product truly environmental friendly. Cable Diagnostics Function The D-Link Cable Diagnostics Function enables users to be instantly aware of cable conditions through the LED display on the front-panel. Users can determine whether the pin connections of their cable connectors are correct, facilitating prompt network troubleshooting if required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Port Gigabit Unmanaged Metal Desktop Switch - DGS-105 - D-Link Systems, Inc.
Irvine, CA, USA
5-Port Gigabit Unmanaged Metal Desktop Switch
DGS-105
5-Port Gigabit Unmanaged Metal Desktop Switch DGS-105
Overview The DGS-105 5 Port Gigabit Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices and small/medium businesses. With data transfer speeds of up to 2000 Mbps the DGS-105 is ideal for fast file transfers, and smooth media streaming. It provides five Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity. Effortless Gigabit Networking With data transfer speeds of up to 2000 Mbps on Gigabit Ethernet, the D-Link DGS-105 Switch is ideal for transferring files quickly. Easy access front Ethernet ports with two color LED indicators per port allows you to quickly distinguish link status and speed. The switch supports IEEE 802.1p QoS, which organizes and prioritizes time-sensitive and important data for efficient delivery, allowing for smooth media streaming and VoIP calling. Additionally the switch incorporates a Kensington Security Slot on the rear panel allowing users to securely fasten the unit to a table or desk. Gigabit connection for home and SOHO The DGS-105 Switch offers an economical way for SOHO and small/medium businesses to benefit from the increased bandwidth of Gigabit Ethernet. It provides five Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity. Think Green The DGS-105 is a plug-and-play networking switch that offers D-Link’s Green Technology to save energy and reduce heat, which in turn extends product life without sacrificing performance or functionality. The switch supports IEEE 802.3az Energy-Efficient Ethernet (EEE) which detects when a connected computer is shut down or when there is no Ethernet traffic, at which time the switch will automatically power down the idle port, saving a substantial amount of power. In addition, the switch can also save energy by detecting the cable length and using only as much power as necessary. Working together these features drastically reduce power consumption and heat dissipation, resulting in extended life and substantial cost savings. IEEE 802.1p QoS QoS prioritizes network traffic so that time-sensitive data is delivered efficiently, even during bursts of high data traffic. This helps ensure an optimal experience for streaming media and VoIP calls. Environmentally Friendly The DGS-105 Switch was designed with the environment in mind. It is compliant with Energy Star Level V, CEC, and MEPS regulations which require the use of energy efficient power adapters. Built to comply with RoHS standards to minimize use of hazardous materials and is packaged with an EnergyStar Level V qualified power adapter all in a recyclable packaging making this product truly environmental friendly. Cable Diagnostics Function The D-Link Cable Diagnostics Function enables users to be instantly aware of cable conditions through the LED display on the front-panel. Users can determine whether the pin connections of their cable connectors are correct, facilitating prompt network troubleshooting if required.

Overview

The DGS-105 5 Port Gigabit Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices and small/medium businesses. With data transfer speeds of up to 2000 Mbps the DGS-105 is ideal for fast file transfers, and smooth media streaming. It provides five Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity.

Effortless Gigabit Networking

With data transfer speeds of up to 2000 Mbps on Gigabit Ethernet, the D-Link DGS-105 Switch is ideal for transferring files quickly. Easy access front Ethernet ports with two color LED indicators per port allows you to quickly distinguish link status and speed. The switch supports IEEE 802.1p QoS, which organizes and prioritizes time-sensitive and important data for efficient delivery, allowing for smooth media streaming and VoIP calling. Additionally the switch incorporates a Kensington Security Slot on the rear panel allowing users to securely fasten the unit to a table or desk.

Gigabit connection for home and SOHO

The DGS-105 Switch offers an economical way for SOHO and small/medium businesses to benefit from the increased bandwidth of Gigabit Ethernet. It provides five Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity.

Think Green

The DGS-105 is a plug-and-play networking switch that offers D-Link’s Green Technology to save energy and reduce heat, which in turn extends product life without sacrificing performance or functionality. The switch supports IEEE 802.3az Energy-Efficient Ethernet (EEE) which detects when a connected computer is shut down or when there is no Ethernet traffic, at which time the switch will automatically power down the idle port, saving a substantial amount of power. In addition, the switch can also save energy by detecting the cable length and using only as much power as necessary. Working together these features drastically reduce power consumption and heat dissipation, resulting in extended life and substantial cost savings.

IEEE 802.1p QoS

QoS prioritizes network traffic so that time-sensitive data is delivered efficiently, even during bursts of high data traffic. This helps ensure an optimal experience for streaming media and VoIP calls.

Environmentally Friendly

The DGS-105 Switch was designed with the environment in mind. It is compliant with Energy Star Level V, CEC, and MEPS regulations which require the use of energy efficient power adapters. Built to comply with RoHS standards to minimize use of hazardous materials and is packaged with an EnergyStar Level V qualified power adapter all in a recyclable packaging making this product truly environmental friendly.

Cable Diagnostics Function

The D-Link Cable Diagnostics Function enables users to be instantly aware of cable conditions through the LED display on the front-panel. Users can determine whether the pin connections of their cable connectors are correct, facilitating prompt network troubleshooting if required.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DGS-105
Product Name 5-Port Gigabit Unmanaged Metal Desktop Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-5528-MB-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details