D-Link Systems, Inc. 8-Port 10/100 Unmanaged Desktop or Rackmount PoE+ Switch DES-1008P+

Description
Overview The D-Link DES-1008P+ 8-Port 10/100 Unmanaged Desktop or Rackmount PoE+ Switch enables IT managers and Security System Integrators to easily connect and supply power to devices such as IP cameras, IP phones and wireless Access Points (APs), while adding more Ethernet devices like computers, printers, and Network Video Recorders (NVRs) onto a network. Built with demanding applications in mind, this switch supports a generous PoE budget and provides ample PoE power to any device that needs it. Power over Ethernet Compliant with IEEE 802.3af and 802.3at, the DES-1008P+ supports up to 30W of power output on any particular port, providing flexibility in power allocation for a variety of powered devices, including new 802.11ac wireless access points that require 802.3at power for full functionality, or outdoor IP cameras with heaters and blowers. The DES-1008P+ supports 140W total PoE power budget – up to 70W on ports 1 through 4, and an additional 70W on ports 5 through 8. Diagnostic LEDs indicate when the PoE budget has been reached. Easy to Install and Use The DES-1008P+ requires no configuration or software, making installation simple and hasslefree. With Auto-MDI/MDI-X support, there is no need for crossover cables when connecting to another switch or to a computer. Additionally, the DES-1008P+ will automatically sense if the connected network devices are running at 10Mbps or 100Mbps and adjust accordingly. The DES-1008P+ also features diagnostic LEDs, which display link status and activity, allowing quick detection and correction of problems on the network. Combining the convenience of PoE, superior performance, and ease of use, this 8-Port PoE switch is the ideal choice for adding PoE devices to any network. Flexible Operation The DES-1008P+ can be mounted on a desktop or in a standard 19” rack, making it suitable for a variety of I.T. and Surveillance applications. It has no fans, comes in a rugged metal housing, and utilizes an internal 100 – 240 VAC power supply. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DES-1008P+ to further its commitment to product quality and long-term customer confidence.
Datasheet
Description
Overview The D-Link DES-1008P+ 8-Port 10/100 Unmanaged Desktop or Rackmount PoE+ Switch enables IT managers and Security System Integrators to easily connect and supply power to devices such as IP cameras, IP phones and wireless Access Points (APs), while adding more Ethernet devices like computers, printers, and Network Video Recorders (NVRs) onto a network. Built with demanding applications in mind, this switch supports a generous PoE budget and provides ample PoE power to any device that needs it. Power over Ethernet Compliant with IEEE 802.3af and 802.3at, the DES-1008P+ supports up to 30W of power output on any particular port, providing flexibility in power allocation for a variety of powered devices, including new 802.11ac wireless access points that require 802.3at power for full functionality, or outdoor IP cameras with heaters and blowers. The DES-1008P+ supports 140W total PoE power budget – up to 70W on ports 1 through 4, and an additional 70W on ports 5 through 8. Diagnostic LEDs indicate when the PoE budget has been reached. Easy to Install and Use The DES-1008P+ requires no configuration or software, making installation simple and hasslefree. With Auto-MDI/MDI-X support, there is no need for crossover cables when connecting to another switch or to a computer. Additionally, the DES-1008P+ will automatically sense if the connected network devices are running at 10Mbps or 100Mbps and adjust accordingly. The DES-1008P+ also features diagnostic LEDs, which display link status and activity, allowing quick detection and correction of problems on the network. Combining the convenience of PoE, superior performance, and ease of use, this 8-Port PoE switch is the ideal choice for adding PoE devices to any network. Flexible Operation The DES-1008P+ can be mounted on a desktop or in a standard 19” rack, making it suitable for a variety of I.T. and Surveillance applications. It has no fans, comes in a rugged metal housing, and utilizes an internal 100 – 240 VAC power supply. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DES-1008P+ to further its commitment to product quality and long-term customer confidence.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Port 10/100 Unmanaged Desktop or Rackmount PoE+ Switch - DES-1008P+ - D-Link Systems, Inc.
Irvine, CA, USA
8-Port 10/100 Unmanaged Desktop or Rackmount PoE+ Switch
DES-1008P+
8-Port 10/100 Unmanaged Desktop or Rackmount PoE+ Switch DES-1008P+
Overview The D-Link DES-1008P+ 8-Port 10/100 Unmanaged Desktop or Rackmount PoE+ Switch enables IT managers and Security System Integrators to easily connect and supply power to devices such as IP cameras, IP phones and wireless Access Points (APs), while adding more Ethernet devices like computers, printers, and Network Video Recorders (NVRs) onto a network. Built with demanding applications in mind, this switch supports a generous PoE budget and provides ample PoE power to any device that needs it. Power over Ethernet Compliant with IEEE 802.3af and 802.3at, the DES-1008P+ supports up to 30W of power output on any particular port, providing flexibility in power allocation for a variety of powered devices, including new 802.11ac wireless access points that require 802.3at power for full functionality, or outdoor IP cameras with heaters and blowers. The DES-1008P+ supports 140W total PoE power budget – up to 70W on ports 1 through 4, and an additional 70W on ports 5 through 8. Diagnostic LEDs indicate when the PoE budget has been reached. Easy to Install and Use The DES-1008P+ requires no configuration or software, making installation simple and hasslefree. With Auto-MDI/MDI-X support, there is no need for crossover cables when connecting to another switch or to a computer. Additionally, the DES-1008P+ will automatically sense if the connected network devices are running at 10Mbps or 100Mbps and adjust accordingly. The DES-1008P+ also features diagnostic LEDs, which display link status and activity, allowing quick detection and correction of problems on the network. Combining the convenience of PoE, superior performance, and ease of use, this 8-Port PoE switch is the ideal choice for adding PoE devices to any network. Flexible Operation The DES-1008P+ can be mounted on a desktop or in a standard 19” rack, making it suitable for a variety of I.T. and Surveillance applications. It has no fans, comes in a rugged metal housing, and utilizes an internal 100 – 240 VAC power supply. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DES-1008P+ to further its commitment to product quality and long-term customer confidence.

Overview

The D-Link DES-1008P+ 8-Port 10/100 Unmanaged Desktop or Rackmount PoE+ Switch enables IT managers and Security System Integrators to easily connect and supply power to devices such as IP cameras, IP phones and wireless Access Points (APs), while adding more Ethernet devices like computers, printers, and Network Video Recorders (NVRs) onto a network. Built with demanding applications in mind, this switch supports a generous PoE budget and provides ample PoE power to any device that needs it.

Power over Ethernet

Compliant with IEEE 802.3af and 802.3at, the DES-1008P+ supports up to 30W of power output on any particular port, providing flexibility in power allocation for a variety of powered devices, including new 802.11ac wireless access points that require 802.3at power for full functionality, or outdoor IP cameras with heaters and blowers. The DES-1008P+ supports 140W total PoE power budget – up to 70W on ports 1 through 4, and an additional 70W on ports 5 through 8. Diagnostic LEDs indicate when the PoE budget has been reached.

Easy to Install and Use

The DES-1008P+ requires no configuration or software, making installation simple and hasslefree. With Auto-MDI/MDI-X support, there is no need for crossover cables when connecting to another switch or to a computer. Additionally, the DES-1008P+ will automatically sense if the connected network devices are running at 10Mbps or 100Mbps and adjust accordingly. The DES-1008P+ also features diagnostic LEDs, which display link status and activity, allowing quick detection and correction of problems on the network. Combining the convenience of PoE, superior performance, and ease of use, this 8-Port PoE switch is the ideal choice for adding PoE devices to any network.

Flexible Operation

The DES-1008P+ can be mounted on a desktop or in a standard 19” rack, making it suitable for a variety of I.T. and Surveillance applications. It has no fans, comes in a rugged metal housing, and utilizes an internal 100 – 240 VAC power supply.

Limited Lifetime Warranty

D-Link offers a Limited Lifetime Warranty on the DES-1008P+ to further its commitment to product quality and long-term customer confidence.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DES-1008P+
Product Name 8-Port 10/100 Unmanaged Desktop or Rackmount PoE+ Switch
Network Equipment Switch
Protocol / Network Ethernet, 10/100 Ethernet, Fast Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - ADAM-6521S-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details
2 suppliers
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details