D-Link Systems, Inc. 8-Port Gigabit xStack L2 Managed Switch, 2 Gigabit combo BASE-T/SFP ports DGS-3200-10

Description
Overview The DGS-3200-10 Managed Gigabit Switch offers a new generation of intelligence and defense with high-performance, flexibility, and robust security. This switch secures your network from viruses using its ACL, IMPB (IP-MAC-Port Binding) and Safeguard Engine functions. The DGS-3200-10 is a compact switch built with a fan-less technology to emit less heat and noise than standard switches. With its 11′ footprint, the DGS-3200-10 is ideal for any office environment with limited space. Comprehensive Security The DGS-3200-10 offers a complete list of endpoint security features, bringing confidence and assurance to your network. It executes firm network security and comes with user-based identity control by implementing host-based 802.1x authentication/autho rization, along with clientless Web-based Access Control (WAC) and MAC-based Access Control (MAC) for easy deployment. The incorporation of sophisticated ACL user-defined functionality secures your network against viruses and worms while innovative IP-MAC-Port Binding prevents ARP spoofing and man-in-middle attacks by recognizing malicious users who falsify their IP or MAC address, assuring administrators that the IP information on the syslog server or firewall log is always correct. Other security features like port security and traffic segmentation provide granular control to business environments, allowing administrators to enhance network security. For clients with Windows® XP SP3, Windows Vista®, or servers with Windows Server 2008, the DGS-3200-10 works in conjunction with the Microsoft® Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The switch will grant network host access only if it complies with IT security policies such as up-to-date anti-virus signatures and operating system patches. This prevents an infected client or server from gaining access and further contaminating the network. D-Link combines NAP with the D-Link® ZoneDefense™ technology for joint security that provides admission control and real-time defense. The D-Link ZoneDefense technology allows businesses to integrate the switch with D-Link NetDefend™ firewall to implement full coverage with a proactive security architecture. IPv6 and IPv4 Technology The DGS-3200-10 provides current IPv4 networks with a simple migration path to IPv6 and protects your investment for future network upgrades when greater security and larger addressing are required. The IPv6 multicast host, the latest in protocol technology, enables maximum hardware performance. MLD snooping enhances efficiency in selective distribution by forwarding multicast data to receiving ports, rather than flooding all ports in a VLAN. Features such as ACL based on IPv6 flow label and traffic class, as well as QoS-based on IPv6 help provide faster and an efficient service. IPv6 Management supports Web, telnet and SNMP. Reliability/Performa nce Enhancement To enhance network resilience, the DGS-3200-10 provides Spanning Tree protocols including 802.1D, 802.1w, and 802.1s for redundant bridge paths. Link Aggregation provides aggregated bandwidth between switches or servers to increase redundancy for higher availability. Quality of Service (QoS) incorporates multilayer functions that support 8 queues including 802.1p priority and packet classification based on TOS, DSCP, MAC, IP, VLAN ID and L4 TCP/UDP ports, enabling Internet voice, video and streaming media applications to run smoothly. The switch also provides a Safeguard Engine for network protection to increase the switch’s reliability, serviceability and availability. Traffic Control Network administrators can define throughput levels for each port to allocate its essential bandwidth. Broadcast storm control and flow-based bandwidth control can reduce the level of damage from virus attacks or P2P applications to the network. Single IP Management To simplify and speed up your management tasks, multiple switches can be configured, monitored and maintained from any workstation running a web browser through one, unique IP address. This virtual stack is managed as a single object, having all units maintained by one IP address. Up to 32 D-Link switches, each supporting Single IP Management, can be managed under a single IP Address.
Datasheet
Description
Overview The DGS-3200-10 Managed Gigabit Switch offers a new generation of intelligence and defense with high-performance, flexibility, and robust security. This switch secures your network from viruses using its ACL, IMPB (IP-MAC-Port Binding) and Safeguard Engine functions. The DGS-3200-10 is a compact switch built with a fan-less technology to emit less heat and noise than standard switches. With its 11′ footprint, the DGS-3200-10 is ideal for any office environment with limited space. Comprehensive Security The DGS-3200-10 offers a complete list of endpoint security features, bringing confidence and assurance to your network. It executes firm network security and comes with user-based identity control by implementing host-based 802.1x authentication/autho rization, along with clientless Web-based Access Control (WAC) and MAC-based Access Control (MAC) for easy deployment. The incorporation of sophisticated ACL user-defined functionality secures your network against viruses and worms while innovative IP-MAC-Port Binding prevents ARP spoofing and man-in-middle attacks by recognizing malicious users who falsify their IP or MAC address, assuring administrators that the IP information on the syslog server or firewall log is always correct. Other security features like port security and traffic segmentation provide granular control to business environments, allowing administrators to enhance network security. For clients with Windows® XP SP3, Windows Vista®, or servers with Windows Server 2008, the DGS-3200-10 works in conjunction with the Microsoft® Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The switch will grant network host access only if it complies with IT security policies such as up-to-date anti-virus signatures and operating system patches. This prevents an infected client or server from gaining access and further contaminating the network. D-Link combines NAP with the D-Link® ZoneDefense™ technology for joint security that provides admission control and real-time defense. The D-Link ZoneDefense technology allows businesses to integrate the switch with D-Link NetDefend™ firewall to implement full coverage with a proactive security architecture. IPv6 and IPv4 Technology The DGS-3200-10 provides current IPv4 networks with a simple migration path to IPv6 and protects your investment for future network upgrades when greater security and larger addressing are required. The IPv6 multicast host, the latest in protocol technology, enables maximum hardware performance. MLD snooping enhances efficiency in selective distribution by forwarding multicast data to receiving ports, rather than flooding all ports in a VLAN. Features such as ACL based on IPv6 flow label and traffic class, as well as QoS-based on IPv6 help provide faster and an efficient service. IPv6 Management supports Web, telnet and SNMP. Reliability/Performa nce Enhancement To enhance network resilience, the DGS-3200-10 provides Spanning Tree protocols including 802.1D, 802.1w, and 802.1s for redundant bridge paths. Link Aggregation provides aggregated bandwidth between switches or servers to increase redundancy for higher availability. Quality of Service (QoS) incorporates multilayer functions that support 8 queues including 802.1p priority and packet classification based on TOS, DSCP, MAC, IP, VLAN ID and L4 TCP/UDP ports, enabling Internet voice, video and streaming media applications to run smoothly. The switch also provides a Safeguard Engine for network protection to increase the switch’s reliability, serviceability and availability. Traffic Control Network administrators can define throughput levels for each port to allocate its essential bandwidth. Broadcast storm control and flow-based bandwidth control can reduce the level of damage from virus attacks or P2P applications to the network. Single IP Management To simplify and speed up your management tasks, multiple switches can be configured, monitored and maintained from any workstation running a web browser through one, unique IP address. This virtual stack is managed as a single object, having all units maintained by one IP address. Up to 32 D-Link switches, each supporting Single IP Management, can be managed under a single IP Address.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Port Gigabit xStack L2 Managed Switch, 2 Gigabit combo BASE-T/SFP ports - DGS-3200-10 - D-Link Systems, Inc.
Irvine, CA, USA
8-Port Gigabit xStack L2 Managed Switch, 2 Gigabit combo BASE-T/SFP ports
DGS-3200-10
8-Port Gigabit xStack L2 Managed Switch, 2 Gigabit combo BASE-T/SFP ports DGS-3200-10
Overview The DGS-3200-10 Managed Gigabit Switch offers a new generation of intelligence and defense with high-performance, flexibility, and robust security. This switch secures your network from viruses using its ACL, IMPB (IP-MAC-Port Binding) and Safeguard Engine functions. The DGS-3200-10 is a compact switch built with a fan-less technology to emit less heat and noise than standard switches. With its 11′ footprint, the DGS-3200-10 is ideal for any office environment with limited space. Comprehensive Security The DGS-3200-10 offers a complete list of endpoint security features, bringing confidence and assurance to your network. It executes firm network security and comes with user-based identity control by implementing host-based 802.1x authentication/autho rization, along with clientless Web-based Access Control (WAC) and MAC-based Access Control (MAC) for easy deployment. The incorporation of sophisticated ACL user-defined functionality secures your network against viruses and worms while innovative IP-MAC-Port Binding prevents ARP spoofing and man-in-middle attacks by recognizing malicious users who falsify their IP or MAC address, assuring administrators that the IP information on the syslog server or firewall log is always correct. Other security features like port security and traffic segmentation provide granular control to business environments, allowing administrators to enhance network security. For clients with Windows® XP SP3, Windows Vista®, or servers with Windows Server 2008, the DGS-3200-10 works in conjunction with the Microsoft® Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The switch will grant network host access only if it complies with IT security policies such as up-to-date anti-virus signatures and operating system patches. This prevents an infected client or server from gaining access and further contaminating the network. D-Link combines NAP with the D-Link® ZoneDefense™ technology for joint security that provides admission control and real-time defense. The D-Link ZoneDefense technology allows businesses to integrate the switch with D-Link NetDefend™ firewall to implement full coverage with a proactive security architecture. IPv6 and IPv4 Technology The DGS-3200-10 provides current IPv4 networks with a simple migration path to IPv6 and protects your investment for future network upgrades when greater security and larger addressing are required. The IPv6 multicast host, the latest in protocol technology, enables maximum hardware performance. MLD snooping enhances efficiency in selective distribution by forwarding multicast data to receiving ports, rather than flooding all ports in a VLAN. Features such as ACL based on IPv6 flow label and traffic class, as well as QoS-based on IPv6 help provide faster and an efficient service. IPv6 Management supports Web, telnet and SNMP. Reliability/Performa nce Enhancement To enhance network resilience, the DGS-3200-10 provides Spanning Tree protocols including 802.1D, 802.1w, and 802.1s for redundant bridge paths. Link Aggregation provides aggregated bandwidth between switches or servers to increase redundancy for higher availability. Quality of Service (QoS) incorporates multilayer functions that support 8 queues including 802.1p priority and packet classification based on TOS, DSCP, MAC, IP, VLAN ID and L4 TCP/UDP ports, enabling Internet voice, video and streaming media applications to run smoothly. The switch also provides a Safeguard Engine for network protection to increase the switch’s reliability, serviceability and availability. Traffic Control Network administrators can define throughput levels for each port to allocate its essential bandwidth. Broadcast storm control and flow-based bandwidth control can reduce the level of damage from virus attacks or P2P applications to the network. Single IP Management To simplify and speed up your management tasks, multiple switches can be configured, monitored and maintained from any workstation running a web browser through one, unique IP address. This virtual stack is managed as a single object, having all units maintained by one IP address. Up to 32 D-Link switches, each supporting Single IP Management, can be managed under a single IP Address.

Overview

The DGS-3200-10 Managed Gigabit Switch offers a new generation of intelligence and defense with high-performance, flexibility, and robust security. This switch secures your network from viruses using its ACL, IMPB (IP-MAC-Port Binding) and Safeguard Engine functions. The DGS-3200-10 is a compact switch built with a fan-less technology to emit less heat and noise than standard switches. With its 11″ footprint, the DGS-3200-10 is ideal for any office environment with limited space.

Comprehensive Security

The DGS-3200-10 offers a complete list of endpoint security features, bringing confidence and assurance to your network. It executes firm network security and comes with user-based identity control by implementing host-based 802.1x authentication/authorization, along with clientless Web-based Access Control (WAC) and MAC-based Access Control (MAC) for easy deployment. The incorporation of sophisticated ACL user-defined functionality secures your network against viruses and worms while innovative IP-MAC-Port Binding prevents ARP spoofing and man-in-middle attacks by recognizing malicious users who falsify their IP or MAC address, assuring administrators that the IP information on the syslog server or firewall log is always correct. Other security features like port security and traffic segmentation provide granular control to business environments, allowing administrators to enhance network security.

For clients with Windows® XP SP3, Windows Vista®, or servers with Windows Server 2008, the DGS-3200-10 works in conjunction with the Microsoft® Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The switch will grant network host access only if it complies with IT security policies such as up-to-date anti-virus signatures and operating system patches. This prevents an infected client or server from gaining access and further contaminating the network. D-Link combines NAP with the D-Link® ZoneDefense™ technology for joint security that provides admission control and real-time defense. The D-Link ZoneDefense technology allows businesses to integrate the switch with D-Link NetDefend™ firewall to implement full coverage with a proactive security architecture.

IPv6 and IPv4 Technology

The DGS-3200-10 provides current IPv4 networks with a simple migration path to IPv6 and protects your investment for future network upgrades when greater security and larger addressing are required. The IPv6 multicast host, the latest in protocol technology, enables maximum hardware performance. MLD snooping enhances efficiency in selective distribution by forwarding multicast data to receiving ports, rather than flooding all ports in a VLAN. Features such as ACL based on IPv6 flow label and traffic class, as well as QoS-based on IPv6 help provide faster and an efficient service. IPv6 Management supports Web, telnet and SNMP.

Reliability/Performance Enhancement

To enhance network resilience, the DGS-3200-10 provides Spanning Tree protocols including 802.1D, 802.1w, and 802.1s for redundant bridge paths. Link Aggregation provides aggregated bandwidth between switches or servers to increase redundancy for higher availability. Quality of Service (QoS) incorporates multilayer functions that support 8 queues including 802.1p priority and packet classification based on TOS, DSCP, MAC, IP, VLAN ID and L4 TCP/UDP ports, enabling Internet voice, video and streaming media applications to run smoothly. The switch also provides a Safeguard Engine for network protection to increase the switch’s reliability, serviceability and availability.

Traffic Control

Network administrators can define throughput levels for each port to allocate its essential bandwidth. Broadcast storm control and flow-based bandwidth control can reduce the level of damage from virus attacks or P2P applications to the network.

Single IP Management

To simplify and speed up your management tasks, multiple switches can be configured, monitored and maintained from any workstation running a web browser through one, unique IP address. This virtual stack is managed as a single object, having all units maintained by one IP address. Up to 32 D-Link switches, each supporting Single IP Management, can be managed under a single IP Address.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DGS-3200-10
Product Name 8-Port Gigabit xStack L2 Managed Switch, 2 Gigabit combo BASE-T/SFP ports
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Networking Router - 119536967 - Radwell International
Specs
Network Equipment Router
View Details
EN 50155 M12 8FE PoE Unmanaged Switch, 24~110VDC - EKI-9508E-PW-B - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces NA
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details