D-Link Systems, Inc. Wireless AC1200 Dual Band Access Point DAP-1665

Description
Overview The DAP-1665 Wireless AC1200 Dual Band Access Point is a fast and versatile solution for bringing wireless AC to an existing wired network, or extending the capabilities of an existing wireless network. The latest 802.11ac technology delivers combined speeds of up to 1200 Mbps1, creating a high-speed wireless link between networks for optimized performance and reliable coverage delivering high-quality HD video streaming, gaming and file transfers. High-Speed Wireless and Wired LAN The DAP-1665 features the latest 802.11ac wireless technology, capable of delivering combined speeds of up to 1200 Mbps over two bands. Use the 2.4 GHz band’s 300 Mbps for web surfing, email and chat, while simultaneously using the lower-interference 5 GHz band’s 867 Mbps for network bridging, downloading, video streaming and file transfers. For wired connections, the Gigabit LAN port enables wired data speeds of up to 1000 Mbps, meaning that Gigabit-compatible wired devices can also benefit from the high speeds of wireless AC. Versatile Operation Modes The DAP-1665 can be configured to operate in several modes. Access Point mode allows the device to act as a central hub for wireless users, giving them access to an existing wired network. Bridge-mode creates a high-speed wireless link between two wired networks (LANs), alleviating the need to install additional network cabling. Repeater mode extends wireless coverage of an existing wireless network to cover “dead” spots and reach farther into a business environment. Bridge mode with AP adds the functionality of a wireless access point to a bridged network, so wireless clients can access resources on both networks. Wireless Client mode is available to enable the DAP-1665 to connect to another access point and provide network and Internet access to a remote wired device such as a gaming console or media center. Full Wireless Security The DAP-1665 provides WPA/WPA2 security to protect the network and wireless data. This device also supports Wi-Fi Protected Setup (WPS) to quickly and securely set up a secure wireless network. In addition, the access point features MAC address filtering and a disable SSID broadcast function to limit outsiders’ access to the wireless network. The DAP-1665 also features a Kensington security slot so you can protect it against theft.
Datasheet
Description
Overview The DAP-1665 Wireless AC1200 Dual Band Access Point is a fast and versatile solution for bringing wireless AC to an existing wired network, or extending the capabilities of an existing wireless network. The latest 802.11ac technology delivers combined speeds of up to 1200 Mbps1, creating a high-speed wireless link between networks for optimized performance and reliable coverage delivering high-quality HD video streaming, gaming and file transfers. High-Speed Wireless and Wired LAN The DAP-1665 features the latest 802.11ac wireless technology, capable of delivering combined speeds of up to 1200 Mbps over two bands. Use the 2.4 GHz band’s 300 Mbps for web surfing, email and chat, while simultaneously using the lower-interference 5 GHz band’s 867 Mbps for network bridging, downloading, video streaming and file transfers. For wired connections, the Gigabit LAN port enables wired data speeds of up to 1000 Mbps, meaning that Gigabit-compatible wired devices can also benefit from the high speeds of wireless AC. Versatile Operation Modes The DAP-1665 can be configured to operate in several modes. Access Point mode allows the device to act as a central hub for wireless users, giving them access to an existing wired network. Bridge-mode creates a high-speed wireless link between two wired networks (LANs), alleviating the need to install additional network cabling. Repeater mode extends wireless coverage of an existing wireless network to cover “dead” spots and reach farther into a business environment. Bridge mode with AP adds the functionality of a wireless access point to a bridged network, so wireless clients can access resources on both networks. Wireless Client mode is available to enable the DAP-1665 to connect to another access point and provide network and Internet access to a remote wired device such as a gaming console or media center. Full Wireless Security The DAP-1665 provides WPA/WPA2 security to protect the network and wireless data. This device also supports Wi-Fi Protected Setup (WPS) to quickly and securely set up a secure wireless network. In addition, the access point features MAC address filtering and a disable SSID broadcast function to limit outsiders’ access to the wireless network. The DAP-1665 also features a Kensington security slot so you can protect it against theft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless AC1200 Dual Band Access Point - DAP-1665 - D-Link Systems, Inc.
Irvine, CA, USA
Wireless AC1200 Dual Band Access Point
DAP-1665
Wireless AC1200 Dual Band Access Point DAP-1665
Overview The DAP-1665 Wireless AC1200 Dual Band Access Point is a fast and versatile solution for bringing wireless AC to an existing wired network, or extending the capabilities of an existing wireless network. The latest 802.11ac technology delivers combined speeds of up to 1200 Mbps1, creating a high-speed wireless link between networks for optimized performance and reliable coverage delivering high-quality HD video streaming, gaming and file transfers. High-Speed Wireless and Wired LAN The DAP-1665 features the latest 802.11ac wireless technology, capable of delivering combined speeds of up to 1200 Mbps over two bands. Use the 2.4 GHz band’s 300 Mbps for web surfing, email and chat, while simultaneously using the lower-interference 5 GHz band’s 867 Mbps for network bridging, downloading, video streaming and file transfers. For wired connections, the Gigabit LAN port enables wired data speeds of up to 1000 Mbps, meaning that Gigabit-compatible wired devices can also benefit from the high speeds of wireless AC. Versatile Operation Modes The DAP-1665 can be configured to operate in several modes. Access Point mode allows the device to act as a central hub for wireless users, giving them access to an existing wired network. Bridge-mode creates a high-speed wireless link between two wired networks (LANs), alleviating the need to install additional network cabling. Repeater mode extends wireless coverage of an existing wireless network to cover “dead” spots and reach farther into a business environment. Bridge mode with AP adds the functionality of a wireless access point to a bridged network, so wireless clients can access resources on both networks. Wireless Client mode is available to enable the DAP-1665 to connect to another access point and provide network and Internet access to a remote wired device such as a gaming console or media center. Full Wireless Security The DAP-1665 provides WPA/WPA2 security to protect the network and wireless data. This device also supports Wi-Fi Protected Setup (WPS) to quickly and securely set up a secure wireless network. In addition, the access point features MAC address filtering and a disable SSID broadcast function to limit outsiders’ access to the wireless network. The DAP-1665 also features a Kensington security slot so you can protect it against theft.

Overview

The DAP-1665 Wireless AC1200 Dual Band Access Point is a fast and versatile solution for bringing wireless AC to an existing wired network, or extending the capabilities of an existing wireless network. The latest 802.11ac technology delivers combined speeds of up to 1200 Mbps1, creating a high-speed wireless link between networks for optimized performance and reliable coverage delivering high-quality HD video streaming, gaming and file transfers.

High-Speed Wireless and Wired LAN

The DAP-1665 features the latest 802.11ac wireless technology, capable of delivering combined speeds of up to 1200 Mbps over two bands. Use the 2.4 GHz band’s 300 Mbps for web surfing, email and chat, while simultaneously using the lower-interference 5 GHz band’s 867 Mbps for network bridging, downloading, video streaming and file transfers. For wired connections, the Gigabit LAN port enables wired data speeds of up to 1000 Mbps, meaning that Gigabit-compatible wired devices can also benefit from the high speeds of wireless AC.

Versatile Operation Modes

The DAP-1665 can be configured to operate in several modes. Access Point mode allows the device to act as a central hub for wireless users, giving them access to an existing wired network. Bridge-mode creates a high-speed wireless link between two wired networks (LANs), alleviating the need to install additional network cabling. Repeater mode extends wireless coverage of an existing wireless network to cover “dead” spots and reach farther into a business environment. Bridge mode with AP adds the functionality of a wireless access point to a bridged network, so wireless clients can access resources on both networks. Wireless Client mode is available to enable the DAP-1665 to connect to another access point and provide network and Internet access to a remote wired device such as a gaming console or media center.

Full Wireless Security

The DAP-1665 provides WPA/WPA2 security to protect the network and wireless data. This device also supports Wi-Fi Protected Setup (WPS) to quickly and securely set up a secure wireless network. In addition, the access point features MAC address filtering and a disable SSID broadcast function to limit outsiders’ access to the wireless network. The DAP-1665 also features a Kensington security slot so you can protect it against theft.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DAP-1665
Product Name Wireless AC1200 Dual Band Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
SmartFlex, Global, 5x Ethernet, Metal, EU Accessories - BB-SR30000121-SWH - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable
View Details
2 suppliers