D-Link Systems, Inc. Wireless N Unified Access Point DWL-3600AP

Description
Overview The DWL-3600AP Unified 802.11n Access Point is an indoor 802.11n Wi-Fi access point designed specifically for deployment in business environments. Highly manageable and capable of high data transmission speeds, the DWL-3600AP integrates seamlessly into existing network infrastructure and can be easily scaled up to meet future demands. High Performance The DWL-3600AP’s 2×2 MIMO 2.4GHz radio delivers up to 300 Mbps1 of network throughput. In addition, the DWL-3600AP features RadioProtect technology, which ensures all users receive an adequate level of service even in an environment where many users are accessing the network through legacy 802.11b and 802.11g devices. Configuration Replicating Clusters For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-3600AP’s Configuration Cluster feature offers the ideal solution. When a small number of DWL-3600APs is deployed on the network, they may be configured to form a Replicating Cluster. Once the administrator is through with configuring one access point, the same configuration can then be applied to all remaining APs that are members of that cluster. Up to 16 APs may be used to form a cluster. Unified Management When deployed in conjunction with D-Link’s line of Unified Wireless Switches or Wireless Controllers, up to 256 DWL-3600AP units may be centrally managed and provisioned, thus enabling the administrator to expand the Wi-Fi network to cover a large area. Security The DWL-3600AP supports the latest standards in Wi-Fi security, including WPA, WPA2, and 802.1X. In addition, the DWL-3600AP supports up to 16 virtual access points (VAP), which allows the administrator to assign different access privileges to different groups of users. When used together with D-Link’s line of Unified Wireless Switches or wireless controller, security can be raised to a new level. Rogue APs in the network may be easily detected, and the administrator will be immediately notified of any security threat. Automatic RF Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented. When a DWL- 3600AP senses a neighbor AP at startup, it will automatically select a non-interfering channel. This greatly reduces RF interference and will allow the administrator to deploy APs more densely. With a DWC Wireless Controller or DWS Unified Wireless Switch, you can also adjust the transmit power dynamically. When a nearby managed AP is operating on the same channel, the DWL-3600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-3600 will increase it’s transmit power to expand coverage. Quality of Service The DWL-3600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-3600APs are in close proximity with each other, an access point will refuse new association requests once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is overburdened while others nearby sit idle. Convenient Installation With an embedded antenna and simple styled exterior, the DWL-3600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. Enclosed in a plenum-rated chassis, the DWL-3600AP adheres to strict fire codes for placement in air passageways. For easy installation, the DWL-3600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. 1 300 Mbps is the maximum wireless signal rate as specified by the IEEE 802.11n standard. Actual data throughput will vary. The network and other factors, including volume of network traffic, building materials, and nearby radio interference may lower actual data throughput.
Datasheet
Description
Overview The DWL-3600AP Unified 802.11n Access Point is an indoor 802.11n Wi-Fi access point designed specifically for deployment in business environments. Highly manageable and capable of high data transmission speeds, the DWL-3600AP integrates seamlessly into existing network infrastructure and can be easily scaled up to meet future demands. High Performance The DWL-3600AP’s 2×2 MIMO 2.4GHz radio delivers up to 300 Mbps1 of network throughput. In addition, the DWL-3600AP features RadioProtect technology, which ensures all users receive an adequate level of service even in an environment where many users are accessing the network through legacy 802.11b and 802.11g devices. Configuration Replicating Clusters For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-3600AP’s Configuration Cluster feature offers the ideal solution. When a small number of DWL-3600APs is deployed on the network, they may be configured to form a Replicating Cluster. Once the administrator is through with configuring one access point, the same configuration can then be applied to all remaining APs that are members of that cluster. Up to 16 APs may be used to form a cluster. Unified Management When deployed in conjunction with D-Link’s line of Unified Wireless Switches or Wireless Controllers, up to 256 DWL-3600AP units may be centrally managed and provisioned, thus enabling the administrator to expand the Wi-Fi network to cover a large area. Security The DWL-3600AP supports the latest standards in Wi-Fi security, including WPA, WPA2, and 802.1X. In addition, the DWL-3600AP supports up to 16 virtual access points (VAP), which allows the administrator to assign different access privileges to different groups of users. When used together with D-Link’s line of Unified Wireless Switches or wireless controller, security can be raised to a new level. Rogue APs in the network may be easily detected, and the administrator will be immediately notified of any security threat. Automatic RF Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented. When a DWL- 3600AP senses a neighbor AP at startup, it will automatically select a non-interfering channel. This greatly reduces RF interference and will allow the administrator to deploy APs more densely. With a DWC Wireless Controller or DWS Unified Wireless Switch, you can also adjust the transmit power dynamically. When a nearby managed AP is operating on the same channel, the DWL-3600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-3600 will increase it’s transmit power to expand coverage. Quality of Service The DWL-3600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-3600APs are in close proximity with each other, an access point will refuse new association requests once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is overburdened while others nearby sit idle. Convenient Installation With an embedded antenna and simple styled exterior, the DWL-3600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. Enclosed in a plenum-rated chassis, the DWL-3600AP adheres to strict fire codes for placement in air passageways. For easy installation, the DWL-3600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. 1 300 Mbps is the maximum wireless signal rate as specified by the IEEE 802.11n standard. Actual data throughput will vary. The network and other factors, including volume of network traffic, building materials, and nearby radio interference may lower actual data throughput.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless N Unified Access Point - DWL-3600AP - D-Link Systems, Inc.
Irvine, CA, USA
Wireless N Unified Access Point
DWL-3600AP
Wireless N Unified Access Point DWL-3600AP
Overview The DWL-3600AP Unified 802.11n Access Point is an indoor 802.11n Wi-Fi access point designed specifically for deployment in business environments. Highly manageable and capable of high data transmission speeds, the DWL-3600AP integrates seamlessly into existing network infrastructure and can be easily scaled up to meet future demands. High Performance The DWL-3600AP’s 2×2 MIMO 2.4GHz radio delivers up to 300 Mbps1 of network throughput. In addition, the DWL-3600AP features RadioProtect technology, which ensures all users receive an adequate level of service even in an environment where many users are accessing the network through legacy 802.11b and 802.11g devices. Configuration Replicating Clusters For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-3600AP’s Configuration Cluster feature offers the ideal solution. When a small number of DWL-3600APs is deployed on the network, they may be configured to form a Replicating Cluster. Once the administrator is through with configuring one access point, the same configuration can then be applied to all remaining APs that are members of that cluster. Up to 16 APs may be used to form a cluster. Unified Management When deployed in conjunction with D-Link’s line of Unified Wireless Switches or Wireless Controllers, up to 256 DWL-3600AP units may be centrally managed and provisioned, thus enabling the administrator to expand the Wi-Fi network to cover a large area. Security The DWL-3600AP supports the latest standards in Wi-Fi security, including WPA, WPA2, and 802.1X. In addition, the DWL-3600AP supports up to 16 virtual access points (VAP), which allows the administrator to assign different access privileges to different groups of users. When used together with D-Link’s line of Unified Wireless Switches or wireless controller, security can be raised to a new level. Rogue APs in the network may be easily detected, and the administrator will be immediately notified of any security threat. Automatic RF Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented. When a DWL- 3600AP senses a neighbor AP at startup, it will automatically select a non-interfering channel. This greatly reduces RF interference and will allow the administrator to deploy APs more densely. With a DWC Wireless Controller or DWS Unified Wireless Switch, you can also adjust the transmit power dynamically. When a nearby managed AP is operating on the same channel, the DWL-3600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-3600 will increase it’s transmit power to expand coverage. Quality of Service The DWL-3600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-3600APs are in close proximity with each other, an access point will refuse new association requests once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is overburdened while others nearby sit idle. Convenient Installation With an embedded antenna and simple styled exterior, the DWL-3600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. Enclosed in a plenum-rated chassis, the DWL-3600AP adheres to strict fire codes for placement in air passageways. For easy installation, the DWL-3600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. 1 300 Mbps is the maximum wireless signal rate as specified by the IEEE 802.11n standard. Actual data throughput will vary. The network and other factors, including volume of network traffic, building materials, and nearby radio interference may lower actual data throughput.

Overview

The DWL-3600AP Unified 802.11n Access Point is an indoor 802.11n Wi-Fi access point designed specifically for deployment in business environments. Highly manageable and capable of high data transmission speeds, the DWL-3600AP integrates seamlessly into existing network infrastructure and can be easily scaled up to meet future demands.

High Performance

The DWL-3600AP’s 2×2 MIMO 2.4GHz radio delivers up to 300 Mbps1 of network throughput. In addition, the DWL-3600AP features RadioProtect technology, which ensures all users receive an adequate level of service even in an environment where many users are accessing the network through legacy 802.11b and 802.11g devices.

Configuration Replicating Clusters

For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-3600AP’s Configuration Cluster feature offers the ideal solution. When a small number of DWL-3600APs is deployed on the network, they may be configured to form a Replicating Cluster. Once the administrator is through with configuring one access point, the same configuration can then be applied to all remaining APs that are members of that cluster. Up to 16 APs may be used to form a cluster.

Unified Management

When deployed in conjunction with D-Link’s line of Unified Wireless Switches or Wireless Controllers, up to 256 DWL-3600AP units may be centrally managed and provisioned, thus enabling the administrator to expand the Wi-Fi network to cover a large area.

Security

The DWL-3600AP supports the latest standards in Wi-Fi security, including WPA, WPA2, and 802.1X. In addition, the DWL-3600AP supports up to 16 virtual access points (VAP), which allows the administrator to assign different access privileges to different groups of users. When used together with D-Link’s line of Unified Wireless Switches or wireless controller, security can be raised to a new level. Rogue APs in the network may be easily detected, and the administrator will be immediately notified of any security threat.

Automatic RF Management

When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented. When a DWL- 3600AP senses a neighbor AP at startup, it will automatically select a non-interfering channel. This greatly reduces RF interference and will allow the administrator to deploy APs more densely. With a DWC Wireless Controller or DWS Unified Wireless Switch, you can also adjust the transmit power dynamically. When a nearby managed AP is operating on the same channel, the DWL-3600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-3600 will increase it’s transmit power to expand coverage.

Quality of Service

The DWL-3600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-3600APs are in close proximity with each other, an access point will refuse new association requests once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is overburdened while others nearby sit idle.

Convenient Installation

With an embedded antenna and simple styled exterior, the DWL-3600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. Enclosed in a plenum-rated chassis, the DWL-3600AP adheres to strict fire codes for placement in air passageways. For easy installation, the DWL-3600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available.

1 300 Mbps is the maximum wireless signal rate as specified by the IEEE 802.11n standard. Actual data throughput will vary. The network and other factors, including volume of network traffic, building materials, and nearby radio interference may lower actual data throughput.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DWL-3600AP
Product Name Wireless N Unified Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

2LAN 4COM Modbus/BACnet/101/104/DNP3/PLC/Azure/AWS IoT Gateway - ECU-1251TL-R10ABE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details