D-Link Systems, Inc. 20-Port PoE Gigabit xStack Managed L2+ Stackable Switch, 4 Gigabit Combo BASE-T/SFP ports, 2 10G Module Slots DGS-3426P

Description
Interface Ports 24 10/100/1000BASE-TX Auto-Negotiating, Auto-MDI/MDIXPorts with 802.3x Flow Control Combo Ports 4 Combo SFP Slots, Media Support Dependent On GBIC Transceiver Open Slot for 10-Gigabit Uplink Modules 2 Open Slots for 10Gigabit Uplink Modules Diagnostic LEDs Per Device: Power, Console, RPS Per Gigabit Port: Link/Activity, 10/100Mbps or 1000Mbps Speed Per Ethernet Port: Link/Activity, 10Mbps or 100Mbps Speed RS-232 Console Port 1 Option 10-Gigabit Uplink (Transceivers sold separately) Single XFP Slot Module (DEM-410X) Yes Single CX4 Port Module (DEM-410CX) Yes 10GBASE-SR (300 m Multi-Mode Fiber) Support Yes 10GBASE-LR (10 km Single-Mode Fiber) Support Yes Maximum Number of 10-Gigabit Uplinks Installable 2 Performance Switch Fabric 88Gbps Packet Forwarding Rate 65.47Mpps Packet Buffer 750KB MAC Address Table 8K Entries IP v4 Routing Table 128 Entries IP v6 Routing Table 128 Entries IP v4 Host Table 2K Entries IP v6 Host Table 1K Entries Jumbo Frame Size 9,216 Bytes Power Internal Power Supply 100 to 120VAC, 200 to 240VAC, 50/60Hz Maximum Power Consumption 433 Watts Optional Redundant Power Supply DPS-600 Physical/Environment al Ventilation 2 40×40 mm DC Fans Heat Dissipation 1477.48 BTU/Hr. MTBF 98,704 hours Acoustic < 52.4dB Temperature Operating: 32° to 104°F (0° to 40°C) Storage: -40° to 158°F (-40° to 70°C) Humidity Operating: 10% ~ 90% Non-condensing Storage: 5% ~ 90% Non-condensing Dimensions 17.3 x 15.3 x 1.7 inches (441 x 389 x 44 mm) 19-inch Standard Equipment Rack Mount Width, 1U Height Weight 12.8 lbs (5.82 kg) Emissions FCC Class A, CE, C-Tick, VCCI Safety Compliance CSA International, CB Software Functions L2 Features IGMP Snooping Supports IGMP Snooping v1, v2, v3 1K IGMP Snooping Groups IGMP Fast Leave Host-based IGMP Fast Leave * Spanning Tree 802.1D STP 802.1w RSTP 802.1s MSTP MLD Snooping Supporting 511 MLD Snooping Groups Loop Back Detection 32 802.3ad Link Aggregation Groups Back Pressure Flow Control Trunking Across Stack Head-of-line Blocking Prevention Port Mirroring One-to-One Multiple-to-One ACL modes * VLAN 802.1Q Double VLAN Maximum 4K Static VLAN Groups GVRP Guest VLAN 802.1 MAC-based VLAN L3 Features 128 IP v.4/v.6 Static Routing QoS (Quality of Service) Per Flow Bandwidth Control 802.1p Support 8 Queues per Port Queue Handling Strict Weighted Round Robin (WRR) CoS Based on: Switch Port MAC Address 802.1p Priority VLAN Protocol Type TOS DSCP IP v.4/v.6 Address IP v.6 Traffic Class IP v.6 Flow Label TCP/UDP Port User Defined Packet Content * ACL (Access Control List) Up to 768 Access Rules: Switch Port MAC Address 802.1p Priority VLAN Protocol Type TOS DSCP IP Address IP v.4/v.6 Address IP v.6 Traffic Class IP v.6 Flow Label TCP/UDP Port User Defined Packet Content * Time-based ACL CPU Interface Filtering ACL Statistic * Security RADIUS/TACACS/TACACS + SSH v.2 SSL v.3 Port Security 802.1x Port-based/MAC-based Access Control Web-based Access Control * MAC-based Access Control * Broadcast Storm Control Traffic Segmentation IP-MAC-Port Binding (500 entries per device) D-Link Safeguard Engine™ Support Microsoft NAP Management D-Link Single IP Management v.1.6 Web-based GUI CLI Web GUI Traffic Monitoring Web MAC Address Browsing Telnet server Telnet client * TFTP client SNMP v.1, v.2c, v.3 SNMP trap on MAC Notification RMON v.1 BootP/DHCP client DHCP auto-configuration DHCP relay option 82 System log Trap/alarm/log severity control vFlash file system Dual Images Dual Configuration CPU Monitoring LLDP * MIBs MIB-II (RFC 1213) Bridge MIB (RFC 1493) SNMP v.2 MIB (RFC 1907) RMON MIB (RFC 1757, 2819) RMON v.2 MIB (RFC 2021) Ethernet-like MIB (RFC 1643, 2358, 2665) 802.1p MIB (RFC 2674) IF MIB (RFC 2233, 2863) RADIUS Authentication Client MIB (RFC 2618) RADIUS Accounting Client MIB (RFC 2620) Ping/Traceroute MIB (RFC 2925) * D-Link enterprise MIB Warranty Information Warranty Lifetime Warranty** Ordering Information Part Number Description DGS-3426P xStack Layer 2+ 24-Port Gigabit PoE Switch with 4 Combo SFP Ports and 2 10Gigabit Slots DGS-3427 xStack Layer 2+ 24-Port Gigabit Switch with 4 Combo SFP Ports and 3 10Gigabit Slots DGS-3450 xStack Layer 2+ 48-Port Gigabit Switch with 4 Combo SFP Ports and 2 10Gigabit Slots DEM-310GT SFP Transceiver for 1000BASE-LX, Single Mode Fiber, Maximum Distance 10Km DEM-311GT SFP Transceiver for 1000BASE-SX, Muti Mode Fiber, Maximum Distance 550m DEM-410CX 1-Port CX-4 10Gigabit Module with 1 Meter CX-4 Cable DEM-410X 1-Port XFP 10Gigabit Module DEM-421XT XFP Transceiver for 10GBASE-SR, Multimode Fiber, Maximum Distance 300m DEM-422XT XFP Transceiver for 10GBASE-LR, Singlemode Fiber, up to 10Km DPS-500 Redundant Power Supply (for DGS-3427/DGS-3450) DPS-600 Redundant Power Supply (for DGS-3426P) DPS-800 2-Slot Redundant Power Supply Chassis (for DPS-500) DPS-900 8-Slot Redundant Power Supply Chassis (for DPS-500) DV-600S D-View 6.0 SNMP Network Management Software, Standard Version DV-600P D-View 6.0 SNMP Network Management Software, Professional Version * Available in future firmware upgrade. ** Lifetime warranty available only in the USA and Canada if purchased on or after March 30, 2009. All references to speed are for comparison purposes only. Product specifications, size and shape are subject to change without notice, and actual product appearance may differ from that depicted.
Datasheet
Description
Interface Ports 24 10/100/1000BASE-TX Auto-Negotiating, Auto-MDI/MDIXPorts with 802.3x Flow Control Combo Ports 4 Combo SFP Slots, Media Support Dependent On GBIC Transceiver Open Slot for 10-Gigabit Uplink Modules 2 Open Slots for 10Gigabit Uplink Modules Diagnostic LEDs Per Device: Power, Console, RPS Per Gigabit Port: Link/Activity, 10/100Mbps or 1000Mbps Speed Per Ethernet Port: Link/Activity, 10Mbps or 100Mbps Speed RS-232 Console Port 1 Option 10-Gigabit Uplink (Transceivers sold separately) Single XFP Slot Module (DEM-410X) Yes Single CX4 Port Module (DEM-410CX) Yes 10GBASE-SR (300 m Multi-Mode Fiber) Support Yes 10GBASE-LR (10 km Single-Mode Fiber) Support Yes Maximum Number of 10-Gigabit Uplinks Installable 2 Performance Switch Fabric 88Gbps Packet Forwarding Rate 65.47Mpps Packet Buffer 750KB MAC Address Table 8K Entries IP v4 Routing Table 128 Entries IP v6 Routing Table 128 Entries IP v4 Host Table 2K Entries IP v6 Host Table 1K Entries Jumbo Frame Size 9,216 Bytes Power Internal Power Supply 100 to 120VAC, 200 to 240VAC, 50/60Hz Maximum Power Consumption 433 Watts Optional Redundant Power Supply DPS-600 Physical/Environment al Ventilation 2 40×40 mm DC Fans Heat Dissipation 1477.48 BTU/Hr. MTBF 98,704 hours Acoustic < 52.4dB Temperature Operating: 32° to 104°F (0° to 40°C) Storage: -40° to 158°F (-40° to 70°C) Humidity Operating: 10% ~ 90% Non-condensing Storage: 5% ~ 90% Non-condensing Dimensions 17.3 x 15.3 x 1.7 inches (441 x 389 x 44 mm) 19-inch Standard Equipment Rack Mount Width, 1U Height Weight 12.8 lbs (5.82 kg) Emissions FCC Class A, CE, C-Tick, VCCI Safety Compliance CSA International, CB Software Functions L2 Features IGMP Snooping Supports IGMP Snooping v1, v2, v3 1K IGMP Snooping Groups IGMP Fast Leave Host-based IGMP Fast Leave * Spanning Tree 802.1D STP 802.1w RSTP 802.1s MSTP MLD Snooping Supporting 511 MLD Snooping Groups Loop Back Detection 32 802.3ad Link Aggregation Groups Back Pressure Flow Control Trunking Across Stack Head-of-line Blocking Prevention Port Mirroring One-to-One Multiple-to-One ACL modes * VLAN 802.1Q Double VLAN Maximum 4K Static VLAN Groups GVRP Guest VLAN 802.1 MAC-based VLAN L3 Features 128 IP v.4/v.6 Static Routing QoS (Quality of Service) Per Flow Bandwidth Control 802.1p Support 8 Queues per Port Queue Handling Strict Weighted Round Robin (WRR) CoS Based on: Switch Port MAC Address 802.1p Priority VLAN Protocol Type TOS DSCP IP v.4/v.6 Address IP v.6 Traffic Class IP v.6 Flow Label TCP/UDP Port User Defined Packet Content * ACL (Access Control List) Up to 768 Access Rules: Switch Port MAC Address 802.1p Priority VLAN Protocol Type TOS DSCP IP Address IP v.4/v.6 Address IP v.6 Traffic Class IP v.6 Flow Label TCP/UDP Port User Defined Packet Content * Time-based ACL CPU Interface Filtering ACL Statistic * Security RADIUS/TACACS/TACACS + SSH v.2 SSL v.3 Port Security 802.1x Port-based/MAC-based Access Control Web-based Access Control * MAC-based Access Control * Broadcast Storm Control Traffic Segmentation IP-MAC-Port Binding (500 entries per device) D-Link Safeguard Engine™ Support Microsoft NAP Management D-Link Single IP Management v.1.6 Web-based GUI CLI Web GUI Traffic Monitoring Web MAC Address Browsing Telnet server Telnet client * TFTP client SNMP v.1, v.2c, v.3 SNMP trap on MAC Notification RMON v.1 BootP/DHCP client DHCP auto-configuration DHCP relay option 82 System log Trap/alarm/log severity control vFlash file system Dual Images Dual Configuration CPU Monitoring LLDP * MIBs MIB-II (RFC 1213) Bridge MIB (RFC 1493) SNMP v.2 MIB (RFC 1907) RMON MIB (RFC 1757, 2819) RMON v.2 MIB (RFC 2021) Ethernet-like MIB (RFC 1643, 2358, 2665) 802.1p MIB (RFC 2674) IF MIB (RFC 2233, 2863) RADIUS Authentication Client MIB (RFC 2618) RADIUS Accounting Client MIB (RFC 2620) Ping/Traceroute MIB (RFC 2925) * D-Link enterprise MIB Warranty Information Warranty Lifetime Warranty** Ordering Information Part Number Description DGS-3426P xStack Layer 2+ 24-Port Gigabit PoE Switch with 4 Combo SFP Ports and 2 10Gigabit Slots DGS-3427 xStack Layer 2+ 24-Port Gigabit Switch with 4 Combo SFP Ports and 3 10Gigabit Slots DGS-3450 xStack Layer 2+ 48-Port Gigabit Switch with 4 Combo SFP Ports and 2 10Gigabit Slots DEM-310GT SFP Transceiver for 1000BASE-LX, Single Mode Fiber, Maximum Distance 10Km DEM-311GT SFP Transceiver for 1000BASE-SX, Muti Mode Fiber, Maximum Distance 550m DEM-410CX 1-Port CX-4 10Gigabit Module with 1 Meter CX-4 Cable DEM-410X 1-Port XFP 10Gigabit Module DEM-421XT XFP Transceiver for 10GBASE-SR, Multimode Fiber, Maximum Distance 300m DEM-422XT XFP Transceiver for 10GBASE-LR, Singlemode Fiber, up to 10Km DPS-500 Redundant Power Supply (for DGS-3427/DGS-3450) DPS-600 Redundant Power Supply (for DGS-3426P) DPS-800 2-Slot Redundant Power Supply Chassis (for DPS-500) DPS-900 8-Slot Redundant Power Supply Chassis (for DPS-500) DV-600S D-View 6.0 SNMP Network Management Software, Standard Version DV-600P D-View 6.0 SNMP Network Management Software, Professional Version * Available in future firmware upgrade. ** Lifetime warranty available only in the USA and Canada if purchased on or after March 30, 2009. All references to speed are for comparison purposes only. Product specifications, size and shape are subject to change without notice, and actual product appearance may differ from that depicted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20-Port PoE Gigabit xStack Managed L2+ Stackable Switch, 4 Gigabit Combo BASE-T/SFP ports, 2 10G Module Slots - DGS-3426P - D-Link Systems, Inc.
Irvine, CA, USA
20-Port PoE Gigabit xStack Managed L2+ Stackable Switch, 4 Gigabit Combo BASE-T/SFP ports, 2 10G Module Slots
DGS-3426P
20-Port PoE Gigabit xStack Managed L2+ Stackable Switch, 4 Gigabit Combo BASE-T/SFP ports, 2 10G Module Slots DGS-3426P
Interface Ports 24 10/100/1000BASE-TX Auto-Negotiating, Auto-MDI/MDIXPorts with 802.3x Flow Control Combo Ports 4 Combo SFP Slots, Media Support Dependent On GBIC Transceiver Open Slot for 10-Gigabit Uplink Modules 2 Open Slots for 10Gigabit Uplink Modules Diagnostic LEDs Per Device: Power, Console, RPS Per Gigabit Port: Link/Activity, 10/100Mbps or 1000Mbps Speed Per Ethernet Port: Link/Activity, 10Mbps or 100Mbps Speed RS-232 Console Port 1 Option 10-Gigabit Uplink (Transceivers sold separately) Single XFP Slot Module (DEM-410X) Yes Single CX4 Port Module (DEM-410CX) Yes 10GBASE-SR (300 m Multi-Mode Fiber) Support Yes 10GBASE-LR (10 km Single-Mode Fiber) Support Yes Maximum Number of 10-Gigabit Uplinks Installable 2 Performance Switch Fabric 88Gbps Packet Forwarding Rate 65.47Mpps Packet Buffer 750KB MAC Address Table 8K Entries IP v4 Routing Table 128 Entries IP v6 Routing Table 128 Entries IP v4 Host Table 2K Entries IP v6 Host Table 1K Entries Jumbo Frame Size 9,216 Bytes Power Internal Power Supply 100 to 120VAC, 200 to 240VAC, 50/60Hz Maximum Power Consumption 433 Watts Optional Redundant Power Supply DPS-600 Physical/Environment al Ventilation 2 40×40 mm DC Fans Heat Dissipation 1477.48 BTU/Hr. MTBF 98,704 hours Acoustic < 52.4dB Temperature Operating: 32° to 104°F (0° to 40°C) Storage: -40° to 158°F (-40° to 70°C) Humidity Operating: 10% ~ 90% Non-condensing Storage: 5% ~ 90% Non-condensing Dimensions 17.3 x 15.3 x 1.7 inches (441 x 389 x 44 mm) 19-inch Standard Equipment Rack Mount Width, 1U Height Weight 12.8 lbs (5.82 kg) Emissions FCC Class A, CE, C-Tick, VCCI Safety Compliance CSA International, CB Software Functions L2 Features IGMP Snooping Supports IGMP Snooping v1, v2, v3 1K IGMP Snooping Groups IGMP Fast Leave Host-based IGMP Fast Leave * Spanning Tree 802.1D STP 802.1w RSTP 802.1s MSTP MLD Snooping Supporting 511 MLD Snooping Groups Loop Back Detection 32 802.3ad Link Aggregation Groups Back Pressure Flow Control Trunking Across Stack Head-of-line Blocking Prevention Port Mirroring One-to-One Multiple-to-One ACL modes * VLAN 802.1Q Double VLAN Maximum 4K Static VLAN Groups GVRP Guest VLAN 802.1 MAC-based VLAN L3 Features 128 IP v.4/v.6 Static Routing QoS (Quality of Service) Per Flow Bandwidth Control 802.1p Support 8 Queues per Port Queue Handling Strict Weighted Round Robin (WRR) CoS Based on: Switch Port MAC Address 802.1p Priority VLAN Protocol Type TOS DSCP IP v.4/v.6 Address IP v.6 Traffic Class IP v.6 Flow Label TCP/UDP Port User Defined Packet Content * ACL (Access Control List) Up to 768 Access Rules: Switch Port MAC Address 802.1p Priority VLAN Protocol Type TOS DSCP IP Address IP v.4/v.6 Address IP v.6 Traffic Class IP v.6 Flow Label TCP/UDP Port User Defined Packet Content * Time-based ACL CPU Interface Filtering ACL Statistic * Security RADIUS/TACACS/TACACS + SSH v.2 SSL v.3 Port Security 802.1x Port-based/MAC-based Access Control Web-based Access Control * MAC-based Access Control * Broadcast Storm Control Traffic Segmentation IP-MAC-Port Binding (500 entries per device) D-Link Safeguard Engine™ Support Microsoft NAP Management D-Link Single IP Management v.1.6 Web-based GUI CLI Web GUI Traffic Monitoring Web MAC Address Browsing Telnet server Telnet client * TFTP client SNMP v.1, v.2c, v.3 SNMP trap on MAC Notification RMON v.1 BootP/DHCP client DHCP auto-configuration DHCP relay option 82 System log Trap/alarm/log severity control vFlash file system Dual Images Dual Configuration CPU Monitoring LLDP * MIBs MIB-II (RFC 1213) Bridge MIB (RFC 1493) SNMP v.2 MIB (RFC 1907) RMON MIB (RFC 1757, 2819) RMON v.2 MIB (RFC 2021) Ethernet-like MIB (RFC 1643, 2358, 2665) 802.1p MIB (RFC 2674) IF MIB (RFC 2233, 2863) RADIUS Authentication Client MIB (RFC 2618) RADIUS Accounting Client MIB (RFC 2620) Ping/Traceroute MIB (RFC 2925) * D-Link enterprise MIB Warranty Information Warranty Lifetime Warranty** Ordering Information Part Number Description DGS-3426P xStack Layer 2+ 24-Port Gigabit PoE Switch with 4 Combo SFP Ports and 2 10Gigabit Slots DGS-3427 xStack Layer 2+ 24-Port Gigabit Switch with 4 Combo SFP Ports and 3 10Gigabit Slots DGS-3450 xStack Layer 2+ 48-Port Gigabit Switch with 4 Combo SFP Ports and 2 10Gigabit Slots DEM-310GT SFP Transceiver for 1000BASE-LX, Single Mode Fiber, Maximum Distance 10Km DEM-311GT SFP Transceiver for 1000BASE-SX, Muti Mode Fiber, Maximum Distance 550m DEM-410CX 1-Port CX-4 10Gigabit Module with 1 Meter CX-4 Cable DEM-410X 1-Port XFP 10Gigabit Module DEM-421XT XFP Transceiver for 10GBASE-SR, Multimode Fiber, Maximum Distance 300m DEM-422XT XFP Transceiver for 10GBASE-LR, Singlemode Fiber, up to 10Km DPS-500 Redundant Power Supply (for DGS-3427/DGS-3450) DPS-600 Redundant Power Supply (for DGS-3426P) DPS-800 2-Slot Redundant Power Supply Chassis (for DPS-500) DPS-900 8-Slot Redundant Power Supply Chassis (for DPS-500) DV-600S D-View 6.0 SNMP Network Management Software, Standard Version DV-600P D-View 6.0 SNMP Network Management Software, Professional Version * Available in future firmware upgrade. ** Lifetime warranty available only in the USA and Canada if purchased on or after March 30, 2009. All references to speed are for comparison purposes only. Product specifications, size and shape are subject to change without notice, and actual product appearance may differ from that depicted.

Interface

Ports

  • 24 10/100/1000BASE-TX Auto-Negotiating, Auto-MDI/MDIXPorts with 802.3x Flow Control

Combo Ports

  • 4 Combo SFP Slots, Media Support Dependent On GBIC Transceiver

Open Slot for 10-Gigabit Uplink Modules

  • 2 Open Slots for 10Gigabit Uplink Modules

Diagnostic LEDs

  • Per Device: Power, Console, RPS
  • Per Gigabit Port: Link/Activity, 10/100Mbps or 1000Mbps Speed
  • Per Ethernet Port: Link/Activity, 10Mbps or 100Mbps Speed

RS-232 Console Port

  • 1

Option 10-Gigabit Uplink (Transceivers sold separately)

Single XFP Slot Module (DEM-410X)

  • Yes

Single CX4 Port Module (DEM-410CX)

  • Yes

10GBASE-SR (300 m Multi-Mode Fiber) Support

  • Yes

10GBASE-LR (10 km Single-Mode Fiber) Support

  • Yes

Maximum Number of 10-Gigabit Uplinks Installable

  • 2

Performance

Switch Fabric

  • 88Gbps

Packet Forwarding Rate

  • 65.47Mpps

Packet Buffer

  • 750KB

MAC Address Table

  • 8K Entries

IP v4 Routing Table

  • 128 Entries

IP v6 Routing Table

  • 128 Entries

IP v4 Host Table

  • 2K Entries

IP v6 Host Table

  • 1K Entries

Jumbo Frame Size

  • 9,216 Bytes

Power

Internal Power Supply

  • 100 to 120VAC, 200 to 240VAC, 50/60Hz

Maximum Power Consumption

  • 433 Watts

Optional Redundant Power Supply

  • DPS-600

Physical/Environmental

Ventilation

  • 2 40×40 mm DC Fans

Heat Dissipation

  • 1477.48 BTU/Hr.

MTBF

  • 98,704 hours

Acoustic

  • < 52.4dB

Temperature

  • Operating: 32° to 104°F (0° to 40°C)
  • Storage: -40° to 158°F (-40° to 70°C)

Humidity

  • Operating: 10% ~ 90% Non-condensing
  • Storage: 5% ~ 90% Non-condensing

Dimensions

  • 17.3 x 15.3 x 1.7 inches (441 x 389 x 44 mm)
  • 19-inch Standard Equipment Rack Mount Width, 1U Height

Weight

  • 12.8 lbs (5.82 kg)

Emissions

  • FCC Class A, CE, C-Tick, VCCI

Safety Compliance

  • CSA International, CB

Software Functions

L2 Features

  • IGMP Snooping Supports
  • IGMP Snooping v1, v2, v3
  • 1K IGMP Snooping Groups
  • IGMP Fast Leave
  • Host-based IGMP Fast Leave *
  • Spanning Tree
  • 802.1D STP
  • 802.1w RSTP
  • 802.1s MSTP
  • MLD Snooping Supporting 511 MLD Snooping Groups
  • Loop Back Detection
  • 32 802.3ad Link Aggregation Groups
  • Back Pressure Flow Control
  • Trunking Across Stack
  • Head-of-line Blocking Prevention
  • Port Mirroring
  • One-to-One
  • Multiple-to-One
  • ACL modes *

VLAN

  • 802.1Q
  • Double VLAN
  • Maximum 4K Static VLAN Groups
  • GVRP
  • Guest VLAN
  • 802.1
  • MAC-based VLAN

L3 Features

  • 128 IP v.4/v.6 Static Routing

QoS (Quality of Service)

  • Per Flow Bandwidth Control
  • 802.1p Support
  • 8 Queues per Port
  • Queue Handling
  • Strict
  • Weighted Round Robin (WRR)
  • CoS Based on:
  • Switch Port
  • MAC Address
  • 802.1p Priority
  • VLAN
  • Protocol Type
  • TOS
  • DSCP
  • IP v.4/v.6 Address
  • IP v.6 Traffic Class
  • IP v.6 Flow Label
  • TCP/UDP Port
  • User Defined Packet Content *

ACL (Access Control List)

  • Up to 768 Access Rules:
  • Switch Port
  • MAC Address
  • 802.1p Priority
  • VLAN
  • Protocol Type
  • TOS
  • DSCP
  • IP Address
  • IP v.4/v.6 Address
  • IP v.6 Traffic Class
  • IP v.6 Flow Label
  • TCP/UDP Port
  • User Defined Packet Content *
  • Time-based ACL
  • CPU Interface Filtering
  • ACL Statistic *

Security

  • RADIUS/TACACS/TACACS+
  • SSH v.2
  • SSL v.3
  • Port Security
  • 802.1x Port-based/MAC-based Access Control
  • Web-based Access Control *
  • MAC-based Access Control *
  • Broadcast Storm Control
  • Traffic Segmentation
  • IP-MAC-Port Binding (500 entries per device)
  • D-Link Safeguard Engine™
  • Support Microsoft NAP

Management

  • D-Link Single IP Management v.1.6
  • Web-based GUI
  • CLI
  • Web GUI Traffic Monitoring
  • Web MAC Address Browsing
  • Telnet server
  • Telnet client *
  • TFTP client
  • SNMP v.1, v.2c, v.3
  • SNMP trap on MAC Notification
  • RMON v.1
  • BootP/DHCP client
  • DHCP auto-configuration
  • DHCP relay option 82
  • System log
  • Trap/alarm/log severity control
  • vFlash file system
  • Dual Images
  • Dual Configuration
  • CPU Monitoring
  • LLDP *

MIBs

  • MIB-II (RFC 1213)
  • Bridge MIB (RFC 1493)
  • SNMP v.2 MIB (RFC 1907)
  • RMON MIB (RFC 1757, 2819)
  • RMON v.2 MIB (RFC 2021)
  • Ethernet-like MIB (RFC 1643, 2358, 2665)
  • 802.1p MIB (RFC 2674)
  • IF MIB (RFC 2233, 2863)
  • RADIUS Authentication Client MIB (RFC 2618)
  • RADIUS Accounting Client MIB (RFC 2620)
  • Ping/Traceroute MIB (RFC 2925) *
  • D-Link enterprise MIB

Warranty Information

Warranty

  • Lifetime Warranty**

Ordering Information

  • Part Number

Description

DGS-3426P

  • xStack Layer 2+ 24-Port Gigabit PoE Switch with 4 Combo SFP Ports and 2 10Gigabit Slots

DGS-3427

  • xStack Layer 2+ 24-Port Gigabit Switch with 4 Combo SFP Ports and 3 10Gigabit Slots

DGS-3450

  • xStack Layer 2+ 48-Port Gigabit Switch with 4 Combo SFP Ports and 2 10Gigabit Slots

DEM-310GT

  • SFP Transceiver for 1000BASE-LX, Single Mode Fiber, Maximum Distance 10Km

DEM-311GT

  • SFP Transceiver for 1000BASE-SX, Muti Mode Fiber, Maximum Distance 550m

DEM-410CX

  • 1-Port CX-4 10Gigabit Module with 1 Meter CX-4 Cable

DEM-410X

  • 1-Port XFP 10Gigabit Module

DEM-421XT

  • XFP Transceiver for 10GBASE-SR, Multimode Fiber, Maximum Distance 300m

DEM-422XT

  • XFP Transceiver for 10GBASE-LR, Singlemode Fiber, up to 10Km

DPS-500

  • Redundant Power Supply (for DGS-3427/DGS-3450)

DPS-600

  • Redundant Power Supply (for DGS-3426P)

DPS-800

  • 2-Slot Redundant Power Supply Chassis (for DPS-500)

DPS-900

  • 8-Slot Redundant Power Supply Chassis (for DPS-500)

DV-600S

  • D-View 6.0 SNMP Network Management Software, Standard Version

DV-600P

  • D-View 6.0 SNMP Network Management Software, Professional Version

* Available in future firmware upgrade.
** Lifetime warranty available only in the USA and Canada if purchased on or after March 30, 2009.

All references to speed are for comparison purposes only. Product specifications, size and shape are subject to change without notice, and actual product appearance may differ from that depicted.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DGS-3426P
Product Name 20-Port PoE Gigabit xStack Managed L2+ Stackable Switch, 4 Gigabit Combo BASE-T/SFP ports, 2 10G Module Slots
Network Equipment Switch
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
Ports / Interfaces SFP, RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-SEGP528-4SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 28 #
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details