D-Link Systems, Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Description The DES-3552 is part of D-Link’s xStack family of access Layer2 Ethernet switches that combine performance with robust security, Quality of Service (QoS), versatile management functions, Redundant Power Supply... | |
| Description The xStack® DGS-3450 by D-Link is a high-performance, managed, stackable Layer 2+ switch that provides ideal network solutions for workgroups and edge deployments. D-Link® Single IP Management (SIM) allows... | |
| Overview The D-Link® DES-1008PA 8-Port 10/100 Unmanaged Metal Desktop Switch with 4 PoE Ports enables both home and office users to easily connect and supply power to Power over Ethernet... | |
| Overview The D-Link DES-1005P 5-port 10/100 Unmanaged Desktop Switch with one PoE Port allows you to easily connect a Power over Ethernet (PoE) device such as a wireless access point... | |
| Overview The D-Link DES-1008P+ 8-Port 10/100 Unmanaged Desktop or Rackmount PoE+ Switch enables IT managers and Security System Integrators to easily connect and supply power to devices such as IP... | |
| Overview The D-Link DGS-1210 Series Smart Managed Switches are the latest generation of switches to provide increased Power over Ethernet (PoE) output, a range of physical interface types, multiple management... | |
| Overview The DES-1026G is an unmanaged 10/100 Mbps switch designed to enhance workgroup performance while providing a high level of flexibility. It provides 24 10/100Mbps ports for workstation connection, plus... | |
| Overview The DES-1210 Series is the latest generation of D-Link® 10/100 Web Smart Switches featuring D-Link Green 3.0 technology. The switches comply with the IEEE 802.3az Energy Efficient Ethernet standard. | |
| Overview The DGS-1008P 8-Port Gigabit Unmanaged Desktop Switch with 4 PoE Ports enables office users to easily connect and supply power to Power over Ethernet (PoE) devices such as IP... | |
| Overview The DGS-1210 Series is the latest generation of D-Link® Gigabit Web Smart Switches featuring D-Link Green 3.0 technology. The switches comply with the IEEE 802.3az Energy Efficient Ethernet standard. | |
| Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and... | |
| Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable,... | |
| Overview The DGS-3200-10 Managed Gigabit Switch offers a new generation of intelligence and defense with high-performance, flexibility, and robust security. This switch secures your network from viruses using its ACL,... | |
| Overview The DWS-3160 is D-Link’s latest Unified L2+ Gigabit Wireless Switch. Designed to be the ideal mobility solution for medium-sized and large enterprises and service providers, the DWS-3160 empowers administrators... | |
| Overview The xStack DGS-3420 series of next generation Layer 2+ Gigabit switches delivers performance, flexibility, security, multi-layer QoS, and accessibility, along with redundant power options for SMBs and enterprises. With... | |
| Overview D-Link’s DGS-1100 Series Gigabit Smart Managed Switches provide an affordable solution for businesses of all sizes that require simple network management. The DGS-1100 switches consist of 5, 8, 10,16,... | |
| Overview D-Link’s DXS-1210 series 10 Gigabit Ethernet Smart Managed Switches are cost effective 10 GbE switches capable of servicing a range of network needs in any business. With high performance... | |
| Overview The D-Link 16-Port Gigabit Unmanaged Desktop or Rackmount Switch and the 24-Port Gigabit Unmanaged Desktop or Rackmount Switch each offer an economical way for SOHO and small to medium... | |
| Overview The DGS-1100-05PD is a unique 5-port switch powered through the network cable by an upstream PoE power source (PoE switch or injector). As a “PoE extender”, it also has... | |
| Overview The DGS-3120 xStack Series are enhanced L2 stackable access switches designed to connect end-users in a secure SMB or enterprise network. These switches support physical stacking, multicast and enhanced... | |
| Overview The DXS-1100-10TS 10 Gigabit Ethernet Smart Managed Switch is a Layer 2 10GBASE-T switch which provides an entry-level solution for Small and Medium Businesses (SMB) wishing to deploy 10... | |
| Overview The D-Link DES-1018MP 18-Port 10/100 Unmanaged Desktop or Rackmount PoE Switch Including 2 1000BASE-T/SFP Combo Ports enables users to easily connect and supply power to PoE-capable devices such as... | |
| Overview With the D-Link 24-Port 10/100 Unmanaged Desktop or Rackmount Switch, you can easily expand your business or home network by adding more computers and devices, each achieving speeds up... | |
| Overview D-Link’s DXS-3400 Series Layer 3 Stackable 10 GbE Managed Switches are compact, high-performance switches that feature wire speed 10-Gigabit Ethernet switching, routing, and ultra-low latency. The 1U height and... | |
| Overview D-Link’s DXS-3600 10GbE L3 Switch family consists of new compact, high-performance switches that feature wire-speed 10-Gigabit Ethernet switching, routing, and very low latency. The 1U height and high performance... | |
| Overview The DGS-3630 Series Layer 3 Stackable Managed Switches are designed for Small Medium Businesses (SMBs), Small Medium Enterprises (SMEs), larger Enterprises, and ISPs. They deliver high performance, flexibility, fault... | |
| Overview The latest generation of D-Link® xStack® Switches supports IPv6 routing and has more advanced features than ever to address today’s security, QoS, and management concerns. The xStack DGS-3620 Series... | |
| Overview The DES-3200 Series are members of D-Link’s Layer 2 xStack Managed Switch family designed for the Metro ETTX, FTTX, and Enterprise market. The DES-3200 series offers 24 or 48... | |
| Description The xStack® DES-3528 by D-Link is a high-performance, managed, stackable Layer 2 switch that provides an ideal solution for workgroups and edge deployments of a network. The D-Link Single... | |
| Interface Ports 24 10/100/1000BASE-TX Auto-Negotiating, Auto-MDI/MDIXPorts with 802.3x Flow Control Combo Ports 4 Combo SFP Slots, Media Support Dependent On GBIC Transceiver Open Slot for 10-Gigabit Uplink Modules 2 Open... | |
| Overview The DES-105 5 Port 10/100 Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices, small and medium businesses. With... | |
| Overview The DES-108 8 Port 10/100 Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices, small and medium businesses. With... | |
| Overview The DGS-105 5 Port Gigabit Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices and small/medium businesses. With data... | |
| Overview The DGS-108 8 Port Gigabit Unmanaged Metal Desktop Switch provides a quick, easy and economical way to add high speed networking to home offices and small/medium businesses. With data... | |
| Overview The DGS-3000-10TC is a small and compact, yet fully managed, 10-port, Layer 2 Ethernet switch. It provides wired Gigabit speed access for campus and metro networks. The 1U high... | |
| Overview With the D-Link 16-Port 10/100 Unmanaged Desktop or Rackmount Switch, you can easily expand your business or home network by adding more computers and devices, each achieving speeds up... | |
| The DWS-4026 is D-Link’s next generation Unified Wired/Wireless Gigabit Switch with an array of advanced features and 802.11n support. With the ability to manage up to 64 Unified Wireless Access... |