Overview
The DGS-1210 Series is the latest generation of D-Link® Gigabit Web Smart Switches featuring D-Link Green 3.0 technology. The switches comply with the IEEE 802.3az Energy Efficient Ethernet standard. Support for IPv6 management and configuration features ensures your network remains protected after an upgrade from IPv4 to IPv6. By offering multiple management options, these switches allow quick deployment, infrastructure expansion, and seamless upgrades. Targeting small and medium sized businesses, the DGS-1210 Web Smart switches provide functionality, security, and manageability for a fraction of the standard cost of ownership.
The DGS-1210 Series switches support 8, 16, 24, or 48 10/100/1000BASE-T ports. In addition, each switch supports 2 or 4 Gigabit SFP ports for optical connections using multimode or singlemode SFP transceivers.
PoE Support
Several models in the DGS-1210 series family support Power-over-Ethernet capabilities, simplifying deployments with IP cameras, VoIP phones, wireless access points, and other powered devices. These models include the DGS-1210-10P, DGS-1210-28P and DGS-1210-52MP. Using the switch’s management interface, an administrator can control various PoE functions, such as remotely rebooting cameras or access points, from anywhere on the network, including over the Internet. The switches also support time-based PoE – an option that allows administrators to set a time window that determines when each port’s PoE power is turned on and off.
Energy Saving
The DGS-1210 Series Switches are capable of conserving power without sacrificing operational performance or functionality by using D-Link Green 3.0 technology. Using the Energy Efficient Ethernet standard, the network will automatically decrease the power usage when traffic is low. For environments not fully supporting the standard, these switches offer advanced powersaving settings including port shutoff and standby, LED shutoff, and system hibernation based on custom time profiles. The time profiles can also be applied to the PoE switches so that unnecessary power consumption can be saved during off hours. The switches can also detect the length of connected cables to automatically reduce power usage on shorter cable connections.
Easy Management
The D-Link Web Smart Switch series is designed for easy management. All configuration can be performed through an intuitive browser-based Graphical User Interface regardless of the host PC’s operating system. The DGS-1210 Series switches also support a D-Link Network Assistant Utility that enables administrators to remotely control their network down to the port level. This utility allows customers to easily discover multiple D-Link Web Smart Switches within the same L2 network segment. With this utility, users do not need to change the IP address of their PC. It also simplifies the initial setup by taking switches, within the same L2 network segment, that are connected to the user’s PC, and displaying them on screen for instant access. This allows extensive switch configuration and basic setup of discovered devices, including password changes and firmware upgrades. In addition, the DGS-1210 Series supports D-View® 6.0 and Compact Command Line Interface (CLI) through Telnet. D-View 6.0 is a network management system that allows for the central management of critical network characteristics such as availability, reliability, resilience, and security.
Auto Surveillance VLAN and Voice VLAN
The D-Link Web Smart series automates the process of setting up IP surveillance and VoIP devices on a network. Auto Surveillance VLAN consolidates data and surveillance video transmission through the network, sparing businesses the expense of maintaining dedicated facilities. ASV also protects the quality of realtime video by grouping IP surveillance devices on a single high priority VLAN. This ensures that surveillance video streams will not be affected when ordinary data traffic is at a high level. Similarly, the Auto Voice VLAN guarantees clear quality and efficient transmission for all voice communication.
Extensive Layer 2 Features
Equipped with a complete lineup of L2 features, these switches include IGMP Snooping, Port Mirroring, Spanning Tree, and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port and automatically shut down the affected port. The Cable Diagnostic feature designed primarily for administrators and customer service representatives, can rapidly discover the type of error and determine the cable quality.
Secure your Network
D-Link’s innovative Safeguard Engine protects the switches against traffic flooding caused by virus attacks. The switches also support 802.1X port-based authentication, allowing the network clients to be authenticated through external RADIUS servers. In addition, the Access Control List (ACL) feature enhances network security and protects the network by screening traffic from illegal MAC or IP addresses. ARP Spoofing Prevention prevents malicious intruders from sending massive fake ARP messages through a manipulated source. This protects important data from being stolen by Man-in-the-Middle attacks, and prevents wasting CPU cycles on these packets. For added security, the DHCP Server Screening feature blocks rogue DHCP server packets from user ports to prevent unauthorized IP assignment.
Limited Lifetime Warranty
D-Link offers a Limited Lifetime Warranty on the DGS-1210 Series WebSmart switches to further its commitment to product quality and long-term customer confidence.
D-LINK DGS-1210-52 WEBSMART GIGABIT SWITCH WITH 48 1000BASE-T AND 4 SFP PORTS - 48 PORTS - MANAGEABLE - GIGABIT ETHERNET - 10/100/1000BASE-T, 1000BASE-X - 2LAYER SUPPORTED - 4 SFP SLOTS - TWISTED PAIR, OPTICAL FIBER - 1U HIGH - RACK
| D-Link Systems, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Network Equipment | Network Equipment |
| Product Number | DGS-1210-52 | 70AJ6368 |
| Product Name | 48-Port Gigabit Smart Managed Switch with 4 Gigabit RJ45/SFP COMBO ports | D-Link Dgs-1210-52 Websmart Gigabit Switch With 48 1000Base-T And 4 Sfp Ports 48 Ports Manageable Gigabit Ethernet 10/100/1000Base-T, 1000Base-X 2Layer Supported 4 Sfp Slots Twisted P... |
| Network Equipment | Switch | Switch |