D-Link Systems, Inc. Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| Overview The DAP-3320 Wireless PoE Outdoor Access Point is the ideal solution for expanding the coverage and signal strength of any wireless network. Built to withstand outdoor environments, the DAP-3320... | |
| Overview The DAP-2660 Wireless AC1200 Concurrent Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and... | |
| Overview The DAP-2695 AirPremier AC1750 Plenum-Rated Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and... | |
| Overview The DAP-2360 is an 802.11n Plenum-rated PoE Access Point ideal for any network administrator to create or expand the capacity of a wireless network. This access point is mainly... | |
| Overview The DWL-3600AP Unified 802.11n Access Point is an indoor 802.11n Wi-Fi access point designed specifically for deployment in business environments. Highly manageable and capable of high data transmission speeds,... | |
| Overview The DWL-6600AP Unified N Dual-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing,... | |
| Overview The DWL-6610AP Dual-Band 802.11ac Unified Wireless Access Point is specially designed for small to medium enterprises, providing unparalleled bandwidth and flexibility for administrators looking to deploy a medium to... | |
| Overview The DWL-8610AP Unified Wireless Concurrent Dual Band 802.11ac Access Point combines the cutting edge wireless speeds of 802.11ac with the unparalleled flexibility and scalability of D-Link’s Unified Wireless Solution. | |
| Overview The DWL-8710AP is an outdoor Dual-Band 802.11n/ac Wi-Fi Access Point designed specifically for deployment in business and campus environments. Highly manageable and capable of blazing speeds, the DWL-8710AP integrates... | |
| Overview The D-Link® DAP-2553 AirPremier N Dual Band Gigabit PoE Access Point provides businesses with a cost effective solution for deploying 802.11n local area networks (LANs). Ideal for business-class environments,... | |
| Overview The DAP-3662 Wireless AC1200 Concurrent Dual Band Outdoor PoE Access Point is a versatile, high power outdoor access point designed with weather-resistant features, making it an ideal solution for... | |
| Overview The DAP-1665 Wireless AC1200 Dual Band Access Point is a fast and versatile solution for bringing wireless AC to an existing wired network, or extending the capabilities of an... | |
| Overview The DWL-2600AP Unified N Single-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing,... | |
| Overview The DAP-2330 is an 802.11n ceiling/wall mount Gigabit PoE Access Point, ideal for wireless networks in high traffic areas such as airports, coffee shops, shopping centers, sporting venues, hotels,... | |
| Overview The DAP-2610 Wireless AC1300 Wave 2 Dual-Band PoE Access Point is designed to support small/medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless... |