D-Link Systems, Inc. Wireless N Dualband Gigabit Access Point w/ PoE DAP-2553

Description
Overview The D-Link® DAP-2553 AirPremier N Dual Band Gigabit PoE Access Point provides businesses with a cost effective solution for deploying 802.11n local area networks (LANs). Ideal for business-class environments, such as large businesses or enterprise corporations, this access point provides secure and manageable dual band wireless LAN options for network administrators. Versatile Access Point The DAP-2553 AirPremier N Dual Band PoE Access Point allows network administrators to implement a highly manageable and extremely robust dual band wireless network. All three detachable dual band antennas supply optimal wireless coverage in either 2.4GHz (802.11g and 802.11n) or 5GHz (802.11a and 802.11n) frequency bands. For advanced installations, this high-speed access point has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. Enhanced Performance The DAP-2553 delivers reliable wireless performance with maximum wireless signal rates of up to 450Mbps in either the 2.4GHz or 5GHz wireless band. Support for the Wi-Fi Multimedia™ (WMM) Quality of Service feature, makes it an ideal access point for audio, video, and voice applications. Additionally, this access point supports load balance features to ensure maximum performance. Security To help maintain a secure wireless network, the AirPremier N Dual Band PoE Access Point provides the latest in wireless security technologies by supporting both Personal and Enterprise versions of WPA and WPA2 (802.11i) with support for RADIUS server backend. This access point also includes MAC Address Filtering, Wireless LAN segmentation, Disable SSID Broadcast, Rogue AP Detection, and Wireless On/Off Scheduling to further protect your wireless network. The AirPremier N Dual Band PoE Access Point includes support for up to 4 VLANs for implementing multiple service set identifiers (SSIDs) to further help segment users on the network. The DAP-2553 also includes a wireless client isolation mechanism to limit direct client-to-client communication. Multiple Operation Modes The DAP-2553 can be configured to optimize network performance based on any one of its multiple operation modes: Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge (No AP Broadcasting) and Wireless Client. With WDS support, network administrators can set up multiple DAP-2553 access points throughout a facility and configure them to bridge with one another while also providing network access to individual clients. Also included are advanced features such as Spanning Tree Protocol support, which allows greater efficiency and avoids broadcast storms when used in WDS mode. Network Management Network administrators have multiple options for managing the DAP-2553 Access Point, including Web (HTTP), Secure Sockets Layer (SSL), which provides a secure connection to the Internet, Secure Shell (SSH), which provides a secure channel between local and remote computers, and Telnet. For advanced network management, administrators can use the D-Link Central Wi-Fi Manager controller software to configure and manage multiple access points from a single location. Scalable and flexible, Central WiFiManager is accessible anytime, anywhere, though the Internet by using a web browser. In addition to a streamlined management process, Central Wi-Fi Manager software provides enterprise-level features, including bandwidth optimization, captive portal, and RF optimization. Also available is AP Array, allowing the management of a set of network devices as a single group for easy configuration and deployment. The DAP-2553 also has a wireless scheduler feature for power saving and added security. With the selectable dual band functionality, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the D-Link DAP-2553 AirPremier N Dual Band PoE Access Point provides small to medium business (SMB) environments with an ideal business class solution for deploying a wireless network in the workplace. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DAP-2553 Wireless Access Point to further its commitment to product quality and long term customer confidence.
Datasheet
Description
Overview The D-Link® DAP-2553 AirPremier N Dual Band Gigabit PoE Access Point provides businesses with a cost effective solution for deploying 802.11n local area networks (LANs). Ideal for business-class environments, such as large businesses or enterprise corporations, this access point provides secure and manageable dual band wireless LAN options for network administrators. Versatile Access Point The DAP-2553 AirPremier N Dual Band PoE Access Point allows network administrators to implement a highly manageable and extremely robust dual band wireless network. All three detachable dual band antennas supply optimal wireless coverage in either 2.4GHz (802.11g and 802.11n) or 5GHz (802.11a and 802.11n) frequency bands. For advanced installations, this high-speed access point has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. Enhanced Performance The DAP-2553 delivers reliable wireless performance with maximum wireless signal rates of up to 450Mbps in either the 2.4GHz or 5GHz wireless band. Support for the Wi-Fi Multimedia™ (WMM) Quality of Service feature, makes it an ideal access point for audio, video, and voice applications. Additionally, this access point supports load balance features to ensure maximum performance. Security To help maintain a secure wireless network, the AirPremier N Dual Band PoE Access Point provides the latest in wireless security technologies by supporting both Personal and Enterprise versions of WPA and WPA2 (802.11i) with support for RADIUS server backend. This access point also includes MAC Address Filtering, Wireless LAN segmentation, Disable SSID Broadcast, Rogue AP Detection, and Wireless On/Off Scheduling to further protect your wireless network. The AirPremier N Dual Band PoE Access Point includes support for up to 4 VLANs for implementing multiple service set identifiers (SSIDs) to further help segment users on the network. The DAP-2553 also includes a wireless client isolation mechanism to limit direct client-to-client communication. Multiple Operation Modes The DAP-2553 can be configured to optimize network performance based on any one of its multiple operation modes: Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge (No AP Broadcasting) and Wireless Client. With WDS support, network administrators can set up multiple DAP-2553 access points throughout a facility and configure them to bridge with one another while also providing network access to individual clients. Also included are advanced features such as Spanning Tree Protocol support, which allows greater efficiency and avoids broadcast storms when used in WDS mode. Network Management Network administrators have multiple options for managing the DAP-2553 Access Point, including Web (HTTP), Secure Sockets Layer (SSL), which provides a secure connection to the Internet, Secure Shell (SSH), which provides a secure channel between local and remote computers, and Telnet. For advanced network management, administrators can use the D-Link Central Wi-Fi Manager controller software to configure and manage multiple access points from a single location. Scalable and flexible, Central WiFiManager is accessible anytime, anywhere, though the Internet by using a web browser. In addition to a streamlined management process, Central Wi-Fi Manager software provides enterprise-level features, including bandwidth optimization, captive portal, and RF optimization. Also available is AP Array, allowing the management of a set of network devices as a single group for easy configuration and deployment. The DAP-2553 also has a wireless scheduler feature for power saving and added security. With the selectable dual band functionality, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the D-Link DAP-2553 AirPremier N Dual Band PoE Access Point provides small to medium business (SMB) environments with an ideal business class solution for deploying a wireless network in the workplace. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DAP-2553 Wireless Access Point to further its commitment to product quality and long term customer confidence.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless N Dualband Gigabit Access Point w/ PoE - DAP-2553 - D-Link Systems, Inc.
Irvine, CA, USA
Wireless N Dualband Gigabit Access Point w/ PoE
DAP-2553
Wireless N Dualband Gigabit Access Point w/ PoE DAP-2553
Overview The D-Link® DAP-2553 AirPremier N Dual Band Gigabit PoE Access Point provides businesses with a cost effective solution for deploying 802.11n local area networks (LANs). Ideal for business-class environments, such as large businesses or enterprise corporations, this access point provides secure and manageable dual band wireless LAN options for network administrators. Versatile Access Point The DAP-2553 AirPremier N Dual Band PoE Access Point allows network administrators to implement a highly manageable and extremely robust dual band wireless network. All three detachable dual band antennas supply optimal wireless coverage in either 2.4GHz (802.11g and 802.11n) or 5GHz (802.11a and 802.11n) frequency bands. For advanced installations, this high-speed access point has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. Enhanced Performance The DAP-2553 delivers reliable wireless performance with maximum wireless signal rates of up to 450Mbps in either the 2.4GHz or 5GHz wireless band. Support for the Wi-Fi Multimedia™ (WMM) Quality of Service feature, makes it an ideal access point for audio, video, and voice applications. Additionally, this access point supports load balance features to ensure maximum performance. Security To help maintain a secure wireless network, the AirPremier N Dual Band PoE Access Point provides the latest in wireless security technologies by supporting both Personal and Enterprise versions of WPA and WPA2 (802.11i) with support for RADIUS server backend. This access point also includes MAC Address Filtering, Wireless LAN segmentation, Disable SSID Broadcast, Rogue AP Detection, and Wireless On/Off Scheduling to further protect your wireless network. The AirPremier N Dual Band PoE Access Point includes support for up to 4 VLANs for implementing multiple service set identifiers (SSIDs) to further help segment users on the network. The DAP-2553 also includes a wireless client isolation mechanism to limit direct client-to-client communication. Multiple Operation Modes The DAP-2553 can be configured to optimize network performance based on any one of its multiple operation modes: Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge (No AP Broadcasting) and Wireless Client. With WDS support, network administrators can set up multiple DAP-2553 access points throughout a facility and configure them to bridge with one another while also providing network access to individual clients. Also included are advanced features such as Spanning Tree Protocol support, which allows greater efficiency and avoids broadcast storms when used in WDS mode. Network Management Network administrators have multiple options for managing the DAP-2553 Access Point, including Web (HTTP), Secure Sockets Layer (SSL), which provides a secure connection to the Internet, Secure Shell (SSH), which provides a secure channel between local and remote computers, and Telnet. For advanced network management, administrators can use the D-Link Central Wi-Fi Manager controller software to configure and manage multiple access points from a single location. Scalable and flexible, Central WiFiManager is accessible anytime, anywhere, though the Internet by using a web browser. In addition to a streamlined management process, Central Wi-Fi Manager software provides enterprise-level features, including bandwidth optimization, captive portal, and RF optimization. Also available is AP Array, allowing the management of a set of network devices as a single group for easy configuration and deployment. The DAP-2553 also has a wireless scheduler feature for power saving and added security. With the selectable dual band functionality, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the D-Link DAP-2553 AirPremier N Dual Band PoE Access Point provides small to medium business (SMB) environments with an ideal business class solution for deploying a wireless network in the workplace. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DAP-2553 Wireless Access Point to further its commitment to product quality and long term customer confidence.

Overview
The D-Link® DAP-2553 AirPremier N Dual Band Gigabit PoE Access Point provides businesses with a cost effective solution for deploying 802.11n local area networks (LANs). Ideal for business-class environments, such as large businesses or enterprise corporations, this access point provides secure and manageable dual band wireless LAN options for network administrators.

Versatile Access Point
The DAP-2553 AirPremier N Dual Band PoE Access Point allows network administrators to implement a highly manageable and extremely robust dual band wireless network. All three detachable dual band antennas supply optimal wireless coverage in either 2.4GHz (802.11g and 802.11n) or 5GHz (802.11a and 802.11n) frequency bands. For advanced installations, this high-speed access point has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available.

Enhanced Performance
The DAP-2553 delivers reliable wireless performance with maximum wireless signal rates of up to 450Mbps in either the 2.4GHz or 5GHz wireless band. Support for the Wi-Fi Multimedia™ (WMM) Quality of Service feature, makes it an ideal access point for audio, video, and voice applications. Additionally, this access point supports load balance features to ensure maximum performance.

Security
To help maintain a secure wireless network, the AirPremier N Dual Band PoE Access Point provides the latest in wireless security technologies by supporting both Personal and Enterprise versions of WPA and WPA2 (802.11i) with support for RADIUS server backend. This access point also includes MAC Address Filtering, Wireless LAN segmentation, Disable SSID Broadcast, Rogue AP Detection, and Wireless On/Off Scheduling to further protect your wireless network. The AirPremier N Dual Band PoE Access Point includes support for up to 4 VLANs for implementing multiple service set identifiers (SSIDs) to further help segment users on the network. The DAP-2553 also includes a wireless client isolation mechanism to limit direct client-to-client communication.

Multiple Operation Modes
The DAP-2553 can be configured to optimize network performance based on any one of its multiple operation modes: Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge (No AP Broadcasting) and Wireless Client. With WDS support, network administrators can set up multiple DAP-2553 access points throughout a facility and configure them to bridge with one another while also providing network access to individual clients. Also included are advanced features such as Spanning Tree Protocol support, which allows greater efficiency and avoids broadcast storms when used in WDS mode.

Network Management
Network administrators have multiple options for managing the DAP-2553 Access Point, including Web (HTTP), Secure Sockets Layer (SSL), which provides a secure connection to the Internet, Secure Shell (SSH), which provides a secure channel between local and remote computers, and Telnet.

For advanced network management, administrators can use the D-Link Central Wi-Fi Manager controller software to configure and manage multiple access points from a single location. Scalable and flexible, Central WiFiManager is accessible anytime, anywhere, though the Internet by using a web browser. In addition to a streamlined management process, Central Wi-Fi Manager software provides enterprise-level features, including bandwidth optimization, captive portal, and RF optimization. Also available is AP Array, allowing the management of a set of network devices as a single group for easy configuration and deployment. The DAP-2553 also has a wireless scheduler feature for power saving and added security.

With the selectable dual band functionality, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the D-Link DAP-2553 AirPremier N Dual Band PoE Access Point provides small to medium business (SMB) environments with an ideal business class solution for deploying a wireless network in the workplace.

Limited Lifetime Warranty
D-Link offers a Limited Lifetime Warranty on the DAP-2553 Wireless Access Point to further its commitment to product quality and long term customer confidence.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DAP-2553
Product Name Wireless N Dualband Gigabit Access Point w/ PoE
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30510320-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details