D-Link Systems, Inc. Wireless N Unified Access Point DWL-2600AP

Description
Overview The DWL-2600AP Unified N Single-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing, the DWL-2600AP offers high-quality and reliable wireless service. Versatile and powerful, the DWL-2600AP can be flexibly deployed as a standalone wireless access point or as a managed access point controlled by a D-Link Unified Wireless Switch or Wireless Controller1. Businesses can start with standalone mode deployment, then migrate to a centrally managed system anytime later. Enhanced Performance The DWL-2600AP delivers reliable wireless performance with maximum wireless signal rates of up to 300 Mbps with its 2×2 MIMO 2.4 GHz radio. Support for Wi-Fi Multimedia™ (WMM) Quality of Service features makes the DWL-2600AP an ideal access point for audio, video, and voice application. In addition, the load balancing feature ensures maximum performance and best service quality in the wireless environment2. Configuration Replicating Clusters For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-2600AP’s clustering feature offers the ideal solution. When a small number of DWL-2600APs is deployed on the network, they may be configured to form a cluster. Once the administrator is through with configuring one access point, the same configuration can then be applied to all remaining APs that are members of that cluster. Up to 16 APs may be used to form a cluster. Unified Management The DWL-2600AP can operate in conjunction with a D-Link Wireless Switch or Wireless Controller. In this mode, multiple DWL-2600APs can connect directly or indirectly to one of these switches or controllers to provide unparalleled security and wireless mobility for wireless clients. Each DWL-2600AP can be tuned by these switches to provide the optimal RF channels and transmission power for all mobile clients, giving them the best wireless signals in the 2.4GHz band and uninterrupted wireless connectivity. Security The DWL-2600AP supports the latest standards in Wi-Fi security, including WEP, WPA, WPA2, and 802.1X. In addition, the DWL-2600AP supports up to 16 virtual access points (VAP) per radio, which allows the administrator to assign different access privileges to different groups of users. When Station Isolation is enabled, the AP blocks communication between wireless clients on the same radio and VAP. Rogue APs in the network may be easily detected, and the administrator will be immediately notified of any security threat. When used together with D-Link’s line of Unified Wireless Switches or Wireless Controllers, the security can be raised to a new level. Automatic RF Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented. When a DWL-2600AP senses any neighbor AP at startup, it will automatically select a noninterfering channel. The DWL-2600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-2600AP will increase it’s transmit power to expand coverage. Quality of Service The DWL-2600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-2600APs are in close proximity with each other, an access point can refuse new association request once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is over burdened while other APs nearby sit idle. Convenient Installation With an embedded antenna and simple styled exterior, the DWL-2600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. For easy installation, the DWL-2600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. 1The DWL-2600AP is supported by the DWC-1000 and DWS-3160/4026 with firmware version 4.2.0.x or higher. 2When used with a D-Link Unified Wireless Switch or Wireless controller.
Datasheet
Description
Overview The DWL-2600AP Unified N Single-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing, the DWL-2600AP offers high-quality and reliable wireless service. Versatile and powerful, the DWL-2600AP can be flexibly deployed as a standalone wireless access point or as a managed access point controlled by a D-Link Unified Wireless Switch or Wireless Controller1. Businesses can start with standalone mode deployment, then migrate to a centrally managed system anytime later. Enhanced Performance The DWL-2600AP delivers reliable wireless performance with maximum wireless signal rates of up to 300 Mbps with its 2×2 MIMO 2.4 GHz radio. Support for Wi-Fi Multimedia™ (WMM) Quality of Service features makes the DWL-2600AP an ideal access point for audio, video, and voice application. In addition, the load balancing feature ensures maximum performance and best service quality in the wireless environment2. Configuration Replicating Clusters For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-2600AP’s clustering feature offers the ideal solution. When a small number of DWL-2600APs is deployed on the network, they may be configured to form a cluster. Once the administrator is through with configuring one access point, the same configuration can then be applied to all remaining APs that are members of that cluster. Up to 16 APs may be used to form a cluster. Unified Management The DWL-2600AP can operate in conjunction with a D-Link Wireless Switch or Wireless Controller. In this mode, multiple DWL-2600APs can connect directly or indirectly to one of these switches or controllers to provide unparalleled security and wireless mobility for wireless clients. Each DWL-2600AP can be tuned by these switches to provide the optimal RF channels and transmission power for all mobile clients, giving them the best wireless signals in the 2.4GHz band and uninterrupted wireless connectivity. Security The DWL-2600AP supports the latest standards in Wi-Fi security, including WEP, WPA, WPA2, and 802.1X. In addition, the DWL-2600AP supports up to 16 virtual access points (VAP) per radio, which allows the administrator to assign different access privileges to different groups of users. When Station Isolation is enabled, the AP blocks communication between wireless clients on the same radio and VAP. Rogue APs in the network may be easily detected, and the administrator will be immediately notified of any security threat. When used together with D-Link’s line of Unified Wireless Switches or Wireless Controllers, the security can be raised to a new level. Automatic RF Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented. When a DWL-2600AP senses any neighbor AP at startup, it will automatically select a noninterfering channel. The DWL-2600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-2600AP will increase it’s transmit power to expand coverage. Quality of Service The DWL-2600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-2600APs are in close proximity with each other, an access point can refuse new association request once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is over burdened while other APs nearby sit idle. Convenient Installation With an embedded antenna and simple styled exterior, the DWL-2600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. For easy installation, the DWL-2600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. 1The DWL-2600AP is supported by the DWC-1000 and DWS-3160/4026 with firmware version 4.2.0.x or higher. 2When used with a D-Link Unified Wireless Switch or Wireless controller.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless N Unified Access Point - DWL-2600AP - D-Link Systems, Inc.
Irvine, CA, USA
Wireless N Unified Access Point
DWL-2600AP
Wireless N Unified Access Point DWL-2600AP
Overview The DWL-2600AP Unified N Single-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing, the DWL-2600AP offers high-quality and reliable wireless service. Versatile and powerful, the DWL-2600AP can be flexibly deployed as a standalone wireless access point or as a managed access point controlled by a D-Link Unified Wireless Switch or Wireless Controller1. Businesses can start with standalone mode deployment, then migrate to a centrally managed system anytime later. Enhanced Performance The DWL-2600AP delivers reliable wireless performance with maximum wireless signal rates of up to 300 Mbps with its 2×2 MIMO 2.4 GHz radio. Support for Wi-Fi Multimedia™ (WMM) Quality of Service features makes the DWL-2600AP an ideal access point for audio, video, and voice application. In addition, the load balancing feature ensures maximum performance and best service quality in the wireless environment2. Configuration Replicating Clusters For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-2600AP’s clustering feature offers the ideal solution. When a small number of DWL-2600APs is deployed on the network, they may be configured to form a cluster. Once the administrator is through with configuring one access point, the same configuration can then be applied to all remaining APs that are members of that cluster. Up to 16 APs may be used to form a cluster. Unified Management The DWL-2600AP can operate in conjunction with a D-Link Wireless Switch or Wireless Controller. In this mode, multiple DWL-2600APs can connect directly or indirectly to one of these switches or controllers to provide unparalleled security and wireless mobility for wireless clients. Each DWL-2600AP can be tuned by these switches to provide the optimal RF channels and transmission power for all mobile clients, giving them the best wireless signals in the 2.4GHz band and uninterrupted wireless connectivity. Security The DWL-2600AP supports the latest standards in Wi-Fi security, including WEP, WPA, WPA2, and 802.1X. In addition, the DWL-2600AP supports up to 16 virtual access points (VAP) per radio, which allows the administrator to assign different access privileges to different groups of users. When Station Isolation is enabled, the AP blocks communication between wireless clients on the same radio and VAP. Rogue APs in the network may be easily detected, and the administrator will be immediately notified of any security threat. When used together with D-Link’s line of Unified Wireless Switches or Wireless Controllers, the security can be raised to a new level. Automatic RF Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented. When a DWL-2600AP senses any neighbor AP at startup, it will automatically select a noninterfering channel. The DWL-2600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-2600AP will increase it’s transmit power to expand coverage. Quality of Service The DWL-2600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-2600APs are in close proximity with each other, an access point can refuse new association request once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is over burdened while other APs nearby sit idle. Convenient Installation With an embedded antenna and simple styled exterior, the DWL-2600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. For easy installation, the DWL-2600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. 1The DWL-2600AP is supported by the DWC-1000 and DWS-3160/4026 with firmware version 4.2.0.x or higher. 2When used with a D-Link Unified Wireless Switch or Wireless controller.

Overview

The DWL-2600AP Unified N Single-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing, the DWL-2600AP offers high-quality and reliable wireless service. Versatile and powerful, the DWL-2600AP can be flexibly deployed as a standalone wireless access point or as a managed access point controlled by a D-Link Unified Wireless Switch or Wireless Controller1. Businesses can start with standalone mode deployment, then migrate to a centrally managed system anytime later.

Enhanced Performance

The DWL-2600AP delivers reliable wireless performance with maximum wireless signal rates of up to 300 Mbps with its 2×2 MIMO 2.4 GHz radio. Support for Wi-Fi Multimedia™ (WMM) Quality of Service features makes the DWL-2600AP an ideal access point for audio, video, and voice application. In addition, the load balancing feature ensures maximum performance and best service quality in the wireless environment2.

Configuration Replicating Clusters

For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-2600AP’s clustering feature offers the ideal solution. When a small number of DWL-2600APs is deployed on the network, they may be configured to form a cluster. Once the administrator is through with configuring one access point, the same configuration can then be applied to all remaining APs that are members of that cluster. Up to 16 APs may be used to form a cluster.

Unified Management

The DWL-2600AP can operate in conjunction with a D-Link Wireless Switch or Wireless Controller. In this mode, multiple DWL-2600APs can connect directly or indirectly to one of these switches or controllers to provide unparalleled security and wireless mobility for wireless clients. Each DWL-2600AP can be tuned by these switches to provide the optimal RF channels and transmission power for all mobile clients, giving them the best wireless signals in the 2.4GHz band and uninterrupted wireless connectivity.

Security

The DWL-2600AP supports the latest standards in Wi-Fi security, including WEP, WPA, WPA2, and 802.1X. In addition, the DWL-2600AP supports up to 16 virtual access points (VAP) per radio, which allows the administrator to assign different access privileges to different groups of users. When Station Isolation is enabled, the AP blocks communication between wireless clients on the same radio and VAP. Rogue APs in the network may be easily detected, and the administrator will be immediately notified of any security threat. When used together with D-Link’s line of Unified Wireless Switches or Wireless Controllers, the security can be raised to a new level.

Automatic RF Management

When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented. When a DWL-2600AP senses any neighbor AP at startup, it will automatically select a noninterfering channel. The DWL-2600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-2600AP will increase it’s transmit power to expand coverage.

Quality of Service

The DWL-2600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-2600APs are in close proximity with each other, an access point can refuse new association request once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is over burdened while other APs nearby sit idle.

Convenient Installation

With an embedded antenna and simple styled exterior, the DWL-2600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. For easy installation, the DWL-2600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available.

1The DWL-2600AP is supported by the DWC-1000 and DWS-3160/4026 with firmware version 4.2.0.x or higher.
2When used with a D-Link Unified Wireless Switch or Wireless controller.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DWL-2600AP
Product Name Wireless N Unified Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Optical Repeater Mini Bit Driver® - 2082 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable; MAN Capable; WAN Capable
Ports / Interfaces FC, SC, ST
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details