D-Link Systems, Inc. 24-Port Fast Ethernet L2 Managed Switch, 4 Gigabit Combo BASE-T/SFP ports DES-3528

Description
Description The xStack® DES-3528 by D-Link is a high-performance, managed, stackable Layer 2 switch that provides an ideal solution for workgroups and edge deployments of a network. The D-Link Single IP Management (SIM) allows administrators to cluster up a virtual stack of up to 32 DES-3528 dispersed switches with fewer distance limitations through a single IP address. Non-Blocking Switching The DES-3528 provides a non-blocking switching solution for 10/100 Fast Ethernet connections. The DES-3528 supports 24 10/100Mbps ports, with 4 gigabit 10/100/1000BASE-T ports. Two of these gigabit copper ports are disabled when the two 1000BASE-X SFP are used, also known as dual personality or combo ports. The DES-3528 has a non-blocking bandwidth of 12.8Gbps; the xStack switch has a redundant power option for mission critical applications. Advanced Features For edge network security, the DES-3528 supports DHCP server screening, client filtering, and IP-MAC-Port Binding to help prevent security breaches such as rogue DHCP server, man-in-the-middle attacks and IP spoofing. For clients with XP SP3, Vista, or servers with Microsoft’s Server 2008, DES-3528 works in conjunction with Microsoft’s Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The xStack switch will grant network host access only if it complies with IT security policies such as up-to-date anti-virus signatures and operating system patches. This prevents a virus-infested client or server from gaining access and further contamination. IP Clustering Stackable The xStack DES-3528 provides D-Link Single IP Management Technology (SIM), allowing a set of switches to be managed by a single IP, regardless of geographical locations. Traffic running among units in this virtual stack is through the full-duplex Gigabit interfaces and your usual network wires, doing away with the costly and cumbersome stacking cables. Without any stacking cable, cable distance barrier and physical stacking limitations, your stack can comprise units that are located anywhere on the network, minimizing the impact of any single point of failure. Furthermore, multiple xStack switches can be configured, monitored and maintained from any workstation running a web browser through one unique IP address. Ease of Management The DES-3528 supports SNMP v1/2/3 so traps can be set on abnormal events and information can be polled to maximize the productivity of the network. Other standard management features are also supported including RMON and IEEE 802.1d/w/s spanning tree, User interface includes intuitive web-based browser graphic interface or industry-standard CLI, either administration traffic can be protected thru SSL or SSH encryptions.
Datasheet
Description
Description The xStack® DES-3528 by D-Link is a high-performance, managed, stackable Layer 2 switch that provides an ideal solution for workgroups and edge deployments of a network. The D-Link Single IP Management (SIM) allows administrators to cluster up a virtual stack of up to 32 DES-3528 dispersed switches with fewer distance limitations through a single IP address. Non-Blocking Switching The DES-3528 provides a non-blocking switching solution for 10/100 Fast Ethernet connections. The DES-3528 supports 24 10/100Mbps ports, with 4 gigabit 10/100/1000BASE-T ports. Two of these gigabit copper ports are disabled when the two 1000BASE-X SFP are used, also known as dual personality or combo ports. The DES-3528 has a non-blocking bandwidth of 12.8Gbps; the xStack switch has a redundant power option for mission critical applications. Advanced Features For edge network security, the DES-3528 supports DHCP server screening, client filtering, and IP-MAC-Port Binding to help prevent security breaches such as rogue DHCP server, man-in-the-middle attacks and IP spoofing. For clients with XP SP3, Vista, or servers with Microsoft’s Server 2008, DES-3528 works in conjunction with Microsoft’s Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The xStack switch will grant network host access only if it complies with IT security policies such as up-to-date anti-virus signatures and operating system patches. This prevents a virus-infested client or server from gaining access and further contamination. IP Clustering Stackable The xStack DES-3528 provides D-Link Single IP Management Technology (SIM), allowing a set of switches to be managed by a single IP, regardless of geographical locations. Traffic running among units in this virtual stack is through the full-duplex Gigabit interfaces and your usual network wires, doing away with the costly and cumbersome stacking cables. Without any stacking cable, cable distance barrier and physical stacking limitations, your stack can comprise units that are located anywhere on the network, minimizing the impact of any single point of failure. Furthermore, multiple xStack switches can be configured, monitored and maintained from any workstation running a web browser through one unique IP address. Ease of Management The DES-3528 supports SNMP v1/2/3 so traps can be set on abnormal events and information can be polled to maximize the productivity of the network. Other standard management features are also supported including RMON and IEEE 802.1d/w/s spanning tree, User interface includes intuitive web-based browser graphic interface or industry-standard CLI, either administration traffic can be protected thru SSL or SSH encryptions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Port Fast Ethernet L2 Managed Switch, 4 Gigabit Combo BASE-T/SFP ports - DES-3528 - D-Link Systems, Inc.
Irvine, CA, USA
24-Port Fast Ethernet L2 Managed Switch, 4 Gigabit Combo BASE-T/SFP ports
DES-3528
24-Port Fast Ethernet L2 Managed Switch, 4 Gigabit Combo BASE-T/SFP ports DES-3528
Description The xStack® DES-3528 by D-Link is a high-performance, managed, stackable Layer 2 switch that provides an ideal solution for workgroups and edge deployments of a network. The D-Link Single IP Management (SIM) allows administrators to cluster up a virtual stack of up to 32 DES-3528 dispersed switches with fewer distance limitations through a single IP address. Non-Blocking Switching The DES-3528 provides a non-blocking switching solution for 10/100 Fast Ethernet connections. The DES-3528 supports 24 10/100Mbps ports, with 4 gigabit 10/100/1000BASE-T ports. Two of these gigabit copper ports are disabled when the two 1000BASE-X SFP are used, also known as dual personality or combo ports. The DES-3528 has a non-blocking bandwidth of 12.8Gbps; the xStack switch has a redundant power option for mission critical applications. Advanced Features For edge network security, the DES-3528 supports DHCP server screening, client filtering, and IP-MAC-Port Binding to help prevent security breaches such as rogue DHCP server, man-in-the-middle attacks and IP spoofing. For clients with XP SP3, Vista, or servers with Microsoft’s Server 2008, DES-3528 works in conjunction with Microsoft’s Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The xStack switch will grant network host access only if it complies with IT security policies such as up-to-date anti-virus signatures and operating system patches. This prevents a virus-infested client or server from gaining access and further contamination. IP Clustering Stackable The xStack DES-3528 provides D-Link Single IP Management Technology (SIM), allowing a set of switches to be managed by a single IP, regardless of geographical locations. Traffic running among units in this virtual stack is through the full-duplex Gigabit interfaces and your usual network wires, doing away with the costly and cumbersome stacking cables. Without any stacking cable, cable distance barrier and physical stacking limitations, your stack can comprise units that are located anywhere on the network, minimizing the impact of any single point of failure. Furthermore, multiple xStack switches can be configured, monitored and maintained from any workstation running a web browser through one unique IP address. Ease of Management The DES-3528 supports SNMP v1/2/3 so traps can be set on abnormal events and information can be polled to maximize the productivity of the network. Other standard management features are also supported including RMON and IEEE 802.1d/w/s spanning tree, User interface includes intuitive web-based browser graphic interface or industry-standard CLI, either administration traffic can be protected thru SSL or SSH encryptions.

Description

The xStack® DES-3528 by D-Link is a high-performance, managed, stackable Layer 2 switch that provides an ideal solution for workgroups and edge deployments of a network. The D-Link Single IP Management (SIM) allows administrators to cluster up a virtual stack of up to 32 DES-3528 dispersed switches with fewer distance limitations through a single IP address.

Non-Blocking Switching

The DES-3528 provides a non-blocking switching solution for 10/100 Fast Ethernet connections. The DES-3528 supports 24 10/100Mbps ports, with 4 gigabit 10/100/1000BASE-T ports. Two of these gigabit copper ports are disabled when the two 1000BASE-X SFP are used, also known as dual personality or combo ports. The DES-3528 has a non-blocking bandwidth of 12.8Gbps; the xStack switch has a redundant power option for mission critical applications.

Advanced Features

For edge network security, the DES-3528 supports DHCP server screening, client filtering, and IP-MAC-Port Binding to help prevent security breaches such as rogue DHCP server, man-in-the-middle attacks and IP spoofing. For clients with XP SP3, Vista, or servers with Microsoft’s Server 2008, DES-3528 works in conjunction with Microsoft’s Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The xStack switch will grant network host access only if it complies with IT security policies such as up-to-date anti-virus signatures and operating system patches. This prevents a virus-infested client or server from gaining access and further contamination.

IP Clustering Stackable

The xStack DES-3528 provides D-Link Single IP Management Technology (SIM), allowing a set of switches to be managed by a single IP, regardless of geographical locations. Traffic running among units in this virtual stack is through the full-duplex Gigabit interfaces and your usual network wires, doing away with the costly and cumbersome stacking cables. Without any stacking cable, cable distance barrier and physical stacking limitations, your stack can comprise units that are located anywhere on the network, minimizing the impact of any single point of failure. Furthermore, multiple xStack switches can be configured, monitored and maintained from any workstation running a web browser through one unique IP address.

Ease of Management

The DES-3528 supports SNMP v1/2/3 so traps can be set on abnormal events and information can be polled to maximize the productivity of the network. Other standard management features are also supported including RMON and IEEE 802.1d/w/s spanning tree, User interface includes intuitive web-based browser graphic interface or industry-standard CLI, either administration traffic can be protected thru SSL or SSH encryptions.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DES-3528
Product Name 24-Port Fast Ethernet L2 Managed Switch, 4 Gigabit Combo BASE-T/SFP ports
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

4FE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705E-1GPI-AU - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z
View Details
2 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details