D-Link Systems, Inc. 48-Port Managed Gigabit Stackable L2+ Switch including 4 Combo SFP ports DGS-3120-48TC

Description
Overview The DGS-3120 xStack Series are enhanced L2 stackable access switches designed to connect end-users in a secure SMB or enterprise network. These switches support physical stacking, multicast and enhanced security, making them an ideal Gigabit access layer solution. The DGS-3120-24TC and DGS-3120-48TC provide 20 or 44 10/100/1000 Mbps Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports. The DGS-3120-24PC and DGS-3120-48PC provide 20 or 44 10/100/1000 Mbps PoE Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports. Each 10/100/1000 Mbps port of DGS-3120-24PC/48PC supports IEEE 802.3af and IEEE 802.3at Power over Ethernet standard. The default power budget is 370 Watts and can be expanded to 740 Watts with the DPS-700 RPS. The switches are also equipped with an SD Card slot, allowing the user to boot images and upload configuration files directly from an SD Card. Furthermore, syslog files can also be conveniently saved to a card. Standard and Enhanced Software Images The DGS-3120 Series supports two different software images – Standard Image (SI) and Enhanced Image (EI). The Standard Image provides sophisticated features for campus, or enterprise. It includes advanced Quality of Service (QoS), traffic shaping, L2 multicasting, and robust security features. The Enhanced Image supports ERPS, Double VLAN (Q-in-Q), Ethernet OAM, Static Route, IMPB, sFlow, IPv6 features which are suitable for the next generation IPv6 networks or triple play applications in Metro Ethernet. All DGS-3120 models are shipped with the Standard Image. A separately orderable license key may also be ordered which activates the Enhanced Image. Enhanced Network Reliability The DGS-3120 Series targets enterprise/campus and customers who require a high level of network security and maximum uptime. All the models in DGS-3120 Series support an external redundant power supply so that continued operation can be assured. They also include other features, such as 802.1D Spanning Tree (STP), 802.1w Rapid Spanning Tree (RSTP) and 802.1s Multiple Spanning Tree (MSTP), Loopback Detection (LBD), and Broadcast Storm Control, that enhance network resilience. The G.8032 Ethernet Ring Protection Switching (ERPS) function minimizes the recovery time to 50 ms2. For load sharing and redundancy backup in switch cascading/server attachment configuration, the DGS-3120 Series provides dynamic 802.3ad Link Aggregation Port Trunking. Comprehensive Security The DGS-3120 Series provides users with the latest security features such as Multi-layer and Packet Content Access Control Lists (ACL), Storm Control, and IP-MAC-Port Binding (IMPB) with DHCP Snooping. The IP-MAC-Port Binding feature allows administrators to bind a source IP address with an associated MAC and also define the port number to enhance user access control. With the DHCP Snooping feature, the switch automatically learns IP/MAC pairs by snooping DHCP packets and saving them to the IMPB white list. In addition, the D-Link Safeguard Engine identifies and prioritizes “CPU interested” packets to prevent malicious traffic from interrupting normal network flows, and to protect switch operation. Identity Driven Network Policies The DGS-3120 Series supports authentication mechanisms such as 802.1X, Web-based Access Control (WAC), and MAC-based Access Control (MAC) for strict access control and easy deployment. After authentication, individual policies such as VLAN membership, QoS policies, and ACL rules can be assigned to each host. In addition, the switch also supports Microsoft® NAP (Network Access Protection). NAP is a policy enforcement technology that allows customers to protect network assets from unhealthy computers by enforcing compliance with network health policies. Traffic Management for Triple Play The DGS-3120 Series implements a rich set of multilayer QoS/CoS features to ensure that critical network services like VoIP, video conference, IPTV and IP surveillance are served with high priority. The Traffic Shaping features guarantee bandwidth of these services when the network is busy. With L2 Multicast support, the DGS-3120 shows its ability to handle growing IPTV applications. Host-based IGMP/MLD Snooping allows multiple multicast subscribers per physical interface, ISM VLAN sends multicast streams in a multicast VLAN to save bandwidth and to provide better security to the backbone network. The ISM VLAN profiles allow users to bind/replace the pre-defined multicast registration information to subscriber ports quickly and easily. Proactive, Effective Network Management To uphold enterprise customers’ Service Level Agreements (SLA), service providers must reduce the Mean Time to Repair (MTTR) and increase service availability. Ethernet OAM features address these challenges and enable service providers to offer carrier-grade services. The DGS-3120 Series supports industry-standard OAM tools, including IEEE 802.3ah, IEEE 802.1ag, and ITU-T Y.1731. Connectivity Fault Management (CFM) provides tools to monitor and troubleshoot end-to-end Ethernet networks, allowing service providers to check connectivity, isolate network issues, and identify customers affected by network issues. IPv6 Technology The DGS-3120 Series is fully compliant with the future IPv6 networks. It supports remote IPv6 manageability from telnet, HTTP, or SNMP. To create secure IPv6 networks, the DGS-3120 Series uses IPv6 ACL, DHCPv6 Snooping and Neighbor Discovery (ND) Snooping functions to protect the network from illegal IPv6 clients. The DGS-3120 Series has been certified with IPv6 Ready Logo Phase 2 from the IPv6 forum, a worldwide IPv6 advocacy consortium. The IPv6 Ready Logo Program provides conformance and interoperability of IPv6 products. D-Link Green Technology D-Link is striving to take the lead in developing innovative and powersaving technology that does not sacrifice operational performance or functionality. The DGS-3120 Series implements the D-Link Green Technology, which includes a power saving mode, smart fan, reduced heat dissipation, and cable length detection. The power saving feature automatically powers down ports that have no link or link partner. The Smart Fan feature allows for the built-in fans to automatically adjust their speed at a certain temperature, providing continuous, reliable and eco-friendly operation of the switch. Manageability D-Link’s Single IP Management (SIM) simplifies and speeds up management tasks, allowing multiple switches to be configured, monitored and maintained from any workstation running a web browser through one unique IP address. This virtual stack is managed as a single object, having all units maintained by one IP address. The DGS-3120 Series also supports standard-based management protocols such as SNMP, RMON, Telnet, Console, Web-based GUI and SSH/SSL security authentication. Lifetime Warranty and NBD Replacement D-Link offers a Lifetime Warranty and Next Business Day (NBD) hardware replacement on the DGS-3120 Series of xStack L2 Managed Stackable Gigabit Switches to further its commitment to product quality and long-term customer confidence.
Datasheet
Description
Overview The DGS-3120 xStack Series are enhanced L2 stackable access switches designed to connect end-users in a secure SMB or enterprise network. These switches support physical stacking, multicast and enhanced security, making them an ideal Gigabit access layer solution. The DGS-3120-24TC and DGS-3120-48TC provide 20 or 44 10/100/1000 Mbps Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports. The DGS-3120-24PC and DGS-3120-48PC provide 20 or 44 10/100/1000 Mbps PoE Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports. Each 10/100/1000 Mbps port of DGS-3120-24PC/48PC supports IEEE 802.3af and IEEE 802.3at Power over Ethernet standard. The default power budget is 370 Watts and can be expanded to 740 Watts with the DPS-700 RPS. The switches are also equipped with an SD Card slot, allowing the user to boot images and upload configuration files directly from an SD Card. Furthermore, syslog files can also be conveniently saved to a card. Standard and Enhanced Software Images The DGS-3120 Series supports two different software images – Standard Image (SI) and Enhanced Image (EI). The Standard Image provides sophisticated features for campus, or enterprise. It includes advanced Quality of Service (QoS), traffic shaping, L2 multicasting, and robust security features. The Enhanced Image supports ERPS, Double VLAN (Q-in-Q), Ethernet OAM, Static Route, IMPB, sFlow, IPv6 features which are suitable for the next generation IPv6 networks or triple play applications in Metro Ethernet. All DGS-3120 models are shipped with the Standard Image. A separately orderable license key may also be ordered which activates the Enhanced Image. Enhanced Network Reliability The DGS-3120 Series targets enterprise/campus and customers who require a high level of network security and maximum uptime. All the models in DGS-3120 Series support an external redundant power supply so that continued operation can be assured. They also include other features, such as 802.1D Spanning Tree (STP), 802.1w Rapid Spanning Tree (RSTP) and 802.1s Multiple Spanning Tree (MSTP), Loopback Detection (LBD), and Broadcast Storm Control, that enhance network resilience. The G.8032 Ethernet Ring Protection Switching (ERPS) function minimizes the recovery time to 50 ms2. For load sharing and redundancy backup in switch cascading/server attachment configuration, the DGS-3120 Series provides dynamic 802.3ad Link Aggregation Port Trunking. Comprehensive Security The DGS-3120 Series provides users with the latest security features such as Multi-layer and Packet Content Access Control Lists (ACL), Storm Control, and IP-MAC-Port Binding (IMPB) with DHCP Snooping. The IP-MAC-Port Binding feature allows administrators to bind a source IP address with an associated MAC and also define the port number to enhance user access control. With the DHCP Snooping feature, the switch automatically learns IP/MAC pairs by snooping DHCP packets and saving them to the IMPB white list. In addition, the D-Link Safeguard Engine identifies and prioritizes “CPU interested” packets to prevent malicious traffic from interrupting normal network flows, and to protect switch operation. Identity Driven Network Policies The DGS-3120 Series supports authentication mechanisms such as 802.1X, Web-based Access Control (WAC), and MAC-based Access Control (MAC) for strict access control and easy deployment. After authentication, individual policies such as VLAN membership, QoS policies, and ACL rules can be assigned to each host. In addition, the switch also supports Microsoft® NAP (Network Access Protection). NAP is a policy enforcement technology that allows customers to protect network assets from unhealthy computers by enforcing compliance with network health policies. Traffic Management for Triple Play The DGS-3120 Series implements a rich set of multilayer QoS/CoS features to ensure that critical network services like VoIP, video conference, IPTV and IP surveillance are served with high priority. The Traffic Shaping features guarantee bandwidth of these services when the network is busy. With L2 Multicast support, the DGS-3120 shows its ability to handle growing IPTV applications. Host-based IGMP/MLD Snooping allows multiple multicast subscribers per physical interface, ISM VLAN sends multicast streams in a multicast VLAN to save bandwidth and to provide better security to the backbone network. The ISM VLAN profiles allow users to bind/replace the pre-defined multicast registration information to subscriber ports quickly and easily. Proactive, Effective Network Management To uphold enterprise customers’ Service Level Agreements (SLA), service providers must reduce the Mean Time to Repair (MTTR) and increase service availability. Ethernet OAM features address these challenges and enable service providers to offer carrier-grade services. The DGS-3120 Series supports industry-standard OAM tools, including IEEE 802.3ah, IEEE 802.1ag, and ITU-T Y.1731. Connectivity Fault Management (CFM) provides tools to monitor and troubleshoot end-to-end Ethernet networks, allowing service providers to check connectivity, isolate network issues, and identify customers affected by network issues. IPv6 Technology The DGS-3120 Series is fully compliant with the future IPv6 networks. It supports remote IPv6 manageability from telnet, HTTP, or SNMP. To create secure IPv6 networks, the DGS-3120 Series uses IPv6 ACL, DHCPv6 Snooping and Neighbor Discovery (ND) Snooping functions to protect the network from illegal IPv6 clients. The DGS-3120 Series has been certified with IPv6 Ready Logo Phase 2 from the IPv6 forum, a worldwide IPv6 advocacy consortium. The IPv6 Ready Logo Program provides conformance and interoperability of IPv6 products. D-Link Green Technology D-Link is striving to take the lead in developing innovative and powersaving technology that does not sacrifice operational performance or functionality. The DGS-3120 Series implements the D-Link Green Technology, which includes a power saving mode, smart fan, reduced heat dissipation, and cable length detection. The power saving feature automatically powers down ports that have no link or link partner. The Smart Fan feature allows for the built-in fans to automatically adjust their speed at a certain temperature, providing continuous, reliable and eco-friendly operation of the switch. Manageability D-Link’s Single IP Management (SIM) simplifies and speeds up management tasks, allowing multiple switches to be configured, monitored and maintained from any workstation running a web browser through one unique IP address. This virtual stack is managed as a single object, having all units maintained by one IP address. The DGS-3120 Series also supports standard-based management protocols such as SNMP, RMON, Telnet, Console, Web-based GUI and SSH/SSL security authentication. Lifetime Warranty and NBD Replacement D-Link offers a Lifetime Warranty and Next Business Day (NBD) hardware replacement on the DGS-3120 Series of xStack L2 Managed Stackable Gigabit Switches to further its commitment to product quality and long-term customer confidence.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48-Port Managed Gigabit Stackable L2+ Switch including 4 Combo SFP ports - DGS-3120-48TC - D-Link Systems, Inc.
Irvine, CA, USA
48-Port Managed Gigabit Stackable L2+ Switch including 4 Combo SFP ports
DGS-3120-48TC
48-Port Managed Gigabit Stackable L2+ Switch including 4 Combo SFP ports DGS-3120-48TC
Overview The DGS-3120 xStack Series are enhanced L2 stackable access switches designed to connect end-users in a secure SMB or enterprise network. These switches support physical stacking, multicast and enhanced security, making them an ideal Gigabit access layer solution. The DGS-3120-24TC and DGS-3120-48TC provide 20 or 44 10/100/1000 Mbps Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports. The DGS-3120-24PC and DGS-3120-48PC provide 20 or 44 10/100/1000 Mbps PoE Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports. Each 10/100/1000 Mbps port of DGS-3120-24PC/48PC supports IEEE 802.3af and IEEE 802.3at Power over Ethernet standard. The default power budget is 370 Watts and can be expanded to 740 Watts with the DPS-700 RPS. The switches are also equipped with an SD Card slot, allowing the user to boot images and upload configuration files directly from an SD Card. Furthermore, syslog files can also be conveniently saved to a card. Standard and Enhanced Software Images The DGS-3120 Series supports two different software images – Standard Image (SI) and Enhanced Image (EI). The Standard Image provides sophisticated features for campus, or enterprise. It includes advanced Quality of Service (QoS), traffic shaping, L2 multicasting, and robust security features. The Enhanced Image supports ERPS, Double VLAN (Q-in-Q), Ethernet OAM, Static Route, IMPB, sFlow, IPv6 features which are suitable for the next generation IPv6 networks or triple play applications in Metro Ethernet. All DGS-3120 models are shipped with the Standard Image. A separately orderable license key may also be ordered which activates the Enhanced Image. Enhanced Network Reliability The DGS-3120 Series targets enterprise/campus and customers who require a high level of network security and maximum uptime. All the models in DGS-3120 Series support an external redundant power supply so that continued operation can be assured. They also include other features, such as 802.1D Spanning Tree (STP), 802.1w Rapid Spanning Tree (RSTP) and 802.1s Multiple Spanning Tree (MSTP), Loopback Detection (LBD), and Broadcast Storm Control, that enhance network resilience. The G.8032 Ethernet Ring Protection Switching (ERPS) function minimizes the recovery time to 50 ms2. For load sharing and redundancy backup in switch cascading/server attachment configuration, the DGS-3120 Series provides dynamic 802.3ad Link Aggregation Port Trunking. Comprehensive Security The DGS-3120 Series provides users with the latest security features such as Multi-layer and Packet Content Access Control Lists (ACL), Storm Control, and IP-MAC-Port Binding (IMPB) with DHCP Snooping. The IP-MAC-Port Binding feature allows administrators to bind a source IP address with an associated MAC and also define the port number to enhance user access control. With the DHCP Snooping feature, the switch automatically learns IP/MAC pairs by snooping DHCP packets and saving them to the IMPB white list. In addition, the D-Link Safeguard Engine identifies and prioritizes “CPU interested” packets to prevent malicious traffic from interrupting normal network flows, and to protect switch operation. Identity Driven Network Policies The DGS-3120 Series supports authentication mechanisms such as 802.1X, Web-based Access Control (WAC), and MAC-based Access Control (MAC) for strict access control and easy deployment. After authentication, individual policies such as VLAN membership, QoS policies, and ACL rules can be assigned to each host. In addition, the switch also supports Microsoft® NAP (Network Access Protection). NAP is a policy enforcement technology that allows customers to protect network assets from unhealthy computers by enforcing compliance with network health policies. Traffic Management for Triple Play The DGS-3120 Series implements a rich set of multilayer QoS/CoS features to ensure that critical network services like VoIP, video conference, IPTV and IP surveillance are served with high priority. The Traffic Shaping features guarantee bandwidth of these services when the network is busy. With L2 Multicast support, the DGS-3120 shows its ability to handle growing IPTV applications. Host-based IGMP/MLD Snooping allows multiple multicast subscribers per physical interface, ISM VLAN sends multicast streams in a multicast VLAN to save bandwidth and to provide better security to the backbone network. The ISM VLAN profiles allow users to bind/replace the pre-defined multicast registration information to subscriber ports quickly and easily. Proactive, Effective Network Management To uphold enterprise customers’ Service Level Agreements (SLA), service providers must reduce the Mean Time to Repair (MTTR) and increase service availability. Ethernet OAM features address these challenges and enable service providers to offer carrier-grade services. The DGS-3120 Series supports industry-standard OAM tools, including IEEE 802.3ah, IEEE 802.1ag, and ITU-T Y.1731. Connectivity Fault Management (CFM) provides tools to monitor and troubleshoot end-to-end Ethernet networks, allowing service providers to check connectivity, isolate network issues, and identify customers affected by network issues. IPv6 Technology The DGS-3120 Series is fully compliant with the future IPv6 networks. It supports remote IPv6 manageability from telnet, HTTP, or SNMP. To create secure IPv6 networks, the DGS-3120 Series uses IPv6 ACL, DHCPv6 Snooping and Neighbor Discovery (ND) Snooping functions to protect the network from illegal IPv6 clients. The DGS-3120 Series has been certified with IPv6 Ready Logo Phase 2 from the IPv6 forum, a worldwide IPv6 advocacy consortium. The IPv6 Ready Logo Program provides conformance and interoperability of IPv6 products. D-Link Green Technology D-Link is striving to take the lead in developing innovative and powersaving technology that does not sacrifice operational performance or functionality. The DGS-3120 Series implements the D-Link Green Technology, which includes a power saving mode, smart fan, reduced heat dissipation, and cable length detection. The power saving feature automatically powers down ports that have no link or link partner. The Smart Fan feature allows for the built-in fans to automatically adjust their speed at a certain temperature, providing continuous, reliable and eco-friendly operation of the switch. Manageability D-Link’s Single IP Management (SIM) simplifies and speeds up management tasks, allowing multiple switches to be configured, monitored and maintained from any workstation running a web browser through one unique IP address. This virtual stack is managed as a single object, having all units maintained by one IP address. The DGS-3120 Series also supports standard-based management protocols such as SNMP, RMON, Telnet, Console, Web-based GUI and SSH/SSL security authentication. Lifetime Warranty and NBD Replacement D-Link offers a Lifetime Warranty and Next Business Day (NBD) hardware replacement on the DGS-3120 Series of xStack L2 Managed Stackable Gigabit Switches to further its commitment to product quality and long-term customer confidence.

Overview
The DGS-3120 xStack Series are enhanced L2 stackable access switches designed to connect end-users in a secure SMB or enterprise network. These switches support physical stacking, multicast and enhanced security, making them an ideal Gigabit access layer solution. The DGS-3120-24TC and DGS-3120-48TC provide 20 or 44 10/100/1000 Mbps Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports. The DGS-3120-24PC and DGS-3120-48PC provide 20 or 44 10/100/1000 Mbps PoE Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports. Each 10/100/1000 Mbps port of DGS-3120-24PC/48PC supports IEEE 802.3af and IEEE 802.3at Power over Ethernet standard. The default power budget is 370 Watts and can be expanded to 740 Watts with the DPS-700 RPS. The switches are also equipped with an SD Card slot, allowing the user to boot images and upload configuration files directly from an SD Card. Furthermore, syslog files can also be conveniently saved to a card.

Standard and Enhanced Software Images
The DGS-3120 Series supports two different software images – Standard Image (SI) and Enhanced Image (EI). The Standard Image provides sophisticated features for campus, or enterprise. It includes advanced Quality of Service (QoS), traffic shaping, L2 multicasting, and robust security features. The Enhanced Image supports ERPS, Double VLAN (Q-in-Q), Ethernet OAM, Static Route, IMPB, sFlow, IPv6 features which are suitable for the next generation IPv6 networks or triple play applications in Metro Ethernet.

All DGS-3120 models are shipped with the Standard Image. A separately orderable license key may also be ordered which activates the Enhanced Image.

Enhanced Network Reliability
The DGS-3120 Series targets enterprise/campus and customers who require a high level of network security and maximum uptime. All the models in DGS-3120 Series support an external redundant power supply so that continued operation can be assured. They also include other features, such as 802.1D Spanning Tree (STP), 802.1w Rapid Spanning Tree (RSTP) and 802.1s Multiple Spanning Tree (MSTP), Loopback Detection (LBD), and Broadcast Storm Control, that enhance network resilience. The G.8032 Ethernet Ring Protection Switching (ERPS) function minimizes the recovery time to 50 ms2. For load sharing and redundancy backup in switch cascading/server attachment configuration, the DGS-3120 Series provides dynamic 802.3ad Link Aggregation Port Trunking.

Comprehensive Security
The DGS-3120 Series provides users with the latest security features such as Multi-layer and Packet Content Access Control Lists (ACL), Storm Control, and IP-MAC-Port Binding (IMPB) with DHCP Snooping. The IP-MAC-Port Binding feature allows administrators to bind a source IP address with an associated MAC and also define the port number to enhance user access control. With the DHCP Snooping feature, the switch automatically learns IP/MAC pairs by snooping DHCP packets and saving them to the IMPB white list. In addition, the D-Link Safeguard Engine identifies and prioritizes “CPU interested” packets to prevent malicious traffic from interrupting normal network flows, and to protect switch operation.

Identity Driven Network Policies
The DGS-3120 Series supports authentication mechanisms such as 802.1X, Web-based Access Control (WAC), and MAC-based Access Control (MAC) for strict access control and easy deployment. After authentication, individual policies such as VLAN membership, QoS policies, and ACL rules can be assigned to each host. In addition, the switch also supports Microsoft® NAP (Network Access Protection). NAP is a policy enforcement technology that allows customers to protect network assets from unhealthy computers by enforcing compliance with network health policies.

Traffic Management for Triple Play
The DGS-3120 Series implements a rich set of multilayer QoS/CoS features to ensure that critical network services like VoIP, video conference, IPTV and IP surveillance are served with high priority. The Traffic Shaping features guarantee bandwidth of these services when the network is busy. With L2 Multicast support, the DGS-3120 shows its ability to handle growing IPTV applications. Host-based IGMP/MLD Snooping allows multiple multicast subscribers per physical interface, ISM VLAN sends multicast streams in a multicast VLAN to save bandwidth and to provide better security to the backbone network. The ISM VLAN profiles allow users to bind/replace the pre-defined multicast registration information to subscriber ports quickly and easily.

Proactive, Effective Network Management
To uphold enterprise customers’ Service Level Agreements (SLA), service providers must reduce the Mean Time to Repair (MTTR) and increase service availability. Ethernet OAM features address these challenges and enable service providers to offer carrier-grade services. The DGS-3120 Series supports industry-standard OAM tools, including IEEE 802.3ah, IEEE 802.1ag, and ITU-T Y.1731. Connectivity Fault Management (CFM) provides tools to monitor and troubleshoot end-to-end Ethernet networks, allowing service providers to check connectivity, isolate network issues, and identify customers affected by network issues.

IPv6 Technology
The DGS-3120 Series is fully compliant with the future IPv6 networks. It supports remote IPv6 manageability from telnet, HTTP, or SNMP. To create secure IPv6 networks, the DGS-3120 Series uses IPv6 ACL, DHCPv6 Snooping and Neighbor Discovery (ND) Snooping functions to protect the network from illegal IPv6 clients. The DGS-3120 Series has been certified with IPv6 Ready Logo Phase 2 from the IPv6 forum, a worldwide IPv6 advocacy consortium. The IPv6 Ready Logo Program provides conformance and interoperability of IPv6 products.

D-Link Green Technology
D-Link is striving to take the lead in developing innovative and powersaving technology that does not sacrifice operational performance or functionality. The DGS-3120 Series implements the D-Link Green Technology, which includes a power saving mode, smart fan, reduced heat dissipation, and cable length detection. The power saving feature automatically powers down ports that have no link or link partner. The Smart Fan feature allows for the built-in fans to automatically adjust their speed at a certain temperature, providing continuous, reliable and eco-friendly operation of the switch.

Manageability
D-Link’s Single IP Management (SIM) simplifies and speeds up management tasks, allowing multiple switches to be configured, monitored and maintained from any workstation running a web browser through one unique IP address. This virtual stack is managed as a single object, having all units maintained by one IP address. The DGS-3120 Series also supports standard-based management protocols such as SNMP, RMON, Telnet, Console, Web-based GUI and SSH/SSL security authentication.

Lifetime Warranty and NBD Replacement
D-Link offers a Lifetime Warranty and Next Business Day (NBD) hardware replacement on the DGS-3120 Series of xStack L2 Managed Stackable Gigabit Switches to further its commitment to product quality and long-term customer confidence.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DGS-3120-48TC
Product Name 48-Port Managed Gigabit Stackable L2+ Switch including 4 Combo SFP ports
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DNV & LR Unmanaged Certified Industrial Ethernet Switches - INS-8408AM - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details