D-Link Systems, Inc. Wireless PoE Outdoor Access Point DAP-3320

Description
Overview The DAP-3320 Wireless PoE Outdoor Access Point is the ideal solution for expanding the coverage and signal strength of any wireless network. Built to withstand outdoor environments, the DAP-3320 also excels in connecting separate networks that cannot be joined physically using traditional medium. Multiple operating modes, network management tools, and security features give network administrators a wide range of choices for deploying the device, allowing for the addition of wireless network-enabled devices. Increased Network Connectivity And Throughput Expand current wireless network capacity with 2.4 GHz 802.11n wireless connectivity. The builtin 2 dBi omni antenna1 ensures that wireless signal will cover a wide area. Whether you want to connect additional wireless devices such as smartphones or laptops, or bringing connectivity to networks separated by short distances, the DAP-3320 has it covered. Flexible Deployment Options The DAP-3320 features four operation modes, allowing it to adapt to any situation. As a standard wireless Access Point (AP), the DAP-3320 can connect to a wide range of devices that are 802.11n/g/b compliant. In Wireless Distribution System (WDS) mode, it can expand current wireless coverage without the need for a wired backbone link. As a Wireless Client it can connect a non-wireless capable device to an existing AP. In addition, the DAP-3320 is powered by Power over Ethernet (PoE) which allows for convenient installation, especially in places where a power supply is not reliable or power cables are not available or easily installed. Fine-Tuned Control Over Network Resources The DAP-3320 supports up to 8 SSIDs, allowing administrators to logically divide the access point into several virtual access points all within a single hardware platform. Rather than having separate networks with several access points, administrators can deploy one single AP to support more than one application, such as public Internet access and internal network control to increase flexibility and reduce costs. The DAP-3320 supports 802.1Q VLAN tagging, operating with multiple SSIDs to segment traffic to enhance performance and security. The DAP-3320 provides WLAN partitioning, a useful function for deployments such as wireless hot spots. With station-to-station partitioning enabled, security is enhanced, since wireless traffic is isolated from each other, and the possibility for data theft is reduced. Robust Security And Network Management Tools The DAP-3320 supports 64/128-bit WEP encryption and WPA/WPA2 security functions as well as MAC Address Filtering to control user access, and the Disable SSID Broadcast function to limit outsiders’ access to the internal network. Network administrators have multiple options for managing the DAP-3320, including web (HTTP), Secure Socket Layer (SSL), Secure Shell (SSH), and Telnet. For advanced network management, administrators can use the D-Link Central WiFiManager to configure and manage multiple access points from a single location. In addition, the D-Link Central WiFiManager provides network administrators with the means of conducting regular maintenance checks remotely, eliminating the need for sending out personnel to physically verify proper operation. The DAP-3320 has a wireless scheduler feature, which turns off wireless functionality when it isn’t needed, saving power. With its high output power design, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the DAP-3320 provides small to medium business and enterprise environments with a business-class solution for deploying a wireless network. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DAP-3320 Access Point to further its commitment to product quality and long-term customer confidence. 1 Maximum power output varies in each country depending on local power regulations. 2 IP55 standard effective against low pressure jets of water from all directions without harmful effects. It is recommended to place this device under a roof, shelter or in weather-proof box when in severe weather environment. 3 Maximum wireless signal rate derived from IEEE Standard 802.11g, and 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. 4 Limited Lifetime Warranty available only in USA. 5 Power supply is not included. To power the device, use a D-Link PoE switch or the D-Link DPE-301GI PoE injector (sold separately).
Datasheet
Description
Overview The DAP-3320 Wireless PoE Outdoor Access Point is the ideal solution for expanding the coverage and signal strength of any wireless network. Built to withstand outdoor environments, the DAP-3320 also excels in connecting separate networks that cannot be joined physically using traditional medium. Multiple operating modes, network management tools, and security features give network administrators a wide range of choices for deploying the device, allowing for the addition of wireless network-enabled devices. Increased Network Connectivity And Throughput Expand current wireless network capacity with 2.4 GHz 802.11n wireless connectivity. The builtin 2 dBi omni antenna1 ensures that wireless signal will cover a wide area. Whether you want to connect additional wireless devices such as smartphones or laptops, or bringing connectivity to networks separated by short distances, the DAP-3320 has it covered. Flexible Deployment Options The DAP-3320 features four operation modes, allowing it to adapt to any situation. As a standard wireless Access Point (AP), the DAP-3320 can connect to a wide range of devices that are 802.11n/g/b compliant. In Wireless Distribution System (WDS) mode, it can expand current wireless coverage without the need for a wired backbone link. As a Wireless Client it can connect a non-wireless capable device to an existing AP. In addition, the DAP-3320 is powered by Power over Ethernet (PoE) which allows for convenient installation, especially in places where a power supply is not reliable or power cables are not available or easily installed. Fine-Tuned Control Over Network Resources The DAP-3320 supports up to 8 SSIDs, allowing administrators to logically divide the access point into several virtual access points all within a single hardware platform. Rather than having separate networks with several access points, administrators can deploy one single AP to support more than one application, such as public Internet access and internal network control to increase flexibility and reduce costs. The DAP-3320 supports 802.1Q VLAN tagging, operating with multiple SSIDs to segment traffic to enhance performance and security. The DAP-3320 provides WLAN partitioning, a useful function for deployments such as wireless hot spots. With station-to-station partitioning enabled, security is enhanced, since wireless traffic is isolated from each other, and the possibility for data theft is reduced. Robust Security And Network Management Tools The DAP-3320 supports 64/128-bit WEP encryption and WPA/WPA2 security functions as well as MAC Address Filtering to control user access, and the Disable SSID Broadcast function to limit outsiders’ access to the internal network. Network administrators have multiple options for managing the DAP-3320, including web (HTTP), Secure Socket Layer (SSL), Secure Shell (SSH), and Telnet. For advanced network management, administrators can use the D-Link Central WiFiManager to configure and manage multiple access points from a single location. In addition, the D-Link Central WiFiManager provides network administrators with the means of conducting regular maintenance checks remotely, eliminating the need for sending out personnel to physically verify proper operation. The DAP-3320 has a wireless scheduler feature, which turns off wireless functionality when it isn’t needed, saving power. With its high output power design, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the DAP-3320 provides small to medium business and enterprise environments with a business-class solution for deploying a wireless network. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DAP-3320 Access Point to further its commitment to product quality and long-term customer confidence. 1 Maximum power output varies in each country depending on local power regulations. 2 IP55 standard effective against low pressure jets of water from all directions without harmful effects. It is recommended to place this device under a roof, shelter or in weather-proof box when in severe weather environment. 3 Maximum wireless signal rate derived from IEEE Standard 802.11g, and 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. 4 Limited Lifetime Warranty available only in USA. 5 Power supply is not included. To power the device, use a D-Link PoE switch or the D-Link DPE-301GI PoE injector (sold separately).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless PoE Outdoor Access Point - DAP-3320 - D-Link Systems, Inc.
Irvine, CA, USA
Wireless PoE Outdoor Access Point
DAP-3320
Wireless PoE Outdoor Access Point DAP-3320
Overview The DAP-3320 Wireless PoE Outdoor Access Point is the ideal solution for expanding the coverage and signal strength of any wireless network. Built to withstand outdoor environments, the DAP-3320 also excels in connecting separate networks that cannot be joined physically using traditional medium. Multiple operating modes, network management tools, and security features give network administrators a wide range of choices for deploying the device, allowing for the addition of wireless network-enabled devices. Increased Network Connectivity And Throughput Expand current wireless network capacity with 2.4 GHz 802.11n wireless connectivity. The builtin 2 dBi omni antenna1 ensures that wireless signal will cover a wide area. Whether you want to connect additional wireless devices such as smartphones or laptops, or bringing connectivity to networks separated by short distances, the DAP-3320 has it covered. Flexible Deployment Options The DAP-3320 features four operation modes, allowing it to adapt to any situation. As a standard wireless Access Point (AP), the DAP-3320 can connect to a wide range of devices that are 802.11n/g/b compliant. In Wireless Distribution System (WDS) mode, it can expand current wireless coverage without the need for a wired backbone link. As a Wireless Client it can connect a non-wireless capable device to an existing AP. In addition, the DAP-3320 is powered by Power over Ethernet (PoE) which allows for convenient installation, especially in places where a power supply is not reliable or power cables are not available or easily installed. Fine-Tuned Control Over Network Resources The DAP-3320 supports up to 8 SSIDs, allowing administrators to logically divide the access point into several virtual access points all within a single hardware platform. Rather than having separate networks with several access points, administrators can deploy one single AP to support more than one application, such as public Internet access and internal network control to increase flexibility and reduce costs. The DAP-3320 supports 802.1Q VLAN tagging, operating with multiple SSIDs to segment traffic to enhance performance and security. The DAP-3320 provides WLAN partitioning, a useful function for deployments such as wireless hot spots. With station-to-station partitioning enabled, security is enhanced, since wireless traffic is isolated from each other, and the possibility for data theft is reduced. Robust Security And Network Management Tools The DAP-3320 supports 64/128-bit WEP encryption and WPA/WPA2 security functions as well as MAC Address Filtering to control user access, and the Disable SSID Broadcast function to limit outsiders’ access to the internal network. Network administrators have multiple options for managing the DAP-3320, including web (HTTP), Secure Socket Layer (SSL), Secure Shell (SSH), and Telnet. For advanced network management, administrators can use the D-Link Central WiFiManager to configure and manage multiple access points from a single location. In addition, the D-Link Central WiFiManager provides network administrators with the means of conducting regular maintenance checks remotely, eliminating the need for sending out personnel to physically verify proper operation. The DAP-3320 has a wireless scheduler feature, which turns off wireless functionality when it isn’t needed, saving power. With its high output power design, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the DAP-3320 provides small to medium business and enterprise environments with a business-class solution for deploying a wireless network. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DAP-3320 Access Point to further its commitment to product quality and long-term customer confidence. 1 Maximum power output varies in each country depending on local power regulations. 2 IP55 standard effective against low pressure jets of water from all directions without harmful effects. It is recommended to place this device under a roof, shelter or in weather-proof box when in severe weather environment. 3 Maximum wireless signal rate derived from IEEE Standard 802.11g, and 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. 4 Limited Lifetime Warranty available only in USA. 5 Power supply is not included. To power the device, use a D-Link PoE switch or the D-Link DPE-301GI PoE injector (sold separately).

Overview

The DAP-3320 Wireless PoE Outdoor Access Point is the ideal solution for expanding the coverage and signal strength of any wireless network. Built to withstand outdoor environments, the DAP-3320 also excels in connecting separate networks that cannot be joined physically using traditional medium. Multiple operating modes, network management tools, and security features give network administrators a wide range of choices for deploying the device, allowing for the addition of wireless network-enabled devices. Increased Network Connectivity And Throughput Expand current wireless network capacity with 2.4 GHz 802.11n wireless connectivity. The builtin 2 dBi omni antenna1 ensures that wireless signal will cover a wide area. Whether you want to connect additional wireless devices such as smartphones or laptops, or bringing connectivity to networks separated by short distances, the DAP-3320 has it covered.

Flexible Deployment Options

The DAP-3320 features four operation modes, allowing it to adapt to any situation. As a standard wireless Access Point (AP), the DAP-3320 can connect to a wide range of devices that are 802.11n/g/b compliant. In Wireless Distribution System (WDS) mode, it can expand current wireless coverage without the need for a wired backbone link. As a Wireless Client it can connect a non-wireless capable device to an existing AP. In addition, the DAP-3320 is powered by Power over Ethernet (PoE) which allows for convenient installation, especially in places where a power supply is not reliable or power cables are not available or easily installed.

Fine-Tuned Control Over Network Resources

The DAP-3320 supports up to 8 SSIDs, allowing administrators to logically divide the access point into several virtual access points all within a single hardware platform. Rather than having separate networks with several access points, administrators can deploy one single AP to support more than one application, such as public Internet access and internal network control to increase flexibility and reduce costs. The DAP-3320 supports 802.1Q VLAN tagging, operating with multiple SSIDs to segment traffic to enhance performance and security. The DAP-3320 provides WLAN partitioning, a useful function for deployments such as wireless hot spots. With station-to-station partitioning enabled, security is enhanced, since wireless traffic is isolated from each other, and the possibility for data theft is reduced.

Robust Security And Network Management Tools

The DAP-3320 supports 64/128-bit WEP encryption and WPA/WPA2 security functions as well as MAC Address Filtering to control user access, and the Disable SSID Broadcast function to limit outsiders’ access to the internal network. Network administrators have multiple options for managing the DAP-3320, including web (HTTP), Secure Socket Layer (SSL), Secure Shell (SSH), and Telnet. For advanced network management, administrators can use the D-Link Central WiFiManager to configure and manage multiple access points from a single location. In addition, the D-Link Central WiFiManager provides network administrators with the means of conducting regular maintenance checks remotely, eliminating the need for sending out personnel to physically verify proper operation. The DAP-3320 has a wireless scheduler feature, which turns off wireless functionality when it isn’t needed, saving power. With its high output power design, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the DAP-3320 provides small to medium business and enterprise environments with a business-class solution for deploying a wireless network.

Limited Lifetime Warranty

D-Link offers a Limited Lifetime Warranty on the DAP-3320 Access Point to further its commitment to product quality and long-term customer confidence.

1 Maximum power output varies in each country depending on local power regulations.
2 IP55 standard effective against low pressure jets of water from all directions without harmful effects. It is recommended to place this device under a roof, shelter or in weather-proof box when in severe weather environment.
3 Maximum wireless signal rate derived from IEEE Standard 802.11g, and 802.11n specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building
materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range.
4 Limited Lifetime Warranty available only in USA.
5 Power supply is not included. To power the device, use a D-Link PoE switch or the D-Link DPE-301GI PoE injector (sold separately).

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DAP-3320
Product Name Wireless PoE Outdoor Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-G-8E8A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Gateways, Routers - BB-SR30500420-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details