D-Link Systems, Inc. 44-Port Gigabit xStack Managed L2+ Stackable Switch, 4 Gigabit Combo BASE-T/SFP ports, 2 10G Module Slots DGS-3450

Description
Description The xStack® DGS-3450 by D-Link is a high-performance, managed, stackable Layer 2+ switch that provides ideal network solutions for workgroups and edge deployments. D-Link® Single IP Management (SIM) allows network administrators to cluster a virtual stack of up to 32 DGS-3450 dispersed switches through a single IP address. The clustering environment spans buildings, making it perfect for businesses that require multiple building deployment. The DGS-3450 also supports physical stacking of up to 12 units in a stack, so that the entire stack can act as a single logical unit with up to 40Gbps of stacking backplane. Furthermore, the xStack switch provides comprehensive security for edge access such as Access Control List, DHCP server screening and DoS attack prevention. Non-Blocking Switching The xStack DGS-3450 provides non-blocking switching solutions for gigabit connection and supports 48 gigabit ports with 2 optional 10Gigabit uplinks. The switch also supports four combo SFP ports, which means that when these ports are enabled, four of the copper gigabit ports will be disabled. When stacked, the xStack DGS-3450 has a stacking backplane of 40Gbps. Advanced Features For edge network security, the DGS-3450 supports features such as IP-MAC-Port Binding to prevent security breaches such as rogue DHCP server, man-in-the-middle attacks or IP spoofing. For clients with XP SP3, Vista, or servers with Microsoft’s Server 2008, the xStack DGS-3450 works in conjunction with Microsoft’s Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The xStack switch grants network hosts access only when compliant with IT security policies, such as up-to-date anti-virus signatures and operating system patches. This prevents a virus-infested client or server from gaining access and furthering contamination. The xStack switch also supports loopback detection, which detects a loop in the network even though the end device causing the loop is without spanning tree. When the switch detects a loop is in the connected node, the xStack DGS-3450 shuts down the port with the loop so that the entire system will continue to function normally. This feature can also be VLAN based. The DGS-3450 incorporates advanced mechanisms to detect an attack against a switch’s central processing unit and to take corrective action on an attacking interface. When a Denial of Service attack is waged against the xStack switch, the D-Link Safeguard Engine™ detects the threat and prevents overload of the central processor, helping network integrity and helping to maintain open network bandwidth channels. In addition, this D-Link switch supports 802.1x authentication, which allows users to securely log on to your network. When used in conjunction with a RADIUS server, 802.1x requires each user workstation attached to the xStack switch to provide a username and password before gaining access to the network. Other security features include Access Control List, allowing an administrator to restrict network access through a variety of means including MAC address, IP, UDP/TCP, and even VLAN ID. IP Clustering Stackable The xStack DGS-3450 provides Single IP Management Technology (SIM), which allows a set of switches to be managed a single IP, regardless of geographical locations. Your stack can be comprised of units that are located anywhere on the network, minimizing the impact of any single point of failure. Furthermore, multiple xStack switches can be configured, monitored and maintained from any workstation running a web browser through one unique IP address. The stack is managed as a single object, with all units identified by a single IP address. Using Tree View, you can obtain an overview of the members of the stack and a network topology showing the locations of the units and their link information. This simple yet powerful web-based management eliminates the need for you to install expensive SNMP network management software. You can add units to up to 32 switches per stack not limited to any specific D-Link SIM models. Voice and Video Applications For today’s business, having voice, data and video on the same network is common practice. This challenge is met by the DGS-3450, which supports 802.1p with 8 queues. The administrator can designate the priority of the traffic based on a variety of means including IP or MAC address, so that voice data is always clear and jitter free. Video traffic can also be assigned with the same priority. In addition, the xStack switch provides IGMP Snooping or MLD snooping, which allows the forwarding of multicast packets such as streaming audio and video, without increasing network broadcast congestion. By snooping IGMP registration information within a frame, a list of workstations who have joined the multicast group is created. This list allows a switch to intelligently forward packets to only the appropriate member workstations. In conjunction with the 802.1Q VLANs the switch supports, Quality of Service and security can be achieved on a network infused with data traffic. For other multimedia-on-demand applications, such as IPTV deployments, the xStack DGS-3450 provides advanced features for easy video streaming management. For example, the xStack switch supports per port multicast stream control, which allows a service provider to assign limited multicast addresses per port. This means it can act as a security control that pre-configures channels for each subscriber on a port level to prevent unauthorized multicast join. The xStack DGS-3450 also supports IGMP multicast VLAN, which eliminates duplicate multicast traffic being sent to clients in different VLANs and thus removing bottlenecks in the uplink port. Ease of Management The xStack DGS-3450 supports SNMP v1/2/3 so traps can be set on abnormal events and information can be polled to maximize the productivity of the network. Other standard management features also include RMON and IEEE 802.1d/w/s Spanning Tree. The user interface options include an intuitive web-based browser graphic interface or industry-standard CLI, either administration traffic can be protected through SSL or SSH encryptions.
Datasheet
Description
Description The xStack® DGS-3450 by D-Link is a high-performance, managed, stackable Layer 2+ switch that provides ideal network solutions for workgroups and edge deployments. D-Link® Single IP Management (SIM) allows network administrators to cluster a virtual stack of up to 32 DGS-3450 dispersed switches through a single IP address. The clustering environment spans buildings, making it perfect for businesses that require multiple building deployment. The DGS-3450 also supports physical stacking of up to 12 units in a stack, so that the entire stack can act as a single logical unit with up to 40Gbps of stacking backplane. Furthermore, the xStack switch provides comprehensive security for edge access such as Access Control List, DHCP server screening and DoS attack prevention. Non-Blocking Switching The xStack DGS-3450 provides non-blocking switching solutions for gigabit connection and supports 48 gigabit ports with 2 optional 10Gigabit uplinks. The switch also supports four combo SFP ports, which means that when these ports are enabled, four of the copper gigabit ports will be disabled. When stacked, the xStack DGS-3450 has a stacking backplane of 40Gbps. Advanced Features For edge network security, the DGS-3450 supports features such as IP-MAC-Port Binding to prevent security breaches such as rogue DHCP server, man-in-the-middle attacks or IP spoofing. For clients with XP SP3, Vista, or servers with Microsoft’s Server 2008, the xStack DGS-3450 works in conjunction with Microsoft’s Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The xStack switch grants network hosts access only when compliant with IT security policies, such as up-to-date anti-virus signatures and operating system patches. This prevents a virus-infested client or server from gaining access and furthering contamination. The xStack switch also supports loopback detection, which detects a loop in the network even though the end device causing the loop is without spanning tree. When the switch detects a loop is in the connected node, the xStack DGS-3450 shuts down the port with the loop so that the entire system will continue to function normally. This feature can also be VLAN based. The DGS-3450 incorporates advanced mechanisms to detect an attack against a switch’s central processing unit and to take corrective action on an attacking interface. When a Denial of Service attack is waged against the xStack switch, the D-Link Safeguard Engine™ detects the threat and prevents overload of the central processor, helping network integrity and helping to maintain open network bandwidth channels. In addition, this D-Link switch supports 802.1x authentication, which allows users to securely log on to your network. When used in conjunction with a RADIUS server, 802.1x requires each user workstation attached to the xStack switch to provide a username and password before gaining access to the network. Other security features include Access Control List, allowing an administrator to restrict network access through a variety of means including MAC address, IP, UDP/TCP, and even VLAN ID. IP Clustering Stackable The xStack DGS-3450 provides Single IP Management Technology (SIM), which allows a set of switches to be managed a single IP, regardless of geographical locations. Your stack can be comprised of units that are located anywhere on the network, minimizing the impact of any single point of failure. Furthermore, multiple xStack switches can be configured, monitored and maintained from any workstation running a web browser through one unique IP address. The stack is managed as a single object, with all units identified by a single IP address. Using Tree View, you can obtain an overview of the members of the stack and a network topology showing the locations of the units and their link information. This simple yet powerful web-based management eliminates the need for you to install expensive SNMP network management software. You can add units to up to 32 switches per stack not limited to any specific D-Link SIM models. Voice and Video Applications For today’s business, having voice, data and video on the same network is common practice. This challenge is met by the DGS-3450, which supports 802.1p with 8 queues. The administrator can designate the priority of the traffic based on a variety of means including IP or MAC address, so that voice data is always clear and jitter free. Video traffic can also be assigned with the same priority. In addition, the xStack switch provides IGMP Snooping or MLD snooping, which allows the forwarding of multicast packets such as streaming audio and video, without increasing network broadcast congestion. By snooping IGMP registration information within a frame, a list of workstations who have joined the multicast group is created. This list allows a switch to intelligently forward packets to only the appropriate member workstations. In conjunction with the 802.1Q VLANs the switch supports, Quality of Service and security can be achieved on a network infused with data traffic. For other multimedia-on-demand applications, such as IPTV deployments, the xStack DGS-3450 provides advanced features for easy video streaming management. For example, the xStack switch supports per port multicast stream control, which allows a service provider to assign limited multicast addresses per port. This means it can act as a security control that pre-configures channels for each subscriber on a port level to prevent unauthorized multicast join. The xStack DGS-3450 also supports IGMP multicast VLAN, which eliminates duplicate multicast traffic being sent to clients in different VLANs and thus removing bottlenecks in the uplink port. Ease of Management The xStack DGS-3450 supports SNMP v1/2/3 so traps can be set on abnormal events and information can be polled to maximize the productivity of the network. Other standard management features also include RMON and IEEE 802.1d/w/s Spanning Tree. The user interface options include an intuitive web-based browser graphic interface or industry-standard CLI, either administration traffic can be protected through SSL or SSH encryptions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
44-Port Gigabit xStack Managed L2+ Stackable Switch, 4 Gigabit Combo BASE-T/SFP ports, 2 10G Module Slots - DGS-3450 - D-Link Systems, Inc.
Irvine, CA, USA
44-Port Gigabit xStack Managed L2+ Stackable Switch, 4 Gigabit Combo BASE-T/SFP ports, 2 10G Module Slots
DGS-3450
44-Port Gigabit xStack Managed L2+ Stackable Switch, 4 Gigabit Combo BASE-T/SFP ports, 2 10G Module Slots DGS-3450
Description The xStack® DGS-3450 by D-Link is a high-performance, managed, stackable Layer 2+ switch that provides ideal network solutions for workgroups and edge deployments. D-Link® Single IP Management (SIM) allows network administrators to cluster a virtual stack of up to 32 DGS-3450 dispersed switches through a single IP address. The clustering environment spans buildings, making it perfect for businesses that require multiple building deployment. The DGS-3450 also supports physical stacking of up to 12 units in a stack, so that the entire stack can act as a single logical unit with up to 40Gbps of stacking backplane. Furthermore, the xStack switch provides comprehensive security for edge access such as Access Control List, DHCP server screening and DoS attack prevention. Non-Blocking Switching The xStack DGS-3450 provides non-blocking switching solutions for gigabit connection and supports 48 gigabit ports with 2 optional 10Gigabit uplinks. The switch also supports four combo SFP ports, which means that when these ports are enabled, four of the copper gigabit ports will be disabled. When stacked, the xStack DGS-3450 has a stacking backplane of 40Gbps. Advanced Features For edge network security, the DGS-3450 supports features such as IP-MAC-Port Binding to prevent security breaches such as rogue DHCP server, man-in-the-middle attacks or IP spoofing. For clients with XP SP3, Vista, or servers with Microsoft’s Server 2008, the xStack DGS-3450 works in conjunction with Microsoft’s Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The xStack switch grants network hosts access only when compliant with IT security policies, such as up-to-date anti-virus signatures and operating system patches. This prevents a virus-infested client or server from gaining access and furthering contamination. The xStack switch also supports loopback detection, which detects a loop in the network even though the end device causing the loop is without spanning tree. When the switch detects a loop is in the connected node, the xStack DGS-3450 shuts down the port with the loop so that the entire system will continue to function normally. This feature can also be VLAN based. The DGS-3450 incorporates advanced mechanisms to detect an attack against a switch’s central processing unit and to take corrective action on an attacking interface. When a Denial of Service attack is waged against the xStack switch, the D-Link Safeguard Engine™ detects the threat and prevents overload of the central processor, helping network integrity and helping to maintain open network bandwidth channels. In addition, this D-Link switch supports 802.1x authentication, which allows users to securely log on to your network. When used in conjunction with a RADIUS server, 802.1x requires each user workstation attached to the xStack switch to provide a username and password before gaining access to the network. Other security features include Access Control List, allowing an administrator to restrict network access through a variety of means including MAC address, IP, UDP/TCP, and even VLAN ID. IP Clustering Stackable The xStack DGS-3450 provides Single IP Management Technology (SIM), which allows a set of switches to be managed a single IP, regardless of geographical locations. Your stack can be comprised of units that are located anywhere on the network, minimizing the impact of any single point of failure. Furthermore, multiple xStack switches can be configured, monitored and maintained from any workstation running a web browser through one unique IP address. The stack is managed as a single object, with all units identified by a single IP address. Using Tree View, you can obtain an overview of the members of the stack and a network topology showing the locations of the units and their link information. This simple yet powerful web-based management eliminates the need for you to install expensive SNMP network management software. You can add units to up to 32 switches per stack not limited to any specific D-Link SIM models. Voice and Video Applications For today’s business, having voice, data and video on the same network is common practice. This challenge is met by the DGS-3450, which supports 802.1p with 8 queues. The administrator can designate the priority of the traffic based on a variety of means including IP or MAC address, so that voice data is always clear and jitter free. Video traffic can also be assigned with the same priority. In addition, the xStack switch provides IGMP Snooping or MLD snooping, which allows the forwarding of multicast packets such as streaming audio and video, without increasing network broadcast congestion. By snooping IGMP registration information within a frame, a list of workstations who have joined the multicast group is created. This list allows a switch to intelligently forward packets to only the appropriate member workstations. In conjunction with the 802.1Q VLANs the switch supports, Quality of Service and security can be achieved on a network infused with data traffic. For other multimedia-on-demand applications, such as IPTV deployments, the xStack DGS-3450 provides advanced features for easy video streaming management. For example, the xStack switch supports per port multicast stream control, which allows a service provider to assign limited multicast addresses per port. This means it can act as a security control that pre-configures channels for each subscriber on a port level to prevent unauthorized multicast join. The xStack DGS-3450 also supports IGMP multicast VLAN, which eliminates duplicate multicast traffic being sent to clients in different VLANs and thus removing bottlenecks in the uplink port. Ease of Management The xStack DGS-3450 supports SNMP v1/2/3 so traps can be set on abnormal events and information can be polled to maximize the productivity of the network. Other standard management features also include RMON and IEEE 802.1d/w/s Spanning Tree. The user interface options include an intuitive web-based browser graphic interface or industry-standard CLI, either administration traffic can be protected through SSL or SSH encryptions.

Description

The xStack® DGS-3450 by D-Link is a high-performance, managed, stackable Layer 2+ switch that provides ideal network solutions for workgroups and edge deployments. D-Link® Single IP Management (SIM) allows network administrators to cluster a virtual stack of up to 32 DGS-3450 dispersed switches through a single IP address. The clustering environment spans buildings, making it perfect for businesses that require multiple building deployment. The DGS-3450 also supports physical stacking of up to 12 units in a stack, so that the entire stack can act as a single logical unit with up to 40Gbps of stacking backplane. Furthermore, the xStack switch provides comprehensive security for edge access such as Access Control List, DHCP server screening and DoS attack prevention.

Non-Blocking Switching

The xStack DGS-3450 provides non-blocking switching solutions for gigabit connection and supports 48 gigabit ports with 2 optional 10Gigabit uplinks. The switch also supports four combo SFP ports, which means that when these ports are enabled, four of the copper gigabit ports will be disabled. When stacked, the xStack DGS-3450 has a stacking backplane of 40Gbps.

Advanced Features

For edge network security, the DGS-3450 supports features such as IP-MAC-Port Binding to prevent security breaches such as rogue DHCP server, man-in-the-middle attacks or IP spoofing. For clients with XP SP3, Vista, or servers with Microsoft’s Server 2008, the xStack DGS-3450 works in conjunction with Microsoft’s Network Access Protection (NAP) as part of an ecosystem that enforces compliance with network health policies. The xStack switch grants network hosts access only when compliant with IT security policies, such as up-to-date anti-virus signatures and operating system patches. This prevents a virus-infested client or server from gaining access and furthering contamination.

The xStack switch also supports loopback detection, which detects a loop in the network even though the end device causing the loop is without spanning tree. When the switch detects a loop is in the connected node, the xStack DGS-3450 shuts down the port with the loop so that the entire system will continue to function normally. This feature can also be VLAN based.

The DGS-3450 incorporates advanced mechanisms to detect an attack against a switch’s central processing unit and to take corrective action on an attacking interface. When a Denial of Service attack is waged against the xStack switch, the D-Link Safeguard Engine™ detects the threat and prevents overload of the central processor, helping network integrity and helping to maintain open network bandwidth channels.

In addition, this D-Link switch supports 802.1x authentication, which allows users to securely log on to your network. When used in conjunction with a RADIUS server, 802.1x requires each user workstation attached to the xStack switch to provide a username and password before gaining access to the network. Other security features include Access Control List, allowing an administrator to restrict network access through a variety of means including MAC address, IP, UDP/TCP, and even VLAN ID.

IP Clustering Stackable

The xStack DGS-3450 provides Single IP Management Technology (SIM), which allows a set of switches to be managed a single IP, regardless of geographical locations. Your stack can be comprised of units that are located anywhere on the network, minimizing the impact of any single point of failure. Furthermore, multiple xStack switches can be configured, monitored and maintained from any workstation running a web browser through one unique IP address. The stack is managed as a single object, with all units identified by a single IP address. Using Tree View, you can obtain an overview of the members of the stack and a network topology showing the locations of the units and their link information. This simple yet powerful web-based management eliminates the need for you to install expensive SNMP network management software. You can add units to up to 32 switches per stack not limited to any specific D-Link SIM models.

Voice and Video Applications

For today’s business, having voice, data and video on the same network is common practice. This challenge is met by the DGS-3450, which supports 802.1p with 8 queues. The administrator can designate the priority of the traffic based on a variety of means including IP or MAC address, so that voice data is always clear and jitter free. Video traffic can also be assigned with the same priority. In addition, the xStack switch provides IGMP Snooping or MLD snooping, which allows the forwarding of multicast packets such as streaming audio and video, without increasing network broadcast congestion. By snooping IGMP registration information within a frame, a list of workstations who have joined the multicast group is created. This list allows a switch to intelligently forward packets to only the appropriate member workstations. In conjunction with the 802.1Q VLANs the switch supports, Quality of Service and security can be achieved on a network infused with data traffic.

For other multimedia-on-demand applications, such as IPTV deployments, the xStack DGS-3450 provides advanced features for easy video streaming management. For example, the xStack switch supports per port multicast stream control, which allows a service provider to assign limited multicast addresses per port. This means it can act as a security control that pre-configures channels for each subscriber on a port level to prevent unauthorized multicast join. The xStack DGS-3450 also supports IGMP multicast VLAN, which eliminates duplicate multicast traffic being sent to clients in different VLANs and thus removing bottlenecks in the uplink port.

Ease of Management

The xStack DGS-3450 supports SNMP v1/2/3 so traps can be set on abnormal events and information can be polled to maximize the productivity of the network. Other standard management features also include RMON and IEEE 802.1d/w/s Spanning Tree. The user interface options include an intuitive web-based browser graphic interface or industry-standard CLI, either administration traffic can be protected through SSL or SSH encryptions.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DGS-3450
Product Name 44-Port Gigabit xStack Managed L2+ Stackable Switch, 4 Gigabit Combo BASE-T/SFP ports, 2 10G Module Slots
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Wide Power Input Unmanaged Premium Industrial PoE+ Switches - 7160-7GP1GT-24V-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Fiber Optic Repeaters - 2062-O - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Token Ring, ARCNET
View Details