D-Link Systems, Inc. Unified Wireless N Simultaneous Dual-Band PoE Access Point DWL-6600AP

Description
Overview The DWL-6600AP Unified N Dual-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing, the DWL-6600AP offers high-quality and reliable wireless service. Versatile and powerful, the DWL-6600AP can be flexibly deployed as a standalone wireless access point or as a managed access point controlled by a D-Link Unified Wireless Switch or Wireless Controller. Businesses can start with standalone mode deployment, then migrate to a centrally managed system anytime later. Enhanced Performance The DWL-6600AP delivers reliable wireless performance with maximum wireless signal rates of up to 300 Mbps in either the 2.4 GHz or 5 GHz mode. Support for Wi-Fi Multimedia™ (WMM) Quality of Service features makes the DWL-6600AP an ideal access point for audio, video, and voice application. In addition, the load balancing feature ensures maximum performance and best service quality in the wireless environment1. Self-Configuring Cluster For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-6600AP’s self-configuring cluster feature offers the ideal solution. When several DWL-6600APs are deployed on the network, they can be organized to form a self-configuring cluster. The administrator can configure one access point and apply the same arrangement to all remaining APs. Up to 16 APs may be used to form a cluster. Unified Management The DWL-6600AP can operate in conjunction with a D-Link Wireless Switch and Wireless Controller. In this mode, multiple DWL-6600APs can connect directly or indirectly to one of these switches/ controllers to provide unparalleled security and wireless mobility for wireless clients. Each DWL-6600AP will be continually tuned by these switches to provide the optimal RF channels and transmission power for all mobile clients, giving them the best wireless signals in both 2.4GHz and 5.0GHz bands and uninterrupted wireless connectivity. Security The DWL-6600AP supports the latest standards in wireless security, including WEP, WPA, WPA2, and 802.1X. In addition, the DWL-6600AP supports up to 16 virtual access points (VAP) per radio, for a total of 32 VAPs, allowing the administrator to assign different access privileges to different groups of users. When Station Isolation is enabled, the AP blocks communication between wireless clients on the same radio and VAP. When used with D-Link’s line of Unified Wireless Switches, security is strengthened. Administrators will be immediately notified of any security threats arise and when rogue APs in the network are detected. Automatic RF Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented . When a DWL-6600AP senses any neighbor AP at startup, it will automatically select a non-interfering channel, the DWL-6600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-6600AP will increase it’s transmit power to expand coverage. Quality of Service The DWL-6600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-6600APs are in close proximity with each other, an access point can refuse new association request once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is over burdened while other APs nearby sit idle. Convenient Installation With an embedded antenna and simple styled exterior, the DWL-6600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. Enclosed in a plenum-rated chassis, the DWL-6600AP adheres to strict fire codes for placement in air passageways. For easy installation, the DWL-6600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. 1 300 Mbps is the maximum wireless signal rate as specified by the IEEE 802.11n standard. Actual data throughput will vary. The network and other factors, including volume of network traffic, building materials, and nearby radio interference may lower actual data throughput.
Datasheet
Description
Overview The DWL-6600AP Unified N Dual-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing, the DWL-6600AP offers high-quality and reliable wireless service. Versatile and powerful, the DWL-6600AP can be flexibly deployed as a standalone wireless access point or as a managed access point controlled by a D-Link Unified Wireless Switch or Wireless Controller. Businesses can start with standalone mode deployment, then migrate to a centrally managed system anytime later. Enhanced Performance The DWL-6600AP delivers reliable wireless performance with maximum wireless signal rates of up to 300 Mbps in either the 2.4 GHz or 5 GHz mode. Support for Wi-Fi Multimedia™ (WMM) Quality of Service features makes the DWL-6600AP an ideal access point for audio, video, and voice application. In addition, the load balancing feature ensures maximum performance and best service quality in the wireless environment1. Self-Configuring Cluster For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-6600AP’s self-configuring cluster feature offers the ideal solution. When several DWL-6600APs are deployed on the network, they can be organized to form a self-configuring cluster. The administrator can configure one access point and apply the same arrangement to all remaining APs. Up to 16 APs may be used to form a cluster. Unified Management The DWL-6600AP can operate in conjunction with a D-Link Wireless Switch and Wireless Controller. In this mode, multiple DWL-6600APs can connect directly or indirectly to one of these switches/ controllers to provide unparalleled security and wireless mobility for wireless clients. Each DWL-6600AP will be continually tuned by these switches to provide the optimal RF channels and transmission power for all mobile clients, giving them the best wireless signals in both 2.4GHz and 5.0GHz bands and uninterrupted wireless connectivity. Security The DWL-6600AP supports the latest standards in wireless security, including WEP, WPA, WPA2, and 802.1X. In addition, the DWL-6600AP supports up to 16 virtual access points (VAP) per radio, for a total of 32 VAPs, allowing the administrator to assign different access privileges to different groups of users. When Station Isolation is enabled, the AP blocks communication between wireless clients on the same radio and VAP. When used with D-Link’s line of Unified Wireless Switches, security is strengthened. Administrators will be immediately notified of any security threats arise and when rogue APs in the network are detected. Automatic RF Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented . When a DWL-6600AP senses any neighbor AP at startup, it will automatically select a non-interfering channel, the DWL-6600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-6600AP will increase it’s transmit power to expand coverage. Quality of Service The DWL-6600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-6600APs are in close proximity with each other, an access point can refuse new association request once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is over burdened while other APs nearby sit idle. Convenient Installation With an embedded antenna and simple styled exterior, the DWL-6600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. Enclosed in a plenum-rated chassis, the DWL-6600AP adheres to strict fire codes for placement in air passageways. For easy installation, the DWL-6600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. 1 300 Mbps is the maximum wireless signal rate as specified by the IEEE 802.11n standard. Actual data throughput will vary. The network and other factors, including volume of network traffic, building materials, and nearby radio interference may lower actual data throughput.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unified Wireless N Simultaneous Dual-Band PoE Access Point - DWL-6600AP - D-Link Systems, Inc.
Irvine, CA, USA
Unified Wireless N Simultaneous Dual-Band PoE Access Point
DWL-6600AP
Unified Wireless N Simultaneous Dual-Band PoE Access Point DWL-6600AP
Overview The DWL-6600AP Unified N Dual-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing, the DWL-6600AP offers high-quality and reliable wireless service. Versatile and powerful, the DWL-6600AP can be flexibly deployed as a standalone wireless access point or as a managed access point controlled by a D-Link Unified Wireless Switch or Wireless Controller. Businesses can start with standalone mode deployment, then migrate to a centrally managed system anytime later. Enhanced Performance The DWL-6600AP delivers reliable wireless performance with maximum wireless signal rates of up to 300 Mbps in either the 2.4 GHz or 5 GHz mode. Support for Wi-Fi Multimedia™ (WMM) Quality of Service features makes the DWL-6600AP an ideal access point for audio, video, and voice application. In addition, the load balancing feature ensures maximum performance and best service quality in the wireless environment1. Self-Configuring Cluster For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-6600AP’s self-configuring cluster feature offers the ideal solution. When several DWL-6600APs are deployed on the network, they can be organized to form a self-configuring cluster. The administrator can configure one access point and apply the same arrangement to all remaining APs. Up to 16 APs may be used to form a cluster. Unified Management The DWL-6600AP can operate in conjunction with a D-Link Wireless Switch and Wireless Controller. In this mode, multiple DWL-6600APs can connect directly or indirectly to one of these switches/ controllers to provide unparalleled security and wireless mobility for wireless clients. Each DWL-6600AP will be continually tuned by these switches to provide the optimal RF channels and transmission power for all mobile clients, giving them the best wireless signals in both 2.4GHz and 5.0GHz bands and uninterrupted wireless connectivity. Security The DWL-6600AP supports the latest standards in wireless security, including WEP, WPA, WPA2, and 802.1X. In addition, the DWL-6600AP supports up to 16 virtual access points (VAP) per radio, for a total of 32 VAPs, allowing the administrator to assign different access privileges to different groups of users. When Station Isolation is enabled, the AP blocks communication between wireless clients on the same radio and VAP. When used with D-Link’s line of Unified Wireless Switches, security is strengthened. Administrators will be immediately notified of any security threats arise and when rogue APs in the network are detected. Automatic RF Management When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented . When a DWL-6600AP senses any neighbor AP at startup, it will automatically select a non-interfering channel, the DWL-6600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-6600AP will increase it’s transmit power to expand coverage. Quality of Service The DWL-6600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-6600APs are in close proximity with each other, an access point can refuse new association request once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is over burdened while other APs nearby sit idle. Convenient Installation With an embedded antenna and simple styled exterior, the DWL-6600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. Enclosed in a plenum-rated chassis, the DWL-6600AP adheres to strict fire codes for placement in air passageways. For easy installation, the DWL-6600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available. 1 300 Mbps is the maximum wireless signal rate as specified by the IEEE 802.11n standard. Actual data throughput will vary. The network and other factors, including volume of network traffic, building materials, and nearby radio interference may lower actual data throughput.

Overview

The DWL-6600AP Unified N Dual-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing, the DWL-6600AP offers high-quality and reliable wireless service. Versatile and powerful, the DWL-6600AP can be flexibly deployed as a standalone wireless access point or as a managed access point controlled by a D-Link Unified Wireless Switch or Wireless Controller. Businesses can start with standalone mode deployment, then migrate to a centrally managed system anytime later.

Enhanced Performance

The DWL-6600AP delivers reliable wireless performance with maximum wireless signal rates of up to 300 Mbps in either the 2.4 GHz or 5 GHz mode. Support for Wi-Fi Multimedia™ (WMM) Quality of Service features makes the DWL-6600AP an ideal access point for audio, video, and voice application. In addition, the load balancing feature ensures maximum performance and best service quality in the wireless environment1.

Self-Configuring Cluster

For small businesses that need to deploy multiple access points (APs) but lack the resources to tackle the complicated task of network management, the DWL-6600AP’s self-configuring cluster feature offers the ideal solution. When several DWL-6600APs are deployed on the network, they can be organized to form a self-configuring cluster. The administrator can configure one access point and apply the same arrangement to all remaining APs. Up to 16 APs may be used to form a cluster.

Unified Management

The DWL-6600AP can operate in conjunction with a D-Link Wireless Switch and Wireless Controller. In this mode, multiple DWL-6600APs can connect directly or indirectly to one of these switches/ controllers to provide unparalleled security and wireless mobility for wireless clients. Each DWL-6600AP will be continually tuned by these switches to provide the optimal RF channels and transmission power for all mobile clients, giving them the best wireless signals in both 2.4GHz and 5.0GHz bands and uninterrupted wireless connectivity.

Security

The DWL-6600AP supports the latest standards in wireless security, including WEP, WPA, WPA2, and 802.1X. In addition, the DWL-6600AP supports up to 16 virtual access points (VAP) per radio, for a total of 32 VAPs, allowing the administrator to assign different access privileges to different groups of users. When Station Isolation is enabled, the AP blocks communication between wireless clients on the same radio and VAP. When used with D-Link’s line of Unified Wireless Switches, security is strengthened. Administrators will be immediately notified of any security threats arise and when rogue APs in the network are detected.

Automatic RF Management

When a number of access points are deployed close to each other, interference may result if proper RF management is not implemented . When a DWL-6600AP senses any neighbor AP at startup, it will automatically select a non-interfering channel, the DWL-6600AP will automatically lower its transmission power to minimize interference. When that managed AP is no longer present, the DWL-6600AP will increase it’s transmit power to expand coverage.

Quality of Service

The DWL-6600AP is WMM-certified, so in the event of network congestion, time-sensitive traffic can be given priority ahead of other traffic. Furthermore, when a number of DWL-6600APs are in close proximity with each other, an access point can refuse new association request once its resources are fully utilized. Instead, the association request will be picked up by a neighboring AP. This feature ensures that no single AP is over burdened while other APs nearby sit idle.

Convenient Installation

With an embedded antenna and simple styled exterior, the DWL-6600AP can be installed on a wall or ceiling and blends in with most interior decorations in an office. Enclosed in a plenum-rated chassis, the DWL-6600AP adheres to strict fire codes for placement in air passageways. For easy installation, the DWL-6600AP has integrated 802.3af Power over Ethernet (PoE) support, allowing installation of this device in areas where power outlets are not readily available.

1 300 Mbps is the maximum wireless signal rate as specified by the IEEE 802.11n standard. Actual data throughput will vary. The network and other factors, including volume of network traffic, building materials, and nearby radio interference may lower actual data throughput.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DWL-6600AP
Product Name Unified Wireless N Simultaneous Dual-Band PoE Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details