D-Link Systems, Inc. Wireless AC1750 Simultaneous Dual-Band PoE Access Point DAP-2695

Description
Overview The DAP-2695 AirPremier AC1750 Plenum-Rated Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless LAN options, and utilizing the cutting-edge speed of IEEE 802.11ac wireless technology. Super-fast Wireless AC Performance The DAP-2695 delivers reliable, high-speed wireless performance using the latest 802.11ac standards with maximum wireless signal rates of up to 450 Mbps over the 2.4 GHz band, and 1300 Mbps over the 5 GHz band1. This, coupled with support for the Wi-Fi Multimedia™ (WMM) Quality of Service (QoS) feature, makes it an ideal access point for audio, video, and voice applications. When enabled, QoS allows the DAP-2695 to automatically prioritize network traffic according to the level of interactive streaming, such as Voice over IP (VoIP). The QoS feature can be adjusted through the DAP- 2695’s web GUI using a drop-down menu option to select customized priority rules. Additionally, the DAP-2695 supports load balancing to ensure maximum performance by limiting the maximum number of users per access point. The DAP-2695 also supports advanced radio management features such as band steering and airtime fairness. Band steering detects and steers 5 GHz capable clients away from the overcrowded 2.4 GHz network to the less congested 5 GHz network. Airtime fairness allocates time equally among clients, so each client can transmit at its highest speed regardless of location or 802.11 standard version. Versatile Access Point Functionality The DAP-2695 allows network administrators to deploy a highly manageable and extremely robust simultaneous dual-band wireless network. All six antennas on the DAP-2695 are detachable and can provide optimal wireless coverage over either the 2.4 GHz (802.11g, and 802.11n) or the 5 GHz (802.11a, 802.11n, and 802.11ac) band. Enclosed in a plenum-rated metal chassis, the DAP-2695 adheres to strict fire codes for placement in air passageways. For advanced installations, the DAP-2695 has integrated 802.3at Power over Ethernet (PoE+) support, allowing this device to be installed in areas where power outlets are not readily available. Security To help maintain a secure wireless network, the DAP-2695 supports both Personal and Enterprise versions of WPA and WPA2 (802.11i), with support for RADIUS server backend and a built-in internal RADIUS server allowing users to create their accounts within the device itself. This access point also includes MAC address filtering, wireless LAN segmentation, SSID broadcast disable, rogue AP detection, and wireless broadcast scheduling to further protect your wireless network. The DAP-2695 includes support for up to eight VLANs per band for implementing multiple SSIDs to further help segment users on the network. It also includes a wireless client isolation mechanism, which limits direct client-to-client communication. Additionally, the DAP-2695 supports Network Access Protection (NAP), a feature of Windows Server® 2008, allowing network administrators to define multiple levels of network access based on individual client’s need. Multiple Operation Modes To maximize total return on investment, the DAP-2695 can be configured to optimize network performance based on any one of its multiple operation modes: Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge (No AP Broadcasting), and Wireless Client. With WDS support, network administrators can set up multiple DAP-2695 access points throughout a facility and configure them to bridge with one another while also providing network access to individual clients. The DAP-2695 also supports advanced features such as load balancing and redundancy, for fail-safe wireless connectivity. Network Management Network administrators have multiple options for managing the DAP-2695 Access Point, including Web (HTTP), Secure Sockets Layer (SSL), which provides a secure connection to the Internet, Secure Shell (SSH), which provides a secure channel between local and remote computers, and Telnet. For advanced network management, administrators can use the D-Link Central Wi-Fi Manager controller software to configure and manage multiple access points from a single location. Scalable and flexible, Central WiFiManager is accessible anytime, anywhere, though the Internet by using a web browser. In addition to a streamlined management process, Central Wi-Fi Manager software provides enterprise-level features, including bandwidth optimization, captive portal, and RF optimization. Also available is AP Array, allowing the management of a set of network devices as a single group for easy configuration and deployment. The DAP-2695 also has a wireless scheduler feature for power saving and added security. With simultaneous dual-band functionality, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the DAP-2695 provides small to medium business and enterprise environments with a business-class solution for deploying a wireless network. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DAP-2695 Access Point to further its commitment to product quality and long-term customer confidence. 1 Maximum wireless signal rate derived from IEEE standard 802.11 and draft 802.11ac specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. 2 This unit is designed for indoor environments, you might violate local regulatory requirements by deploying this unit in outdoor environments. 3 Please note that operating frequency ranges vary depending on the regulations of individual countries and jurisdictions. The DAP-2695 may not support the 5.25-5.35 GHz and 5.47-5.725 GHz frequency ranges in certain regions. This product is based on draft IEEE 802.11ac specifications and is not guaranteed to be forward compatible with future versions of IEEE 802.11ac specifications. Compatibility with 802.11ac devices from other manufacturers is not guaranteed. All references to speed and range are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein. 4 Limited Lifetime Warranty available only in the U.S.A. 5 Effective hardware revision A2 and higher, PoE injector is not included with the access point.
Datasheet
Description
Overview The DAP-2695 AirPremier AC1750 Plenum-Rated Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless LAN options, and utilizing the cutting-edge speed of IEEE 802.11ac wireless technology. Super-fast Wireless AC Performance The DAP-2695 delivers reliable, high-speed wireless performance using the latest 802.11ac standards with maximum wireless signal rates of up to 450 Mbps over the 2.4 GHz band, and 1300 Mbps over the 5 GHz band1. This, coupled with support for the Wi-Fi Multimedia™ (WMM) Quality of Service (QoS) feature, makes it an ideal access point for audio, video, and voice applications. When enabled, QoS allows the DAP-2695 to automatically prioritize network traffic according to the level of interactive streaming, such as Voice over IP (VoIP). The QoS feature can be adjusted through the DAP- 2695’s web GUI using a drop-down menu option to select customized priority rules. Additionally, the DAP-2695 supports load balancing to ensure maximum performance by limiting the maximum number of users per access point. The DAP-2695 also supports advanced radio management features such as band steering and airtime fairness. Band steering detects and steers 5 GHz capable clients away from the overcrowded 2.4 GHz network to the less congested 5 GHz network. Airtime fairness allocates time equally among clients, so each client can transmit at its highest speed regardless of location or 802.11 standard version. Versatile Access Point Functionality The DAP-2695 allows network administrators to deploy a highly manageable and extremely robust simultaneous dual-band wireless network. All six antennas on the DAP-2695 are detachable and can provide optimal wireless coverage over either the 2.4 GHz (802.11g, and 802.11n) or the 5 GHz (802.11a, 802.11n, and 802.11ac) band. Enclosed in a plenum-rated metal chassis, the DAP-2695 adheres to strict fire codes for placement in air passageways. For advanced installations, the DAP-2695 has integrated 802.3at Power over Ethernet (PoE+) support, allowing this device to be installed in areas where power outlets are not readily available. Security To help maintain a secure wireless network, the DAP-2695 supports both Personal and Enterprise versions of WPA and WPA2 (802.11i), with support for RADIUS server backend and a built-in internal RADIUS server allowing users to create their accounts within the device itself. This access point also includes MAC address filtering, wireless LAN segmentation, SSID broadcast disable, rogue AP detection, and wireless broadcast scheduling to further protect your wireless network. The DAP-2695 includes support for up to eight VLANs per band for implementing multiple SSIDs to further help segment users on the network. It also includes a wireless client isolation mechanism, which limits direct client-to-client communication. Additionally, the DAP-2695 supports Network Access Protection (NAP), a feature of Windows Server® 2008, allowing network administrators to define multiple levels of network access based on individual client’s need. Multiple Operation Modes To maximize total return on investment, the DAP-2695 can be configured to optimize network performance based on any one of its multiple operation modes: Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge (No AP Broadcasting), and Wireless Client. With WDS support, network administrators can set up multiple DAP-2695 access points throughout a facility and configure them to bridge with one another while also providing network access to individual clients. The DAP-2695 also supports advanced features such as load balancing and redundancy, for fail-safe wireless connectivity. Network Management Network administrators have multiple options for managing the DAP-2695 Access Point, including Web (HTTP), Secure Sockets Layer (SSL), which provides a secure connection to the Internet, Secure Shell (SSH), which provides a secure channel between local and remote computers, and Telnet. For advanced network management, administrators can use the D-Link Central Wi-Fi Manager controller software to configure and manage multiple access points from a single location. Scalable and flexible, Central WiFiManager is accessible anytime, anywhere, though the Internet by using a web browser. In addition to a streamlined management process, Central Wi-Fi Manager software provides enterprise-level features, including bandwidth optimization, captive portal, and RF optimization. Also available is AP Array, allowing the management of a set of network devices as a single group for easy configuration and deployment. The DAP-2695 also has a wireless scheduler feature for power saving and added security. With simultaneous dual-band functionality, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the DAP-2695 provides small to medium business and enterprise environments with a business-class solution for deploying a wireless network. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DAP-2695 Access Point to further its commitment to product quality and long-term customer confidence. 1 Maximum wireless signal rate derived from IEEE standard 802.11 and draft 802.11ac specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. 2 This unit is designed for indoor environments, you might violate local regulatory requirements by deploying this unit in outdoor environments. 3 Please note that operating frequency ranges vary depending on the regulations of individual countries and jurisdictions. The DAP-2695 may not support the 5.25-5.35 GHz and 5.47-5.725 GHz frequency ranges in certain regions. This product is based on draft IEEE 802.11ac specifications and is not guaranteed to be forward compatible with future versions of IEEE 802.11ac specifications. Compatibility with 802.11ac devices from other manufacturers is not guaranteed. All references to speed and range are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein. 4 Limited Lifetime Warranty available only in the U.S.A. 5 Effective hardware revision A2 and higher, PoE injector is not included with the access point.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless AC1750 Simultaneous Dual-Band PoE Access Point - DAP-2695 - D-Link Systems, Inc.
Irvine, CA, USA
Wireless AC1750 Simultaneous Dual-Band PoE Access Point
DAP-2695
Wireless AC1750 Simultaneous Dual-Band PoE Access Point DAP-2695
Overview The DAP-2695 AirPremier AC1750 Plenum-Rated Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless LAN options, and utilizing the cutting-edge speed of IEEE 802.11ac wireless technology. Super-fast Wireless AC Performance The DAP-2695 delivers reliable, high-speed wireless performance using the latest 802.11ac standards with maximum wireless signal rates of up to 450 Mbps over the 2.4 GHz band, and 1300 Mbps over the 5 GHz band1. This, coupled with support for the Wi-Fi Multimedia™ (WMM) Quality of Service (QoS) feature, makes it an ideal access point for audio, video, and voice applications. When enabled, QoS allows the DAP-2695 to automatically prioritize network traffic according to the level of interactive streaming, such as Voice over IP (VoIP). The QoS feature can be adjusted through the DAP- 2695’s web GUI using a drop-down menu option to select customized priority rules. Additionally, the DAP-2695 supports load balancing to ensure maximum performance by limiting the maximum number of users per access point. The DAP-2695 also supports advanced radio management features such as band steering and airtime fairness. Band steering detects and steers 5 GHz capable clients away from the overcrowded 2.4 GHz network to the less congested 5 GHz network. Airtime fairness allocates time equally among clients, so each client can transmit at its highest speed regardless of location or 802.11 standard version. Versatile Access Point Functionality The DAP-2695 allows network administrators to deploy a highly manageable and extremely robust simultaneous dual-band wireless network. All six antennas on the DAP-2695 are detachable and can provide optimal wireless coverage over either the 2.4 GHz (802.11g, and 802.11n) or the 5 GHz (802.11a, 802.11n, and 802.11ac) band. Enclosed in a plenum-rated metal chassis, the DAP-2695 adheres to strict fire codes for placement in air passageways. For advanced installations, the DAP-2695 has integrated 802.3at Power over Ethernet (PoE+) support, allowing this device to be installed in areas where power outlets are not readily available. Security To help maintain a secure wireless network, the DAP-2695 supports both Personal and Enterprise versions of WPA and WPA2 (802.11i), with support for RADIUS server backend and a built-in internal RADIUS server allowing users to create their accounts within the device itself. This access point also includes MAC address filtering, wireless LAN segmentation, SSID broadcast disable, rogue AP detection, and wireless broadcast scheduling to further protect your wireless network. The DAP-2695 includes support for up to eight VLANs per band for implementing multiple SSIDs to further help segment users on the network. It also includes a wireless client isolation mechanism, which limits direct client-to-client communication. Additionally, the DAP-2695 supports Network Access Protection (NAP), a feature of Windows Server® 2008, allowing network administrators to define multiple levels of network access based on individual client’s need. Multiple Operation Modes To maximize total return on investment, the DAP-2695 can be configured to optimize network performance based on any one of its multiple operation modes: Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge (No AP Broadcasting), and Wireless Client. With WDS support, network administrators can set up multiple DAP-2695 access points throughout a facility and configure them to bridge with one another while also providing network access to individual clients. The DAP-2695 also supports advanced features such as load balancing and redundancy, for fail-safe wireless connectivity. Network Management Network administrators have multiple options for managing the DAP-2695 Access Point, including Web (HTTP), Secure Sockets Layer (SSL), which provides a secure connection to the Internet, Secure Shell (SSH), which provides a secure channel between local and remote computers, and Telnet. For advanced network management, administrators can use the D-Link Central Wi-Fi Manager controller software to configure and manage multiple access points from a single location. Scalable and flexible, Central WiFiManager is accessible anytime, anywhere, though the Internet by using a web browser. In addition to a streamlined management process, Central Wi-Fi Manager software provides enterprise-level features, including bandwidth optimization, captive portal, and RF optimization. Also available is AP Array, allowing the management of a set of network devices as a single group for easy configuration and deployment. The DAP-2695 also has a wireless scheduler feature for power saving and added security. With simultaneous dual-band functionality, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the DAP-2695 provides small to medium business and enterprise environments with a business-class solution for deploying a wireless network. Limited Lifetime Warranty D-Link offers a Limited Lifetime Warranty on the DAP-2695 Access Point to further its commitment to product quality and long-term customer confidence. 1 Maximum wireless signal rate derived from IEEE standard 802.11 and draft 802.11ac specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range. 2 This unit is designed for indoor environments, you might violate local regulatory requirements by deploying this unit in outdoor environments. 3 Please note that operating frequency ranges vary depending on the regulations of individual countries and jurisdictions. The DAP-2695 may not support the 5.25-5.35 GHz and 5.47-5.725 GHz frequency ranges in certain regions. This product is based on draft IEEE 802.11ac specifications and is not guaranteed to be forward compatible with future versions of IEEE 802.11ac specifications. Compatibility with 802.11ac devices from other manufacturers is not guaranteed. All references to speed and range are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein. 4 Limited Lifetime Warranty available only in the U.S.A. 5 Effective hardware revision A2 and higher, PoE injector is not included with the access point.

Overview
The DAP-2695 AirPremier AC1750 Plenum-Rated Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless LAN options, and utilizing the cutting-edge speed of IEEE 802.11ac wireless technology.

Super-fast Wireless AC Performance
The DAP-2695 delivers reliable, high-speed wireless performance using the latest 802.11ac standards with maximum wireless signal rates of up to 450 Mbps over the 2.4 GHz band, and 1300 Mbps over the 5 GHz band1. This, coupled with support for the Wi-Fi Multimedia™ (WMM) Quality of Service (QoS) feature, makes it an ideal access point for audio, video, and voice applications. When enabled, QoS allows the DAP-2695 to automatically prioritize network traffic according to the level of interactive streaming, such as Voice over IP (VoIP). The QoS feature can be adjusted through the DAP- 2695’s web GUI using a drop-down menu option to select customized priority rules. Additionally, the DAP-2695 supports load balancing to ensure maximum performance by limiting the maximum number of users per access point.

The DAP-2695 also supports advanced radio management features such as band steering and airtime fairness. Band steering detects and steers 5 GHz capable clients away from the overcrowded 2.4 GHz network to the less congested 5 GHz network. Airtime fairness allocates time equally among clients, so each client can transmit at its highest speed regardless of location or 802.11 standard version.

Versatile Access Point Functionality
The DAP-2695 allows network administrators to deploy a highly manageable and extremely robust simultaneous dual-band wireless network. All six antennas on the DAP-2695 are detachable and can provide optimal wireless coverage over either the 2.4 GHz (802.11g, and 802.11n) or the 5 GHz (802.11a, 802.11n, and 802.11ac) band. Enclosed in a plenum-rated metal chassis, the DAP-2695 adheres to strict fire codes for placement in air passageways. For advanced installations, the DAP-2695 has integrated 802.3at Power over Ethernet (PoE+) support, allowing this device to be installed in areas where power outlets are not readily available.

Security
To help maintain a secure wireless network, the DAP-2695 supports both Personal and Enterprise versions of WPA and WPA2 (802.11i), with support for RADIUS server backend and a built-in internal RADIUS server allowing users to create their accounts within the device itself. This access point also includes MAC address filtering, wireless LAN segmentation, SSID broadcast disable, rogue AP detection, and wireless broadcast scheduling to further protect your wireless network. The DAP-2695 includes support for up to eight VLANs per band for implementing multiple SSIDs to further help segment users on the network. It also includes a wireless client isolation mechanism, which limits direct client-to-client communication. Additionally, the DAP-2695 supports Network Access Protection (NAP), a feature of Windows Server® 2008, allowing network administrators to define multiple levels of network access based on individual client’s need.

Multiple Operation Modes
To maximize total return on investment, the DAP-2695 can be configured to optimize network performance based on any one of its multiple operation modes: Access Point, Wireless Distribution System (WDS) with Access Point, WDS/Bridge (No AP Broadcasting), and Wireless Client. With WDS support, network administrators can set up multiple DAP-2695 access points throughout a facility and configure them to bridge with one another while also providing network access to individual clients. The DAP-2695 also supports advanced features such as load balancing and redundancy, for fail-safe wireless connectivity.

Network Management
Network administrators have multiple options for managing the DAP-2695 Access Point, including Web (HTTP), Secure Sockets Layer (SSL), which provides a secure connection to the Internet, Secure Shell (SSH), which provides a secure channel between local and remote computers, and Telnet. For advanced network management, administrators can use the D-Link Central Wi-Fi Manager controller software to configure and manage multiple access points from a single location. Scalable and flexible, Central WiFiManager is accessible anytime, anywhere, though the Internet by using a web browser. In addition to a streamlined management process, Central Wi-Fi Manager software provides enterprise-level features, including bandwidth optimization, captive portal, and RF optimization. Also available is AP Array, allowing the management of a set of network devices as a single group for easy configuration and deployment. The DAP-2695 also has a wireless scheduler feature for power saving and added security.

With simultaneous dual-band functionality, PoE support, extensive manageability, versatile operation modes, and solid security enhancements, the DAP-2695 provides small to medium business and enterprise environments with a business-class solution for deploying a wireless network.

Limited Lifetime Warranty
D-Link offers a Limited Lifetime Warranty on the DAP-2695 Access Point to further its commitment to product quality and long-term customer confidence.

1 Maximum wireless signal rate derived from IEEE standard 802.11 and draft 802.11ac specifications. Actual data throughput will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate. Environmental factors will adversely affect wireless signal range.

2 This unit is designed for indoor environments, you might violate local regulatory requirements by deploying this unit in outdoor environments.

3 Please note that operating frequency ranges vary depending on the regulations of individual countries and jurisdictions. The DAP-2695 may not support the 5.25-5.35 GHz and 5.47-5.725 GHz frequency ranges in certain regions. This product is based on draft IEEE 802.11ac specifications and is not guaranteed to be forward compatible with future versions of IEEE 802.11ac specifications. Compatibility with 802.11ac devices from other manufacturers is not guaranteed. All references to speed and range are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.

4 Limited Lifetime Warranty available only in the U.S.A.

5 Effective hardware revision A2 and higher, PoE injector is not included with the access point.

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Equipment
Product Number DAP-2695
Product Name Wireless AC1750 Simultaneous Dual-Band PoE Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-SEG305-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details