SKF/North America Datasheets for Tapered Roller Bearings
Tapered roller bearings use rollers with different-sized diameters on each end. The rollers and accompanying bearing components can accomodate axial and radial loads.
Tapered Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially... | |
| For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a... | |
| Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take... | |
| The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard... |
| << Prev | Next >> |