The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1320067004 | 1320067004 |
| Product Name | Tapered Roller Bearing, Single Row - LL 582949/910 B/HA1 | Tapered Roller Bearing, Single Row - LL 582949/910 B/HA1 |
| Rolling Element | Steel | Steel |
| Type | Single Row Tapered | Single Row Tapered |
| Design Units | Metric | Metric |
| Bore | 29.0000 inch (736.600 mm) | 29.0000 inch (736.600 mm) |
| Outside Diameter | 32.5000 inch (825.500 mm) | 32.5000 inch (825.500 mm) |