SKF/North America Datasheets for Ball Transfer Units (BTU)
Ball transfer units (BTU) are ball transfer table components that consist of a large, load-bearing ball that sits atop smaller balls inside of a hemispherical cup.
Ball Transfer Units (BTU): Learn more
| Product Name | Notes |
|---|---|
| Miniature ball transfer units from SKF can be used to transfer and position small parts in demanding material-handling settings, including cleanrooms with limited space and operating conditions. Lightweight, compact, and... | |
| SKF Ball Transfer Flange units our ideal for air cargo applications. Light duty, low profile dirt exit hole, no seals, offer dirt exit holes. Offered in 2 and 3 mounting... | |
| SKF Ball Transfers Bolt fixing units offer adjustable height, drilled hole fixing, optional extras, additional nuts, alternative thread sizes, and dirt exit hole. Bolt fixing units are ideal for transfer... | |
| SKF Base fixing Ball Transfers units offer heavy duty fixing, high load capacity, High profile, Drill hole fixing. Optional extras: dirt exit hole. Units are offered in load ball sizes... | |
| SKF Die Lifters Ball Transfers units are compact, high load capacity, greater shock loading protection spring loaded. For maching die set tables, that require the ball transfer have interference fitting... | |
| SKF Euro units have a main bearing cup, made up of special toughened steel with a dirt exit hole and wollen felt seal to protect against dirt contamination. The Euro... | |
| SKF Glide Ball Transfer units and fixing sockets are simple and inexpensive. They are ideal for light duties and where is a cost consideration. All units are fitted with a... | |
| SKF Heavy Duty 800 Series Ball Transfers Very High laod capacity, low profiile, sloted and multi dirt hole offering. Ideal for cargo and transfer decks. Offered with staineless steel balls... | |
| SKF Heavy Load Ball Transfer units are manufactured to precision standards. These units run on the recirculating ball principal. The load ball rotates on a bed of small balls supported... | |
| SKF Hi Tech Heavy Duty Ball transfer that incorporates double sealing for excluding debris from the bearing. The top cover seal removes larger particles and the inner knife edge scaper... | |
| SKF Loose Fit Ball Transfer are ideal for a lose fit application, where you may want to slightly adjust for your application. | |
| SKF Spring loaded Ball transfer reduce damage caused by shock loads, they also allow for deminsional chnages due to temperature and self -adjustment to evenly distribute loads. These units incorporate... | |
| SKF Tube Fixing Ball transfers is achieved by pushing the spring washer in to a suitable size tube and turing to lock. Three sizes availble with load ball sizes .75... | |
| SKF Tuff Series Heavy Duty Ball transfer units are built to provide a long working life and withstand harsch working conditions. These units are offer a solide machined body with... | |
| SKFAir Cargo Ball transfer, are designed for heavy duty, rugged harsch environments. Units are designed with special dirt exit holes to provide long life for Ball transfer. Units also come... |