SKF/Global Tapered Roller Bearings, Double-row - BT2B 328410 C/HA1 134247003

Description
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.
Description
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Double-row - BT2B 328410 C/HA1 - 134247003 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Double-row - BT2B 328410 C/HA1
134247003
Tapered Roller Bearings, Double-row - BT2B 328410 C/HA1 134247003
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Supplier's Site
Tapered Roller Bearings, Double-row - BT2B 328410 C/HA1 - 134247003 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Double-row - BT2B 328410 C/HA1
134247003
Tapered Roller Bearings, Double-row - BT2B 328410 C/HA1 134247003
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134247003 134247003
Product Name Tapered Roller Bearings, Double-row - BT2B 328410 C/HA1 Tapered Roller Bearings, Double-row - BT2B 328410 C/HA1
Rolling Element Steel Steel
Type Two Row Tapered Two Row Tapered
Design Units Metric Metric
Bore 13.6250 inch (346.075 mm) 13.6250 inch (346.075 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 2482852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details