SKF/North America Datasheets for Magnetic Bearings
Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications.
Magnetic Bearings: Learn more
| Product Name | Notes |
|---|---|
| SKF Magnetic Bearings has supplied radial actuators from 50 to 25,000 N (12 to 5,600 lbf), for shaft diameters ranging from 9 mm to 230 mm (3/8 to 9 inches). | |
| SKF Magnetic Bearings has supplied thrust bearings from 130 to 24,500 N (30 to 5,500 lbf), for shaft diameters ranging from 9 to 130 mm (3/8 to 5 inches). These... |