SKF/North America Datasheets for Flange Mounted Bearings
Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations.
Flange Mounted Bearings: Learn more
| Product Name | Notes |
|---|---|
| Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size,... | |
| F2BM - Medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. This series is supplied with a grease fitting for... | |
| Two-bolt cast iron flange units flange units support shafts through walls, bulkheads and other flat surfaces, but have a more compact two-bolt design. This series is supplied with a grease... |