SKF/Global Tapered Roller Bearing, Single Row - HM 89449/2/410/2/QCL7C 1320050028

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - HM 89449/2/410/2/QCL7C - 1320050028 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - HM 89449/2/410/2/QCL7C
1320050028
Tapered Roller Bearing, Single Row - HM 89449/2/410/2/QCL7C 1320050028
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - HM 89449/2/410/2/QCL7C - 1320050028 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - HM 89449/2/410/2/QCL7C
1320050028
Tapered Roller Bearing, Single Row - HM 89449/2/410/2/QCL7C 1320050028
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320050028 1320050028
Product Name Tapered Roller Bearing, Single Row - HM 89449/2/410/2/QCL7C Tapered Roller Bearing, Single Row - HM 89449/2/410/2/QCL7C
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 1.4375 inch (36.512 mm) 1.4375 inch (36.512 mm)
Outside Diameter 3.0000 inch (76.200 mm) 3.0000 inch (76.200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU7013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
Roller Bearings - 2346911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details