SKF/Global Tapered Roller Bearings, Single Row, Paired Back-to-Back - 31330T179 X/DB 134017003

Description
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged
Description
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Single Row, Paired Back-to-Back - 31330T179 X/DB - 134017003 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Single Row, Paired Back-to-Back - 31330T179 X/DB
134017003
Tapered Roller Bearings, Single Row, Paired Back-to-Back - 31330T179 X/DB 134017003
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Supplier's Site
Tapered Roller Bearings, Single Row, Paired Back-to-Back - 31330T179 X/DB - 134017003 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Single Row, Paired Back-to-Back - 31330T179 X/DB
134017003
Tapered Roller Bearings, Single Row, Paired Back-to-Back - 31330T179 X/DB 134017003
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134017003 134017003
Product Name Tapered Roller Bearings, Single Row, Paired Back-to-Back - 31330T179 X/DB Tapered Roller Bearings, Single Row, Paired Back-to-Back - 31330T179 X/DB
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 5.9055 inch (150.000 mm) 5.9055 inch (150.000 mm)
Outside Diameter 12.5984 inch (320.000 mm) 12.5984 inch (320.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA15008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 1469284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details