SKF/Global Tapered Roller Bearings, Four-row - BT4B 334115 G/HA1VA901 134443048

Description
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).
Description
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Four-row - BT4B 334115 G/HA1VA901 - 134443048 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Four-row - BT4B 334115 G/HA1VA901
134443048
Tapered Roller Bearings, Four-row - BT4B 334115 G/HA1VA901 134443048
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Supplier's Site
Tapered Roller Bearings, Four-row - BT4B 334115 G/HA1VA901 - 134443048 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Four-row - BT4B 334115 G/HA1VA901
134443048
Tapered Roller Bearings, Four-row - BT4B 334115 G/HA1VA901 134443048
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134443048 134443048
Product Name Tapered Roller Bearings, Four-row - BT4B 334115 G/HA1VA901 Tapered Roller Bearings, Four-row - BT4B 334115 G/HA1VA901
Rolling Element Steel Steel
Type Four Row Tapered Four Row Tapered
Design Units Metric Metric
Bore 19.2530 inch (489.026 mm) 19.2530 inch (489.026 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 15.0000 inch (381.000 mm)
Overall Width 33.0000 inch (838.200 mm)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
Rotation - Cross Roller Ring - RU85UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.1654 inch (55.000 mm)
View Details