SKF/Global Tapered Roller Bearings, Four-row - BT4B 328827 ABG/HA1VA902 134433006

Description
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).
Description
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Four-row - BT4B 328827 ABG/HA1VA902 - 134433006 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Four-row - BT4B 328827 ABG/HA1VA902
134433006
Tapered Roller Bearings, Four-row - BT4B 328827 ABG/HA1VA902 134433006
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Supplier's Site
Tapered Roller Bearings, Four-row - BT4B 328827 ABG/HA1VA902 - 134433006 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Four-row - BT4B 328827 ABG/HA1VA902
134433006
Tapered Roller Bearings, Four-row - BT4B 328827 ABG/HA1VA902 134433006
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134433006 134433006
Product Name Tapered Roller Bearings, Four-row - BT4B 328827 ABG/HA1VA902 Tapered Roller Bearings, Four-row - BT4B 328827 ABG/HA1VA902
Rolling Element Steel Steel
Type Four Row Tapered Four Row Tapered
Design Units Metric Metric
Bore 18.0000 inch (457.200 mm) 18.0000 inch (457.200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Sprag Clutch Bearings - 1845760 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.2598 inch (32.000 mm)
View Details
0.5 in. ID, 1.0625 in. OD Polymer Spherical Bearing - S99GSB-081710 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
Rotation - Cross Roller Ring - RBU3010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details