SKF/North America Datasheets for Roller Chain
Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more
| Product Name | Notes |
|---|---|
| American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have... | |
| Chains manufactured to the BS standards are covered by ISO606, BS228 and DIN 8187. The pitch sizes covered by this standard are 6 mm (0,236 inch) to 114,3 mm (4,500... | |
| Dacrotized chains: Dacrotizing is a process of metal coating. The compositions are proprietary water based coating dispersions containing metal oxides, metallic zinc and aluminium flakes. The zinc and aluminium platelets... | |
| H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series... | |
| Nickel-plated: these roller chains combine the strength of standard roller chains with the corrosion resistant properties that come from the nickel-plating. Nickel-plating of all components prior to assembly promotes uniform... | |
| SH Chains: have a 25-35% greater ultimate tensile strength than ANSI heavy duty roller chains due to their thicker plates and thru hardened pins. These chains can accommodate higher shock... | |
| SHH Chains: use link plates that, in most cases, are equal in thickness to the plates used in the next larger size of SKF Xtra Strength SPH Chains. Its pins... | |
| Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or... | |
| SKF Double Pitch Roller Chains are produced in accordance with the ASME/ANSI B29.3 (transmission series) and B29.4 (conveyor series) American roller chain standards. In general, these chains are dimensionally similar... | |
| SKF Hollow Pin Chains offer flexibility to end-users as cross rods or extended pins may be easily inserted. Ideal for setups where spacing of cross rods or pins must be... | |
| SPH Chains: have specially designed, close tolerance link plates and pitch holes. Their special design can improve load carrying capacity by 25-32%. The pins used on these chains are thru... | |
| Stainless steel chains have superior corrosion resistance for the most demanding applications. SKF offers a variety of such chains for applications where a high level of cleanliness is required or... | |
| The method of achieving internal lubrication of the chains is known as sintering and consists of the high quality oil impregnation of the components during their manufacture. The steel bushings... | |
| Zinc-plated: these roller chains provide a very good adherence of the plating to the base metal and combines the strength of standard roller chains with the corrosion resistance that comes... |