SKF/Global Tapered Roller Bearing, Single Row - HM 803146/2/110/2/QCL7C 1320050045

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - HM 803146/2/110/2/QCL7C - 1320050045 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - HM 803146/2/110/2/QCL7C
1320050045
Tapered Roller Bearing, Single Row - HM 803146/2/110/2/QCL7C 1320050045
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - HM 803146/2/110/2/QCL7C - 1320050045 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - HM 803146/2/110/2/QCL7C
1320050045
Tapered Roller Bearing, Single Row - HM 803146/2/110/2/QCL7C 1320050045
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320050045 1320050045
Product Name Tapered Roller Bearing, Single Row - HM 803146/2/110/2/QCL7C Tapered Roller Bearing, Single Row - HM 803146/2/110/2/QCL7C
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 1.6250 inch (41.275 mm) 1.6250 inch (41.275 mm)
Outside Diameter 3.5000 inch (88.900 mm) 3.5000 inch (88.900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
Rotation - Cross Roller Ring - RBU19025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details