For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 134011065 | 134011065 |
| Product Name | Tapered Roller Bearings, Single Row, Paired Face-to-Face - 32021 X/DF | Tapered Roller Bearings, Single Row, Paired Face-to-Face - 32021 X/DF |
| Rolling Element | Steel | Steel |
| Type | Single Row Tapered | Single Row Tapered |
| Design Units | Metric | Metric |
| Bore | 4.1339 inch (105.000 mm) | 4.1339 inch (105.000 mm) |
| Outside Diameter | 6.2992 inch (160.000 mm) | 6.2992 inch (160.000 mm) |