SKF/Global Tapered Roller Bearings, Single Row, Paired Face-to-Face - 32218/DF 134011010

Description
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged
Description
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 32218/DF - 134011010 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 32218/DF
134011010
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 32218/DF 134011010
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Supplier's Site
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 32218/DF - 134011010 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 32218/DF
134011010
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 32218/DF 134011010
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134011010 134011010
Product Name Tapered Roller Bearings, Single Row, Paired Face-to-Face - 32218/DF Tapered Roller Bearings, Single Row, Paired Face-to-Face - 32218/DF
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 3.5433 inch (90.000 mm) 3.5433 inch (90.000 mm)
Outside Diameter 6.2992 inch (160.000 mm) 6.2992 inch (160.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Rotation - Cross Roller Ring - RAU7005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details