SKF/Global Tapered Roller Bearings, Single Row, Paired Face-to-Face - 33122/DF 134011015

Description
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged
Description
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 33122/DF - 134011015 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 33122/DF
134011015
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 33122/DF 134011015
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Supplier's Site
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 33122/DF - 134011015 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 33122/DF
134011015
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 33122/DF 134011015
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134011015 134011015
Product Name Tapered Roller Bearings, Single Row, Paired Face-to-Face - 33122/DF Tapered Roller Bearings, Single Row, Paired Face-to-Face - 33122/DF
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 4.3307 inch (110.000 mm) 4.3307 inch (110.000 mm)
Outside Diameter 7.0866 inch (180.000 mm) 7.0866 inch (180.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RA8008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details