SKF/Global Tapered Roller Bearings, Double-row - 331640 A 134206003

Description
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.
Description
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Double-row - 331640 A - 134206003 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Double-row - 331640 A
134206003
Tapered Roller Bearings, Double-row - 331640 A 134206003
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Supplier's Site
Tapered Roller Bearings, Double-row - 331640 A - 134206003 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Double-row - 331640 A
134206003
Tapered Roller Bearings, Double-row - 331640 A 134206003
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134206003 134206003
Product Name Tapered Roller Bearings, Double-row - 331640 A Tapered Roller Bearings, Double-row - 331640 A
Rolling Element Steel Steel
Type Two Row Tapered Two Row Tapered
Design Units Metric Metric
Bore 22.0000 inch (558.800 mm) 22.0000 inch (558.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU15025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845745 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details