SKF/Global Tapered Roller Bearings, Single Row, Paired Face-to-Face - 31317/DF 134012016

Description
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged
Description
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 31317/DF - 134012016 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 31317/DF
134012016
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 31317/DF 134012016
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Supplier's Site
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 31317/DF - 134012016 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 31317/DF
134012016
Tapered Roller Bearings, Single Row, Paired Face-to-Face - 31317/DF 134012016
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be supplied as matched pairs (fig 1) arranged

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134012016 134012016
Product Name Tapered Roller Bearings, Single Row, Paired Face-to-Face - 31317/DF Tapered Roller Bearings, Single Row, Paired Face-to-Face - 31317/DF
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 3.3465 inch (85.000 mm) 3.3465 inch (85.000 mm)
Outside Diameter 7.0866 inch (180.000 mm) 7.0866 inch (180.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details