SKF/Global Tapered Roller Bearings, Double-row - BT2-8006/HA3VA901 134296001

Description
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.
Description
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Double-row - BT2-8006/HA3VA901 - 134296001 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Double-row - BT2-8006/HA3VA901
134296001
Tapered Roller Bearings, Double-row - BT2-8006/HA3VA901 134296001
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Supplier's Site
Tapered Roller Bearings, Double-row - BT2-8006/HA3VA901 - 134296001 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Double-row - BT2-8006/HA3VA901
134296001
Tapered Roller Bearings, Double-row - BT2-8006/HA3VA901 134296001
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134296001 134296001
Product Name Tapered Roller Bearings, Double-row - BT2-8006/HA3VA901 Tapered Roller Bearings, Double-row - BT2-8006/HA3VA901
Rolling Element Steel Steel
Type Two Row Tapered Two Row Tapered
Design Units Metric Metric
Bore 12.0106 inch (305.070 mm) 12.0106 inch (305.070 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-9-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.2550 inch (82.677 mm)
Overall Width 4.5000 inch (114.300 mm)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RB5013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details