SKF/Global Tapered Roller Bearings, Four-row - 331381 134406024

Description
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).
Description
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Four-row - 331381 - 134406024 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Four-row - 331381
134406024
Tapered Roller Bearings, Four-row - 331381 134406024
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Supplier's Site
Tapered Roller Bearings, Four-row - 331381 - 134406024 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Four-row - 331381
134406024
Tapered Roller Bearings, Four-row - 331381 134406024
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no separate thrust bearings are required in such arrangements. This means that the roll necks can be relatively short and the chocks at both sides of the roll can have the same design (fig).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134406024 134406024
Product Name Tapered Roller Bearings, Four-row - 331381 Tapered Roller Bearings, Four-row - 331381
Rolling Element Steel Steel
Type Four Row Tapered Four Row Tapered
Design Units Metric Metric
Bore 13.1250 inch (333.375 mm) 13.1250 inch (333.375 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details
Roller Bearings - 2482871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details
Rotation - Cross Roller Ring - RU148UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details