SKF/Global Tapered Roller Bearing, Single Row - M 86649/2/610/2/QVQ506 1320050014

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - M 86649/2/610/2/QVQ506 - 1320050014 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - M 86649/2/610/2/QVQ506
1320050014
Tapered Roller Bearing, Single Row - M 86649/2/610/2/QVQ506 1320050014
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - M 86649/2/610/2/QVQ506 - 1320050014 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - M 86649/2/610/2/QVQ506
1320050014
Tapered Roller Bearing, Single Row - M 86649/2/610/2/QVQ506 1320050014
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320050014 1320050014
Product Name Tapered Roller Bearing, Single Row - M 86649/2/610/2/QVQ506 Tapered Roller Bearing, Single Row - M 86649/2/610/2/QVQ506
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 1.1875 inch (30.162 mm) 1.1875 inch (30.162 mm)
Outside Diameter 2.5312 inch (64.292 mm) 2.5312 inch (64.292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
Rotation - Cross Roller Ring - RB25025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details