SKF/North America Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
| Chain couplings are able to transmit higher torque than their shafts, making them idealfor high torque applications. Available with a pilot bore, finished bore or tapered bushing(face or hub), flanges... | |
| In high output (kW) and high torque applications where vibration, shock loads and misalignmentoccur, SKF Grid Couplings are an excellent choice.The unique design of the grid and hub teeth enable... | |
| Jaw couplings provide a cost-effective solution for standard power applications, cushioning moderate shock loads and dampening low vibration levels. Virtually maintenance-free and easy to install, jaw couplings are available with... | |
| SKF Flex Couplings are designed to accommodate misalignment and shock loads anddampen vibration levels. These easy to install,virtually maintenance-free couplings are availablewith either a machined-to-size or tapered bore.Couplings with a... | |
| Very high-torque ratings, along with unparalleled bore capacities, give this coupling agreat advantage over other types of couplings. SKF Gear Couplings are rated upto 555 000 Nm with a maximum... | |
| With a higher load capacity than jaw couplings and maintenance-free operation, FRCcouplings are designed as a general purpose coupling. They are able to cushion moderateshock loads, dampen low levels of... |