SKF/Global Tapered Roller Bearing, Single Row - BT1B 328068/HA4 1320057002

Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
Description
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearing, Single Row - BT1B 328068/HA4 - 1320057002 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - BT1B 328068/HA4
1320057002
Tapered Roller Bearing, Single Row - BT1B 328068/HA4 1320057002
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site
Tapered Roller Bearing, Single Row - BT1B 328068/HA4 - 1320057002 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearing, Single Row - BT1B 328068/HA4
1320057002
Tapered Roller Bearing, Single Row - BT1B 328068/HA4 1320057002
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1320057002 1320057002
Product Name Tapered Roller Bearing, Single Row - BT1B 328068/HA4 Tapered Roller Bearing, Single Row - BT1B 328068/HA4
Rolling Element Steel Steel
Type Single Row Tapered Single Row Tapered
Design Units Metric Metric
Bore 28.0000 inch (711.200 mm) 28.0000 inch (711.200 mm)
Outside Diameter 37.0000 inch (939.800 mm) 37.0000 inch (939.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB19025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-9-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.2550 inch (82.677 mm)
Overall Width 4.5000 inch (114.300 mm)
View Details
Roller Bearings - 2482809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.7559 inch (70.000 mm)
View Details