SKF/Global Tapered Roller Bearings, Double-row - 331713 A 134242011

Description
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.
Description
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Double-row - 331713 A - 134242011 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Double-row - 331713 A
134242011
Tapered Roller Bearings, Double-row - 331713 A 134242011
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Supplier's Site
Tapered Roller Bearings, Double-row - 331713 A - 134242011 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Double-row - 331713 A
134242011
Tapered Roller Bearings, Double-row - 331713 A 134242011
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134242011 134242011
Product Name Tapered Roller Bearings, Double-row - 331713 A Tapered Roller Bearings, Double-row - 331713 A
Rolling Element Steel Steel
Type Two Row Tapered Two Row Tapered
Design Units Metric Metric
Bore 13.5000 inch (342.900 mm) 13.5000 inch (342.900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, CHRS-XD(smith) - CHRS5-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
View Details
Sprag Clutch Bearings - 1845754 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details
Rotation - Cross Roller Ring - RBU5013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details