SKF/North America Datasheets for Bearing Heaters
Bearing heaters facilitate assembly or disassembly of bearings by heating the bearing or work piece. The heat introduced causes thermal expansion, which allows the bearing to be mounted or dismounted without damage.
Bearing Heaters: Learn more
| Product Name | Notes |
|---|---|
| A flexible heating solution for very large bearings and workpieces The patent pending, SKF Multi-core Induction Heaters TIH MC series are energy efficient custom-made heating solutions, that can save heating... | |
| A portable bearing heater weighing only 4,5 kg (10 lb) The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from... | |
| High heating capacity of up to 120 kg bearing The SKF medium induction heater TIH 100m has the same high standards of efficiency and performance as the smaller heater TIH... | |
| High heating capacity of up to 300 kg bearing The SKF large induction heater TIH 220m is a reliable and robust induction heater from the SKF TIH...m range suitable for... | |
| High heating capacity of up to 40 kg bearing The SKF small induction heater TIH 030m combines high heating capacity with portability. The compact lightweight design makes the TIH 030m... | |
| Safe and easy bearing removal in just 3 minutes The fixed size EAZ induction heaters are designed to safely and easily dismount cylindrical roller bearing inner rings, which are often... | |
| Thermostat controlled bearing heating The SKF Electric Hot Plate 729659 C, is a professional heating device especially designed for pre-heating small bearings prior to mounting. The temperature of the plate... | |
| A comprehensive range for bearings and other workpieces The SKF TIH L series heaters are designed for induction heating of large size rolling bearings. With advanced power electronics and an... | |
| For frequent dismounting of cylindrical roller bearings The adjustable induction heaters EAZ 80/130 and EAZ 130/170 are used for frequent dismounting of cylindrical bearing inner rings. Where inner rings are... |