SKF/North America Datasheets for Pillow Block Bearings
Pillow block bearings are mounted bearings that are used to provide load support for a rotating shaft’s axis.
Pillow Block Bearings: Learn more
| Product Name | Notes |
|---|---|
| All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing... | |
| FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be... | |
| FSDR .. K housings are large low-weight plummer (pillow) block housings designed specifically for grinding mills. They operate under arduous conditions in highly contaminated environments. With their highly effective sealing... | |
| NLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series, and can also accommodate some bearings in the 40... | |
| P2BM - medium duty housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Pillow block housings, the most popular housing design for... | |
| Pillow block housings, the most popular housing design for mounted bearings, are available in several series . All are designed to support loads primarily directed through the base. The P2B... | |
| SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW... | |
| SBD plummer (pillow) block housings and THD take-up housings are non-split housings designed to accommodate heavy loads acting in different directions. These types of loads are typically encountered in conveyors,... | |
| SKF two-bearing housings were originally developed for fan shafts with an overhung impeller, but are also suitable for other applications with similar shaft arrangements. Compared to the conventional shaft arrangement... | |
| SNL and SE plummer block housings are the most popular SKF bearing housings on the market, developed to be the first choice for design, quality and economy. SE plummer block... | |
| SNL plummer (pillow) block housings in the 30, 31 and 32 series are robust and suitable for tough operating conditions. They enable the incorporated bearings to achieve maximum service life... | |
| SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are... | |
| Tapped base housings are a variation of pillow block housings. Their design is optimized for radial loads acting in the direction of the base or the support surface. Tapped base... | |
| The P2BL series features a low center height with a base-tocenter height typically 1/16" lower than the P2B series. | |
| With increasing demands placed on the output of paper machines, the operating conditions for housings, bearings and seals in this application are quite severe. Very high temperatures are typical and... |