SKF/Global Tapered Roller Bearings, Double-row - 331607 A 134243015

Description
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.
Description
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings, Double-row - 331607 A - 134243015 - SKF/Global
Lansdale, PA, USA
Tapered Roller Bearings, Double-row - 331607 A
134243015
Tapered Roller Bearings, Double-row - 331607 A 134243015
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Supplier's Site
Tapered Roller Bearings, Double-row - 331607 A - 134243015 - SKF/North America
Lansdale, PA, USA
Tapered Roller Bearings, Double-row - 331607 A
134243015
Tapered Roller Bearings, Double-row - 331607 A 134243015
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 134243015 134243015
Product Name Tapered Roller Bearings, Double-row - 331607 A Tapered Roller Bearings, Double-row - 331607 A
Rolling Element Steel Steel
Type Two Row Tapered Two Row Tapered
Design Units Metric Metric
Bore 22.0000 inch (558.800 mm) 22.0000 inch (558.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB40040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Roller Bearings - 2482923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details