Flexbar Machine Corporation TOTALGUARD,32"-44" 13088-H

Description
FLEXBAR TOTALGUARD SLIDE AND SWING ASIDE MILLING MACHINE GUARDS FULLY ADJUSTABLE FOR VERTICAL, HORIZONTAL AND C.N.C. MILLS Available in three sizes to fit table lengths from 32" to 76". Heavy-duty construction with high impact resistant transparent Lexan panels (3/16" thick). The Flexbar Totalguard is supplied in two separate assemblies which are mounted at either end of the table in just minutes. Model no. 13088 utilizes one front sliding panel and one hinged front panel as well as two fixed side panels. Fully adjustable, the parallel holding bars (see photo on page 10 of our safety catalog- catalog can be viewed from our home page) enable the guard to move backwards and forwards to cater for vises or parts that overhang the table. FEATURES: Fits all milling machines, horizontal or vertical and C.N.C. mills as well. Takes up no more than exact width of table. Lexan panels are crystal clear - good and thick and 25 times stronger than safety glass. Panels slide and swing aside quickly and smoothly for making setups; loading and unloading. Unlike patch quilt-type mill guards, still on the market, Totalguard does not have slots or apertures for hot chips to sneak through. Universal Mounting: Special tee-slot slugs fit all sizes of tee-slots so that Totalguard is installed in less than 5 minutes. All Lexan panels butt together like a perfect window when closed yet reveals the entire table bed when opened. Model No. 13088-H, for table length 32"-44", side panel height-23-5/8", Side panel width-19-1/2", and front panel height-23-5/8".
Description
FLEXBAR TOTALGUARD SLIDE AND SWING ASIDE MILLING MACHINE GUARDS FULLY ADJUSTABLE FOR VERTICAL, HORIZONTAL AND C.N.C. MILLS Available in three sizes to fit table lengths from 32" to 76". Heavy-duty construction with high impact resistant transparent Lexan panels (3/16" thick). The Flexbar Totalguard is supplied in two separate assemblies which are mounted at either end of the table in just minutes. Model no. 13088 utilizes one front sliding panel and one hinged front panel as well as two fixed side panels. Fully adjustable, the parallel holding bars (see photo on page 10 of our safety catalog- catalog can be viewed from our home page) enable the guard to move backwards and forwards to cater for vises or parts that overhang the table. FEATURES: Fits all milling machines, horizontal or vertical and C.N.C. mills as well. Takes up no more than exact width of table. Lexan panels are crystal clear - good and thick and 25 times stronger than safety glass. Panels slide and swing aside quickly and smoothly for making setups; loading and unloading. Unlike patch quilt-type mill guards, still on the market, Totalguard does not have slots or apertures for hot chips to sneak through. Universal Mounting: Special tee-slot slugs fit all sizes of tee-slots so that Totalguard is installed in less than 5 minutes. All Lexan panels butt together like a perfect window when closed yet reveals the entire table bed when opened. Model No. 13088-H, for table length 32"-44", side panel height-23-5/8", Side panel width-19-1/2", and front panel height-23-5/8".

Suppliers

Company
Product
Description
Supplier Links
TOTALGUARD,32
Islandia, NY, USA
TOTALGUARD,32"-44"
13088-H
TOTALGUARD,32"-44" 13088-H
FLEXBAR TOTALGUARD SLIDE AND SWING ASIDE MILLING MACHINE GUARDS FULLY ADJUSTABLE FOR VERTICAL, HORIZONTAL AND C.N.C. MILLS Available in three sizes to fit table lengths from 32" to 76". Heavy-duty construction with high impact resistant transparent Lexan panels (3/16" thick). The Flexbar Totalguard is supplied in two separate assemblies which are mounted at either end of the table in just minutes. Model no. 13088 utilizes one front sliding panel and one hinged front panel as well as two fixed side panels. Fully adjustable, the parallel holding bars (see photo on page 10 of our safety catalog- catalog can be viewed from our home page) enable the guard to move backwards and forwards to cater for vises or parts that overhang the table. FEATURES: Fits all milling machines, horizontal or vertical and C.N.C. mills as well. Takes up no more than exact width of table. Lexan panels are crystal clear - good and thick and 25 times stronger than safety glass. Panels slide and swing aside quickly and smoothly for making setups; loading and unloading. Unlike patch quilt-type mill guards, still on the market, Totalguard does not have slots or apertures for hot chips to sneak through. Universal Mounting: Special tee-slot slugs fit all sizes of tee-slots so that Totalguard is installed in less than 5 minutes. All Lexan panels butt together like a perfect window when closed yet reveals the entire table bed when opened. Model No. 13088-H, for table length 32"-44", side panel height-23-5/8", Side panel width-19-1/2", and front panel height-23-5/8".

FLEXBAR TOTALGUARD
SLIDE AND SWING ASIDE MILLING MACHINE GUARDS FULLY ADJUSTABLE FOR VERTICAL, HORIZONTAL AND C.N.C. MILLS

Available in three sizes to fit table lengths from 32" to 76". Heavy-duty construction with high impact resistant transparent Lexan panels (3/16" thick).

The Flexbar Totalguard is supplied in two separate assemblies which are mounted at either end of the table in just minutes. Model no. 13088 utilizes one front sliding panel and one hinged front panel as well as two fixed side panels. Fully adjustable, the parallel holding bars (see photo on page 10 of our safety catalog- catalog can be viewed from our home page) enable the guard to move backwards and forwards to cater for vises or parts that overhang the table.

FEATURES:

  • Fits all milling machines, horizontal or vertical and C.N.C. mills as well.
  • Takes up no more than exact width of table.
  • Lexan panels are crystal clear - good and thick and 25 times stronger than safety glass.
  • Panels slide and swing aside quickly and smoothly for making setups; loading and unloading.
  • Unlike patch quilt-type mill guards, still on the market, Totalguard does not have slots or apertures for hot chips to sneak through.
  • Universal Mounting: Special tee-slot slugs fit all sizes of tee-slots so that Totalguard is installed in less than 5 minutes.
  • All Lexan panels butt together like a perfect window when closed yet reveals the entire table bed when opened. Model No. 13088-H, for table length 32"-44", side panel height-23-5/8", Side panel width-19-1/2", and front panel height-23-5/8".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Machine Guards
Product Number 13088-H
Product Name TOTALGUARD,32"-44"
Unlock Full Specs
to access all available technical data

Similar Products